location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 120A Original 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
120A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W1120A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424172665 show
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 476388
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2024 01:26:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 120A Original 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Affordable Original HP Laser Imaging drums deliver consistently impressive prints. Get the quality an industry leader offers for your office.
  • - Trust HP Original Imaging drums for consistent, high quality colour printing. When you want to print, you'll get the caliber of reliable results and the prints you need from the HP imaging drums specially designed to work with your HP printer.
  • - When it's time to install a new imaging drum, you can trust that HP's imaging drum design makes replacement quick and easy. Recycle your imaging drums through HP Planet Partners.[1]
Warranty: Premium Protection Limited Warranty. This HP product is warranted to be free from defects in materials and workmanship for one year from installation.
Long product name HP 120A Original 1 pc(s) :
The long product name of HP 120A Original 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

120A Original Laser Imaging Drum
More>>>
HP 120A Original 1 pc(s):
The official description of HP 120A Original 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for micro and small offices that would like to begin printing with laser technology from an industry leader – HP.
Print business documents with highlights and vibrant full-colour marketing materials. HP’s Original Laser Imaging drums are designed for the compact HP Laser printers for your home or office.

Short summary description HP 120A Original 1 pc(s):
This short summary of the HP 120A Original 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HP 120A, Original, HP, HP 120 toner cartridges work with: HP Laser 150, 179 HP LaserJet 178, 1 pc(s), 16000 pages, Laser printing

Long summary description HP 120A Original 1 pc(s):
This is an auto-generated long summary of HP 120A Original 1 pc(s) based on the first three specs of the first five spec groups.

HP 120A. Type: Original, Brand compatibility: HP, Compatibility: HP 120 toner cartridges work with: HP Laser 150, 179 HP LaserJet 178. Width: 279 mm, Depth: 104 mm, Height: 65 mm. Package width: 358 mm, Package depth: 291 mm, Package height: 176 mm. Pallet weight (EU): 179 g, Pallet gross width: 117.6 cm, Pallet gross length: 72.8 cm. Pallet dimensions (W x D x H): 1176 x 728 x 2466 mm, Pallet dimensions (W x D x H) (imperial): 1173.5 x 726.4 x 2466.3 mm (46.2 x 28.6 x 97.1"), Pallet size (EU): 1176 x 728 x 2466 mm

HP imaging drums at an entry-level price
HP imaging drums at an entry-level price

Entry-level printing becomes possible for offices new to laser printing. The HP Laser printer, toner cartridges, and imaging drum together deliver a system for an affordable cost.

Affordable, reliable, quality printing
Affordable, reliable, quality printing

Save money on printing with a very low purchase price for imaging drums

Better together. Better results.
Better together. Better results.

Original HP Imaging Drums are the only imaging drums precisely developed with HP printers for reliable quality, results, and consistent performance.

Sharp black text and graphics
Sharp black text and graphics

Print professional-quality documents, using HP toner that produces sharp black text and graphics.

Designed to work first time, every time
Designed to work first time, every time

Be assured that Original HP Imaging Drums will consistently deliver quality results and premium performance.[3]

Quality prints you can take pride in
Quality prints you can take pride in

Experience premium print quality with Original HP Imaging Drums designed for vibrant colour, crisp text, and rich blacks for big impact.

The environmental choice.
The environmental choice.

Print with confidence – Original HP Imaging Drums designed with the planet in mind for easy recycling and less waste.[4]

Vibrant colours in marketing materials
Vibrant colours in marketing materials

Print vibrant colours in graphics, images, and marketing materials to represent your business.

Consistent quality from page to page
Consistent quality from page to page

Achieve HP high-quality prints and consistent results – from page to page.

Know that you have genuine HP imaging drums
Know that you have genuine HP imaging drums

Don’t be fooled by imaging drums that attempt to mimic Original HP. Innovative anti-fraud technology helps identify whether an imaging drum is Original HP, used, or counterfeit – to help ensure you’re getting the authentic HP quality you paid for.

The toner cartridge you can trust – HP
The toner cartridge you can trust – HP

The choice you can trust – avoid frustrating reprints, wasted supplies, and service calls.

Features
Print technology
Laser printing
Printing colours
Black, Cyan, Magenta, Yellow
Compatibility *
HP 120 toner cartridges work with: HP Laser 150, 179 HP LaserJet 178
Type *
Original
Brand compatibility *
HP
Quantity per pack *
1 pc(s)
Multipack *
No
Page yield *
16000 pages
OEM code
W1120A
HP segment
Business
Country of origin
China
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
279 mm
Depth
104 mm
Height
65 mm
Weight
850 g
Packaging data
Package width
358 mm
Package depth
291 mm
Package height
176 mm
Package weight
1.56 kg
Technical details
Box contents
Imaging drum; Recycling guide
Logistics data
Pallet dimensions (W x D x H)
1176 x 728 x 2466 mm
Pallet dimensions (W x D x H) (imperial)
1173.5 x 726.4 x 2466.3 mm (46.2 x 28.6 x 97.1")
Pallet size (EU)
1176 x 728 x 2466 mm
Pallet weight (imperial)
179.2 kg (395 lbs)
Pallet weight (EU)
179 g
Harmonized System (HS) code
84439990
Pallet gross width
117.6 cm
Pallet gross length
72.8 cm
Pallet gross height
2.47 m
Pallet gross weight
179 g
Master (outer) cases per pallet
112 pc(s)
Master (outer) cases per pallet layer
8 pc(s)
Layers per pallet
14 pc(s)
Products per pallet
112 pc(s)
Products per pallet (EU)
112 pc(s)
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 8 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 1 distributor(s)
Suomi 3 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
United Arab Emirates 3 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 2 distributor(s)
Canada 1 distributor(s)
Polska 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
México 1 distributor(s)
Disclaimer HP 120A Original 1 pc(s):
Disclaimer

[1] HP Planet Partners Program availability varies. For more information, visit www.hp.com/recycle.
[2] Approximate average yield based on ISO/IEC 19798. Actual yield varies considerably based on content of printed pages and other factors. For details see www.hp.com/go/learnaboutsupplies.
[3] See www.hp.com/go/suppliesclaims.
[4] HP Planet Partners Program availability varies. For details, see www.hp.com/recycle. On recycled materials in cartridges, see www.hp.com/go/recycledcontent.