location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color Laser MFP 179fnw

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color Laser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color Laser MFP 179fnw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4ZB97A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424931460 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 353571
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Aug 2024 00:02:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Color Laser MFP 179fnw
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scan to PDF
  • - Print, copy, scan, fax
  • - Print speed up to 19 ppm (black) and 4 ppm (colour)
  • - Up to 600 x 600 dpi 4 bits
Warranty: One-year limited hardware warranty; For more info please visit us at https://www.support.hp.com
Long product name HP Color Laser MFP 179fnw :
The long product name of HP Color Laser MFP 179fnw. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color Laser MFP 179fnw
More>>>
HP Color Laser MFP 179fnw:
The official description of HP Color Laser MFP 179fnw as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get productive MFP performance – world's smallest in-class.[1] Print, scan, copy, and fax, produce high-quality colour results, and print and scan from your phone.[2]

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP Color Laser MFP 179fnw:
This short summary of the HP Color Laser MFP 179fnw data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color Laser MFP 179fnw, Laser, Colour printing, 600 x 600 DPI, A4, Direct printing, Black, White

Long summary description HP Color Laser MFP 179fnw:
This is an auto-generated long summary of HP Color Laser MFP 179fnw based on the first three specs of the first five spec groups.

HP Color Laser MFP 179fnw. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 4 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Duplex functions: Print. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black, White

Legendary quality at an affordable price

This surprisingly small laser delivers exceptional quality, page after page.
Produce sharp text, bold blacks, and crisp colour graphics.
Rely on a high-performance laser printer at an affordable price.

Designed to fit your space

Work efficiently with a small, compact MFP – world's smallest in-class.[1]
Get print speeds up to 18/4 ppm.[3]
Get hands-free printing, scanning, copying, and faxing, using the 40-page ADF.
Get quick and easy printing and faxing directly at the control panel.

Easy mobile printing and scanning with HP Smart app

Get simple setup, and print and scan from your phone, with the HP Smart app.[2]
Easily print from a variety of smartphones and tablets.[4]
Easily share resources – access and print with wireless and Ethernet networking.[5]
Connect your smartphone or tablet directly to your printer – and easily print without accessing a network.[6]

Uncompromising laser quality

This surprisingly small laser delivers exceptional quality, page after page.

Sharp black text, high-quality colour

Produce sharp text, bold blacks, and crisp colour graphics.

The right price

Rely on a high-performance laser printer at an affordable price.

Small, compact size

You can fit this MFP almost anywhere – it’s that small and compact.

The power of your printer in the palm of your hand

Get simple setup, and print and scan from your phone, with the HP Smart app.[2] [4]

Your device, your choice

Easily print from a variety of smartphones and tablets.[4] [5]

Extend your printing reach

Easily share resources – access and print with wireless and Ethernet networking.[5] [6]

No network, no problem

Connect your smartphone or tablet directly to your printer – and easily print without accessing a network.[6] [7]

Fast printing

Get print speeds up to 18/4 ppm.[3] [3]

Hands-free productivity

Get hands-free printing, scanning, copying, and faxing, using the 40-page ADF. [2]

Simple, intuitive control panel

Get quick and easy printing and faxing directly at the control panel. [2]

Tackle the essentials

Get versatile performance and print, scan, copy, and fax. [2]

Printing
Duplex printing mode
Manual
Print resolution colour
600 x 600 DPI
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Warm-up time
38 s
Time to first page (black, normal)
12.4 s
Time to first page (colour, normal)
25.3 s
N-in-1 print function
Yes
Watermark printing
Yes
Secure printing
Yes
Booklet printing function
Yes
Poster printing function
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
18 cpm
Copy speed (colour, normal quality, A4)
4 cpm
Time to first copy (black, normal)
12.6 s
Time to first copy (colour, normal)
32.1 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
4, 2
ID-card copy function
Yes
Background adjustment function
Yes
Auto fit function
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
Software, TWAIN, WIA
Image formats supported
JPG, TIFF
Document formats supported
PDF
Input colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN, WIA
Fax
Fax resolution (black)
300 x 300 DPI
Modem speed
33.6 Kbit/s
Fax memory
400 pages
Auto-redialing
Yes
Speed dialling
Yes
Fax forwarding
Yes
Fax delayed sending
Yes
Auto reduction
Yes
Features
Recommended duty cycle
100 - 500 pages per month
Maximum duty cycle *
20000 pages per month
Duplex functions *
Print
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
SPL
All-In-One-multitasking
Yes
Country of origin
China
Replacement cartridges
HP 117A Black Original Laser Toner Cartridge (1,000 pages) W2070A; HP 117A Cyan Original Laser Toner Cartridge (700 pages) W2071A; HP 117A Yellow Original Laser Toner Cartridge (700 pages) W2072A; HP 117A Magenta Original Laser Toner Cartridge (700 pages) W2073A
HP segment
Small medium business
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
50 sheets
Paper tray 1 input capacity
150 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
40 sheets
Maximum number of input trays
1
Maximum input capacity
150 sheets
Maximum output capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Glossy paper, Heavy paper, Labels, Plain paper, Recycled paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Oficio
JIS B-series sizes (B0...B9)
B5
Custom media width
76 - 216 mm
Custom media length
148.5 - 356 mm
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi Direct
Yes
Security algorithms
IPSec, SNMPv2
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performance
Maximum internal memory
128 MB
Internal memory *
128 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound power level (printing)
6.5 dB
Design
Product colour *
Black, White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Control type
Buttons
Power
Power consumption (printing)
300 W
Power consumption (ready)
38 W
Power consumption (sleep)
1.9 W
Power consumption (off)
0.2 W
Energy Star Typical Electricity Consumption (TEC)
1.093 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Auto-On/Auto-Off
Yes
HP dynamic security
Yes
HP GTIN (EAN/UPC) with options
(ABT) 193015507333; (ABY) 193015507340; (ACQ) 193015507371; (B13) 193905621620; (B19) 193015507388; (BAZ) 193015507395
HP GTIN (EAN/UPC)
193015507333, 193015507340, 193015507371, 193905621620, 193015507388, 193015507395
System requirements
Windows operating systems supported
Windows 8, Windows 7, Windows 11
Mac operating systems supported
Mac OS X 10.14 Mojave, Mac OS X 10.13 High Sierra, Mac OS X 10.12 Sierra, Mac OS X 10.11 El Capitan
Server operating systems supported
Windows Server 2008 R2, Windows Server 2012, Windows Server 2016
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
10 - 30 °C
Certificates
Certification
EN 61000-3-2: 2014, EN 61000-3-3: 2013, EN55024: 2010, EN 55032: 2012/AC: 2013, 47 CFR Part 15, Subpart B I ANSI C63.4-2009, ICES-003 Issue 5, KN32, KN35, GB/T 9254-2008, GB17625.1-2012, CISPR22: 2008, CISPR32: 2012, CNS 13438 (Other EMC approvals as required by individual countries.)
Sustainability
Sustainable technologies and materials
Mercury free
Doesn't contain
Mercury
Carbon footprint
Total carbon footprint (kg of CO2e)
180
Carbon emissions, manufacturing (kg of CO2e)
108
Carbon emissions, logistics (kg of CO2e)
5
Carbon emissions, end-of-life (kg of CO2e)
19
Total carbon emissions, w/o use phase (kg of CO2e)
45
Weight & dimensions
Width
406 mm
Depth
363 mm
Height
344.1 mm
Weight
14.1 kg
Packaging data
Package width
501 mm
Package depth
466 mm
Package height
440 mm
Package weight
17.4 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
700 pages
Included cartridge capacity (CMY)
500 pages
Cables included
AC
Manual
Yes
Warranty card
Yes
Quick installation guide
Yes
Bundled software
Common Installer, V3 Print Driver with Lite SM, TWAIN/WIA Driver, HP MFP Scan, HP LJ Network PC-FAX, OCR program
Logistics data
Harmonized System (HS) code
84433100
Pallet gross weight
357 g
Layers per pallet
5 pc(s)
Products per pallet
20 pc(s)
Technical details
Master (outer) cases per pallet layer
4 pc(s)
Other features
Number of users
5 user(s)
Pallet dimensions (W x D x H)
1014 x 944 x 2202 mm
Recommended system requirements
PC: Windows® 10, 8.1, 8, 7: 32-bit or 64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer.
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 04:15:48
Uk has collected 5 expert reviews for HP Color Laser MFP 179fnw and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
expertreviews.co.uk
Updated:
2019-12-02 04:15:48
Today, the distinctions have blurred. You can buy high-quality business inkjets where printing in colour isn’t astronomically expensive and you can buy fully-featured, business-ready lasers without spending more than £250. With the HP Color Laser MFP 179f...
Good Compact design, Competitive price, Good print, scan and copy quality...
Bad Slow speeds, Poor paper handling, No auto-duplex...
Bottom line The Color Laser MFP 179fnw looks like the perfect entry-level laser for small businesses or the home office. It's small by laser standards, surprisingly affordable and well kitted out for all the printing, scanning and copying tasks its potential audience...
60%
techradar.com
Updated:
2019-12-02 04:15:48
HP's latest four-in-one laser printer is not only the smallest, but also one of the most affordable in its category, which is great news for anyone working from home or a small office who needs all the functionality of a business-oriented device. The 18pp...
Good Compact design, 40-page ADF, Economic to buy and run, Wi-Fi and Ethernet port...
Bad No auto duplex, No front USB port, Limited media options, Small display...
Bottom line At first glance the HP Color Laser MFP 179fnw looks like a compact and attractive four-in-one at an equally attractive price. It prints mono text documents promptly and precisely too. However, there are quite a few shortcomings, the lack of auto duplex be...
70%
goodhousekeeping.co.uk
Updated:
2020-03-14 21:51:36
The HP Color Laser 179fnw is an all-in-one laser printer that copies, scans and faxes. It has plenty of connections, including USB, wi-fi, ethernet and Airprint, but no memory card slot. Any photos you do print will have to come straight from your compute...
Good Because it's a laser printer, the ink dries immediately after printing, The HP Smart app makes it easy to print from your smartphone or tablet...
Bad The two-line LCD screen means you can't do much from the printer itself, It's not as fast at scanning and copying as it is at printing...
Bottom line This printer was extremely fast, it produced up to 16 pages a minute. As it's a laser model, it's was also cheap to run. Each print will only set you back about six pence. So, we'd say it's a cost-effective choice for those who work from home or who have...
74%
tomsguide.com
Updated:
2019-12-02 04:15:48
The HP Color Laser MFP179fnw ( $299 ) is priced to attract budget-conscious small businesses, and offers a fair number of features for the price. This color laser multifunction printer offers an automatic document feeder (ADF) for copying and scanning mul...
Good Compact siz, AD, Fast to make scans in colo, 10-key pad on control panel...
Bad Color graphics printing and copying is slo, Slower than average text printin, No duplexe, ADF scans and copies tended to be out of alignmen, No high-yield toner cartridges available...
Bottom line The HP Color Laser MFP179fnw is well-suited for modest duty in a small office. It delivers high image quality, though performance is a bit mixed. While most speeds were in the acceptable range, printing of mixed text and graphics was slow, as was color co...
0%
Country Distributor
Sverige 2 distributor(s)
Suomi 2 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Danmark 1 distributor(s)
Portugal 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
España 1 distributor(s)
Italia 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP Color Laser MFP 179fnw:
Disclaimer

[1] Smallest in-class footprint compared only to dimensions of majority of worldwide competing personal colour laser printers (defined as non-discontinued colour laser printers < €200 and colour laser MFPs < €300); HP internal research of printer manufacturers’ published specifications as of Sept 4, 2018 and Keypoint Intelligence-Buyers Lab 2018 study commissioned by HP. Market share as reported by IDC CYQ2 2018 Hardcopy Peripherals Tracker. Footprint for HP Color Laser 150 printer series is 1,180.6 square centimetres, for HP Color Laser 170 MFP series is 1,476.1 square centimetres. For details, see keypointintelligence.com/HPColorLaser.
[2] Requires the HP Smart app download. For details on local printing requirements see http://www.hp.com/go/mobileprinting.
[3] Excludes first set of test documents. For more information, see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[4] For details on local printing requirements see http://www.hp.com/go/mobile printing.
[5] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at http://www.hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®.
[6] Mobile device needs to be connected to Wi-Fi Direct® signal of a Wi-Fi Direct-supported AiO or printer prior to printing. Details at http://www.hp.com/go/mobileprinting. Wi-Fi Direct® is a registered trademark of Wi-Fi Alliance®.
[2] Requires the HP Smart app download. For details on local printing requirements see http://www.hp.com/go/mobileprinting.
[3] Excludes first set of test documents. For more information, see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[4] For details on local printing requirements see http://www.hp.com/go/mobile printing.
[5] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at http://www.hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®.
[6] Mobile device needs to be connected to Wi-Fi Direct® signal of a Wi-Fi Direct-supported AiO or printer prior to printing. Details at http://www.hp.com/go/mobileprinting. Wi-Fi Direct® is a registered trademark of Wi-Fi Alliance®.
Technical specification disclaimers
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 17629. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
HP recommends that the number of pages per month of imaged output be within the stated range for optimum device performance, based on factors including supplies replacement intervals and device life over an extended warranty period.
First Copy Out and Copy Speed measured using ISO/IEC 29183, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
HP recommends that the number of scanned pages per month be within the stated range for optimum device performance.
May require a firmware upgrade to be compatible, download at http://www.hp.com/go/support.
128 MB (DDR3-1333).
Windows 7 or higher.
Dimensions vary as per configuration.
Weight varies as per configuration.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Power consumption values typically based on measurement of 115V device.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Energy Star value typically based on measurement of 115V device and 230V for Blue Angel.
Introductory cartridges included; Yield: 500 colour composite (C/Y/M) and 700 black pages. Replacement cartridge average composite (C/Y/M) declared yield 700 and average black yield 1,000 pages based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
Average colour composite (C/M/Y) and black declared yields based on ISO/IEC 19798 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
Declared yield value in accordance with ISO/IEC 19798. Actual yields vary considerably based on images printed and other factors. For more information, visit http://www.hp.com/go/learnaboutsupplies.