location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 8 Port Rackmount USB VGA KVM Switch w/ Audio (Audio Cables Included)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8 Port Rackmount USB VGA KVM Switch w/ Audio (Audio Cables Included)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV831DUSBAU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030837248 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 254233
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 15:14:26
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 8 Port Rackmount USB VGA KVM Switch w/ Audio (Audio Cables Included)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack mounting 1U Black
  • - Number of computers controlled: 8
  • - Keyboard port type: USB Mouse port type: USB Video port type: VGA
  • - 1920 x 1440 pixels
  • - Housing material: Steel
  • - 48 W
Warranty: 3 Years
Long product name StarTech.com 8 Port Rackmount USB VGA KVM Switch w/ Audio (Audio Cables Included) :
The long product name of StarTech.com 8 Port Rackmount USB VGA KVM Switch w/ Audio (Audio Cables Included). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 8 Port Rackmount USB VGA KVM Switch w/ Audio (Audio Cables Included)
More>>>
StarTech.com 8 Port Rackmount USB VGA KVM Switch w/ Audio (Audio Cables Included):
The official description of StarTech.com 8 Port Rackmount USB VGA KVM Switch w/ Audio (Audio Cables Included) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SV831DUSBAU 8 Port Rack Mount USB VGA KVM Switch (with Audio Cables Included) allows you to control up to 8 USB computers using a single keyboard, mouse and monitor, and features Audio and Microphone ports to switch between audio signals as well as PC ports.

Based on a 1U rack mountable slim form factor design, this 8 Port USB KVM uses rear cable connections to maximize space efficiency. Multiple KVM units can also be connected (cascaded) together for control of up to 64 computers, ensuring a scalable KVM solution that can be expanded as necessary.

To ensure seamless operation, the switch features automatic and manual scan modes, supports both hot-key and front panel push-button switching, and features a convenient OSD (on-screen display) for added configuration options.

Backed by a StarTech.com 3-year warranty and free lifetime technical support.

The StarTech.com Advantage
- Rugged, rack mountable 1U metal chassis is ideal for any environment
- User friendly access through the OSD saves configuration time and frustration
- Extracting the keyboard strokes from the USB connection this KVM enables hot key support for wireless keyboard and mouse combo kits that use a single USB receiver

Short summary description StarTech.com 8 Port Rackmount USB VGA KVM Switch w/ Audio (Audio Cables Included):
This short summary of the StarTech.com 8 Port Rackmount USB VGA KVM Switch w/ Audio (Audio Cables Included) data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 8 Port Rackmount USB VGA KVM Switch w/ Audio (Audio Cables Included), 1920 x 1440 pixels, Rack mounting, 48 W, 1U, Black

Long summary description StarTech.com 8 Port Rackmount USB VGA KVM Switch w/ Audio (Audio Cables Included):
This is an auto-generated long summary of StarTech.com 8 Port Rackmount USB VGA KVM Switch w/ Audio (Audio Cables Included) based on the first three specs of the first five spec groups.

StarTech.com 8 Port Rackmount USB VGA KVM Switch w/ Audio (Audio Cables Included). Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. Maximum resolution: 1920 x 1440 pixels, Maximum analog resolution: 1920 x 1440 pixels, Number of users: 1 user(s). Product colour: Black, Rack capacity: 1U, Housing material: Steel. Input voltage: 110-240 V, Input current: 1.8 A, Output voltage: 12 V. Compliance certificates: RoHS

Ports & interfaces
Number of computers controlled *
8
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
VGA
Console ports *
3.5mm headphone, 3.5mm mic, USB A, VGA (D-Sub)
Console USB ports quantity
2
USB 2.0 ports quantity
2
USB connector type
USB Type-A
Headphone outputs
8
Number of microphone inputs
8
DC-in jack
Yes
Performance
Maximum resolution *
1920 x 1440 pixels
Maximum analog resolution
1920 x 1440 pixels
Plug and Play
Yes
Daisy chain
Yes
Number of users
1 user(s)
Design
Rack mounting *
Yes
Rack capacity
1U
Product colour *
Black
Housing material
Steel
Cascadable
Yes
LED indicators
Yes
Certification
CE, FCC, UL
Display
On Screen Display (OSD)
Yes
Power
Input voltage
110-240 V
Input current
1.8 A
Power
Output voltage
12 V
Output current
4 A
Power consumption (typical)
48 W
Power plug type
Type M
Sustainability
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
540 mm
Depth
180 mm
Height
45 mm
Weight
2.6 kg
Packaging data
Package width
123 mm
Package depth
591 mm
Package height
264 mm
Package weight
4.7 kg
Packaging content
Cables included
AC
Manual
Yes
AC adapter included
Yes
Rubber feet
Yes
Other features
Audio support
Yes
IP control
No
Logistics data
Harmonized System (HS) code
85176200
Brand Image Product code Product Stock Price from
StarTech.com 8 Port 1U Rackmount USB KVM Switch Kit with OSD and Cables StarTech.com 8 Port 1U Rackmount USB KVM Switch Kit with OSD and Cables
(show image)
SV831DUSBUK 8 Port 1U Rackmount USB KVM Switch Kit with OSD and Cables 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 16 Port 1U Rackmount USB KVM Switch Kit with OSD and Cables StarTech.com 16 Port 1U Rackmount USB KVM Switch Kit with OSD and Cables
(show image)
SV1631DUSBUK 16 Port 1U Rackmount USB KVM Switch Kit with OSD and Cables 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)