location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 12 ft PC Speaker Extension Audio Cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12 ft PC Speaker Extension Audio Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MU12MF show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030785105 show
Category: Audio Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 211502
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 14:36:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 12 ft PC Speaker Extension Audio Cable
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3.7 m
  • - 3.5mm Straight Male
  • - 3.5mm Straight Female
  • - Black
Warranty: Lifetime Warranty
Long product name StarTech.com 12 ft PC Speaker Extension Audio Cable :
The long product name of StarTech.com 12 ft PC Speaker Extension Audio Cable. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 12 ft PC Speaker Extension Audio Cable
More>>>
StarTech.com 12 ft PC Speaker Extension Audio Cable:
The official description of StarTech.com 12 ft PC Speaker Extension Audio Cable as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extend the distance between your PC and speakers by up to 12ft

The MU12MF 12ft PC Speaker Extension cable connects to the 3.5mm audio out port on a computer or laptop, letting you extend the distance between your PC and your speakers by up to 12ft.

This 3.5mm Audio extension cable is backed by StarTech.com's Lifetime Warranty.

The StarTech.com Advantage

- Position your Receiver/ amplifier an additional 12 feet away from your computer or portable audio device
- Guaranteed reliability

Short summary description StarTech.com 12 ft PC Speaker Extension Audio Cable:
This short summary of the StarTech.com 12 ft PC Speaker Extension Audio Cable data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 12 ft PC Speaker Extension Audio Cable, 3.5mm, Male, 3.5mm, Female, 3.7 m, Black

Long summary description StarTech.com 12 ft PC Speaker Extension Audio Cable:
This is an auto-generated long summary of StarTech.com 12 ft PC Speaker Extension Audio Cable based on the first three specs of the first five spec groups.

StarTech.com 12 ft PC Speaker Extension Audio Cable. Connector 1: 3.5mm, Connector 1 gender: Male, Connector 2: 3.5mm, Connector 2 gender: Female, Cable length: 3.7 m, Product colour: Black

Features
Cable length *
3.7 m
Connector 1 *
3.5mm
Connector 1 gender *
Male
Connector 2 *
3.5mm
Connector 2 gender *
Female
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product colour *
Black
Features
Jacket material
Polyvinyl chloride (PVC)
Packaging data
Weight
45.5 g
Package width
128 mm
Package depth
220 mm
Package height
7 mm
Package weight
50.5 g
Logistics data
Harmonized System (HS) code
85189000
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)