location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp PG-D3510X data projector 3500 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PG-D3510X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PG-D3510X
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4974019647814
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27372
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sharp PG-D3510X data projector 3500 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable
  • - DLP 3500 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 2000:1
  • - Screen size compatibility: 1016 - 7620 mm (40 - 300")
  • - Focus: Manual
  • - Ethernet LAN
  • - Built-in speaker(s) 7 W
  • - 322 W
Warranty: 3 year limited
Long product name Sharp PG-D3510X data projector 3500 ANSI lumens DLP XGA (1024x768) :
The long product name of Sharp PG-D3510X data projector 3500 ANSI lumens DLP XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PG-D3510X - DLP Data Projector, 3500 ANSI lumens, XGA 1024 x 768, 2000:1, 2.8kg
More>>>
Sharp PG-D3510X data projector 3500 ANSI lumens DLP XGA (1024x768):
The official description of Sharp PG-D3510X data projector 3500 ANSI lumens DLP XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With high brightness of 3500 Lumens and XGA native resolution, the 3D ready PG-D3510X is ideal for larger classrooms, lecture halls, conference rooms, houses of worship, and rental/staging applications. In addition to incorporating the latest BrilliantColor™ DLP® technology with DLP Link™ (for high quality 3D projection from a single projector), the PG-D3510X offers a 7 Watt audio system, RJ-45 network connector, built-in closed caption decoder and sealed DLP chip with filter-free design. Built in an ISO 14001 certified factory, with low standby power consumption of only 0.32W and an estimated lamp life of up to 4,000 hours (Eco+Quiet: On), this slim and lightweight RoHS compatible projector is exceptionally environmentally friendly!

- 3500 Lumens, XGA Native Resolution (1024 x 768, 4:3)1
- 3D Ready with DLP® Link™ Technology
- BrilliantColor™ DLP Technology (2000:1 Contrast Ratio)
- Sealed DLP Chip with Filter-Free Design
- Wide Connectivity including RJ-45 Network Connector
- High Output 7 Watt Audio System; Built-in Closed Caption
- Presentation Assist Remote with PC/Mouse Control

Short summary description Sharp PG-D3510X data projector 3500 ANSI lumens DLP XGA (1024x768):
This short summary of the Sharp PG-D3510X data projector 3500 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp PG-D3510X, 3500 ANSI lumens, DLP, XGA (1024x768), 2000:1, 1016 - 7620 mm (40 - 300"), 1.3 - 12.5 m

Long summary description Sharp PG-D3510X data projector 3500 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of Sharp PG-D3510X data projector 3500 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

Sharp PG-D3510X. Projector brightness: 3500 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Focal length range: 19 - 22.7 mm. Analog signal format system: NTSC 3.58. Serial interface type: RS-232

Projector
Screen size compatibility *
1016 - 7620 mm (40 - 300")
Projection distance
1.3 - 12.5 m
Projector brightness *
3500 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Horizontal scan range
15 - 110 kHz
Vertical scan range
45 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
4000 h
Lamp power
250 W
Lens system
Focus *
Manual
Focal length range
19 - 22.7 mm
Video
Analog signal format system *
NTSC 3.58
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Audio (L/R) in *
1
Headphone outputs
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
DVI port *
No
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Network
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Dot clock scanning frequency
165 MHz
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
7 W
Number of built-in speakers
1
TV tuner integrated
No
Design
Market positioning *
Portable
Placement
Ceiling
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power consumption (typical) *
322 W
Power consumption (standby) *
0.32 W
Battery technology
Alkaline
Supplier features
Battery type
AA
Weight & dimensions
Weight *
2.81 kg
Packaging content
Remote control included *
Yes
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
300 x 236 x 79 mm
Power requirements
100–240 V AC, 50/60 Hz
Connectivity technology
Wireless
Lens focal range
2.4 - 2.6
RS-232 ports
1
Size (imperial)
1.4 cm (0.55")
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 12:40:38
Uk has collected 1 expert review for Sharp PG-D3510X data projector 3500 ANSI lumens DLP XGA (1024x768) but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
projectorreviews.com
Updated:
2013-02-14 12:40:38
The Sharp PG-D3510X projector is a portable XGA (1024 X 768) DLP data projector that is equally comfortable in classrooms and conference rooms. While many projectors in the PG-D3510X’s class offer brightness rating in the 2000-3000 lumen range, few...
Bottom line We found the PG-D3510X to be a capable performer, providing a sharp, colorful image while achieving its rated lumen output (see the Performance section for details).  While many DLP data projectors have yellowish greens and/or mustardy yellows, the PG-D35...
0%
Country Distributor
United Kingdom 1 distributor(s)