location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple Cinema HD Display 30" computer monitor 76.2 cm (30") 2560 x 1600 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cinema HD Display 30"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M9179DS/A
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37979
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Oct 2022 18:28:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple Cinema HD Display 30" computer monitor 76.2 cm (30") 2560 x 1600 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 76.2 cm (30")
  • - 2560 x 1600 pixels
  • - 14 ms 400 cd/m² 700:1
  • - 150 W
Long product name Apple Cinema HD Display 30" computer monitor 76.2 cm (30") 2560 x 1600 pixels Silver :
The long product name of Apple Cinema HD Display 30" computer monitor 76.2 cm (30") 2560 x 1600 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cinema HD Display 30" 2560x1600
More>>>
Short summary description Apple Cinema HD Display 30" computer monitor 76.2 cm (30") 2560 x 1600 pixels Silver:
This short summary of the Apple Cinema HD Display 30" computer monitor 76.2 cm (30") 2560 x 1600 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Apple Cinema HD Display 30", 76.2 cm (30"), 2560 x 1600 pixels, LCD, 14 ms, Silver

Long summary description Apple Cinema HD Display 30" computer monitor 76.2 cm (30") 2560 x 1600 pixels Silver:
This is an auto-generated long summary of Apple Cinema HD Display 30" computer monitor 76.2 cm (30") 2560 x 1600 pixels Silver based on the first three specs of the first five spec groups.

Apple Cinema HD Display 30". Display diagonal: 76.2 cm (30"), Display resolution: 2560 x 1600 pixels. Display: LCD. Response time: 14 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 08:25:21
Uk has collected 17 expert reviews for Apple Cinema HD Display 30" computer monitor 76.2 cm (30") 2560 x 1600 pixels Silver and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
digitalversus.com
Updated:
2011-07-30 08:25:20
The Apple screen is, like all Cinema Displays, superb. In the back, nothing hangs out and there is a single cable for connection to an external casing from which there are two other cables, one for the peripheral and the other for the computer. The la...
Good Design, ergonomics, Software adjustment suite for Mac, Number of standard profiles offered, Very easy to create a new profile even without a colorimeter...
Bad Non HDCP compatible, Non vertically adjustable, More expensive than a Dell screen, 35% difference in brightness between two corners of the panel, No accompanying PC software...
60%
digitalartsonline.co.uk
Updated:
2011-07-30 08:25:20
If you want a 30-inch monitor to flaunt in front of your colleagues while also colour co-ordinating with your Mac, this Cinema HD Display is the model. It’s also an impressive display if you want a balance of price and performance, although it&rsquo...
80%
macworld.co.uk
Updated:
2011-07-30 08:25:20
The Apple Cinema HD display is a sleek beast, and is the sexiest monitor in this round up by a long way. Unlike the other screens, the Cinema HD is built from silky anodised aluminium and every aspect has been carefully considered. Lined up together...
Good Sleek and sexy design that looks good attached to a Mac, solid construction, crisp image, handy FireWire 400 ports, VESA mount compliant...
Bad Extremely expensive, no FireWire 800 ports, no native ability to adjust the height or swivel of the monitor, brightness buttons easily pushed when adjusting the screen tilt Min specs: Requires graphics card with dual-link DVI.
80%
goodgearguide.com.au
Updated:
2011-11-06 09:19:47
With an optimum resolution of 2560 x 1600 pixels, users will be astounded by the amount of available desktop real-estate the Apple 30" Cinema Display affords. Having the ability to view three maximised Web pages and a plethora of other applications at...
90%
electronicsme.com
Updated:
2011-07-30 08:25:20
PC users, welcome to the beauty that is Apple. The 30-inch Apple Cinema HD Display (M9179LL/A) is a beautifully designed, elegant looking, high end monitor that for the first time, has switched from its proprietary ADC connection to the more standardiz...
Bottom line Whatever your reasoning might be, be it frivolous spending, necessity for your work, or simply an Apple fan, the 30-inch Apple Cinema HD Display is an amazing LCD monitor to have. Consider your options though, as this is not an inexpensive monitor and...
68%
about.com
Updated:
2011-07-30 08:25:20
The Apple Cinema HD Display has a few flaws, but you can’t quibble with its stunning image quality, consistent color, sleek design, and generous collection of video inputs. On the down side, it requires a dual-link DVI-capable graphics card (around $15...
Bottom line The Apple Cinema HD Display has a few flaws, but you can’t quibble with its stunning image quality, consistent color, sleek design, and generous collection of video inputs. On the down side, it requires a dual-link DVI-capable graphics card (around...
80%
shutterbug.com
Updated:
2011-07-30 08:25:20
The initial setup after installation differs significantly from LCD displays of every other make I have used and tested. After installing the Cinema Display and opening my standard test image, I adjusted the brightness level to obtain a good balance of...
0%
Howstuffworks.com
Updated:
2011-07-30 08:25:20
The 30-inch Apple Cinema HD Display (model M9179LL/A) is a stylish and well-designed monitor, so dont let its size fool you. Its not as heavy as you might expect (just 27.5 pounds), and its not overly difficult to move. The L-shape base is stable an...
Good Extremely high-resolution display. Bright, sharp images. Consistent color from edge to edge and corner to corner. Rich blacks and crisp text, even at small type sizes.
Bad Very expensive. Requires a dual-link DVI-capable graphics card. Only supports one input.
Bottom line The 30-inch Apple Cinema HD Display (model M9179LL/A) is a stylish and well-designed monitor, so dont let its size fool you. Its not as heavy as you might expect (just 27.5 pounds), and its not overly difficult to move. The L-shape base is stable a...
100%
trustedreviews.com
Updated:
2011-07-30 08:25:21
The 30in Apple Cinema Display has been around for quite a while, and you’ve probable read plenty of reviews by now. However, I’m willing to bet that the majority, if not all of those reviewers had the screen hooked up to a Mac. When Apple launched thi...
90%
jordanitservices.co.uk
Updated:
2011-07-30 08:25:21
Dave Nagel Dear Santa: Id like to speak seriously with you for a few moments, so lets dispense with the pleasantries and get straight to the point. California law requires you to roll over year-end merit points and apply them to the holders Naughty/...
0%
macnews.com
Updated:
2011-07-30 08:25:21
Apple’s 30-inch Apple Cinema HD display is a wonder to behold. Its wide-format active-matrix LCD with 2560-by-1600 pixel resolution (the largest high resolution display ever created, according to Apple) offers a display as impressive as its US$3,299...
80%
Brand Image Product code Product Stock Price from
Apple

Apple Cinema Display 20" computer monitor 50.8 cm (20") 1680 x 1050 pixels Silver
(show image)
M9177ZM/A Cinema Display 20" 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple Cinema HD Display 23" 1920x1200 computer monitor 58.4 cm (23") 1920 x 1200 pixels Silver
(show image)
M9178ZM/A Cinema HD Display 23" 1920x1200 0.00
(excl. VAT)
0 (incl. VAT)