location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple Cinema Display 20" computer monitor 50.8 cm (20") 1680 x 1050 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cinema Display 20"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M9177ZM/A
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62814
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Oct 2022 18:28:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple Cinema Display 20" computer monitor 50.8 cm (20") 1680 x 1050 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 50.8 cm (20")
  • - 1680 x 1050 pixels
  • - 14 ms 300 cd/m² 700:1
  • - 65 W
Long product name Apple Cinema Display 20" computer monitor 50.8 cm (20") 1680 x 1050 pixels Silver :
The long product name of Apple Cinema Display 20" computer monitor 50.8 cm (20") 1680 x 1050 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cinema Display 20"
More>>>
Short summary description Apple Cinema Display 20" computer monitor 50.8 cm (20") 1680 x 1050 pixels Silver:
This short summary of the Apple Cinema Display 20" computer monitor 50.8 cm (20") 1680 x 1050 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Apple Cinema Display 20", 50.8 cm (20"), 1680 x 1050 pixels, LCD, 14 ms, Silver

Long summary description Apple Cinema Display 20" computer monitor 50.8 cm (20") 1680 x 1050 pixels Silver:
This is an auto-generated long summary of Apple Cinema Display 20" computer monitor 50.8 cm (20") 1680 x 1050 pixels Silver based on the first three specs of the first five spec groups.

Apple Cinema Display 20". Display diagonal: 50.8 cm (20"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 14 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 04:58:38
Uk has collected 9 expert reviews for Apple Cinema Display 20" computer monitor 50.8 cm (20") 1680 x 1050 pixels Silver and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
techradar.com
Updated:
2011-07-30 04:58:36
As you would expect from Apple, its displays are as stylish as they are multimedia-centric and come in a range of different sizes. Apple has given its 20-inch Cinema display a minor update with the brightness lifted from 250 nits to 300 nits and the co...
Good Elegant design...
Bad Too few connections, High price...
Bottom line As you would expect from Apple, its displays are as stylish as they are multimedia-centric and come in a range of different sizes. Apple has given its 20-inch Cinema display a minor update with the brightness lifted from 250 nits to 300 nits and the co...
70%
itreviews.com
Updated:
2011-07-30 04:58:36
stunningly minimalist TFT monitor: The specification of the Apple 20-inch Cinema TFT display gives you all the facts, but thats a bit like saying that a bottle of Mouton-Rothschild consists of fermented grape juice; its accurate but not very helpful...
0%
pcauthority.com.au
Updated:
2011-11-06 11:49:07
A beautifully designed LCD, but at a big premium.
50%
tomshardware.com
Updated:
2011-07-30 04:58:35
Owners of 20 and 24 inch iMacs have reported problems with their iMac displays. Apple has not acknowledged any problems.
0%
sharpened.net
Updated:
2011-07-30 04:58:36
Apples previous 20" cinema display set the benchmark for 20" flat screen monitors with its stunning clarity and brilliant brightness. For its new aluminum version, Apple improved the design and somehow made the image quality even better.The brightnes...
90%
Behardware.com
Updated:
2011-07-30 04:58:36
August 3, 2005 Apple Cinema Display 20"Finally, Apple decided to enter the game and sent us (a more PC website) one of their monitors. We begin our tests with this 20” monitor, one of the most successful products on the market. Besides the design, t...
0%
Brand Image Product code Product Stock Price from
Apple

Apple Cinema HD Display 30" computer monitor 76.2 cm (30") 2560 x 1600 pixels Silver
(show image)
M9179DS/A Cinema HD Display 30" 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple Cinema HD Display 23 computer monitor 58.4 cm (23") 1920 x 1200 pixels Silver
(show image)
M9178DS/A Cinema HD Display 23 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple Cinema HD Display 30 computer monitor 76.2 cm (30") 2560 x 1600 pixels Silver
(show image)
M9179B/A Cinema HD Display 30 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple Cinema HD Display 23 computer monitor 58.4 cm (23") 1920 x 1200 pixels Silver
(show image)
M9178B/A Cinema HD Display 23 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple M9179ZM/A computer monitor 76.2 cm (30") 2560 x 1600 pixels Silver
(show image)
M9179ZM/A M9179ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple Cinema HD Display 23" 1920x1200 computer monitor 58.4 cm (23") 1920 x 1200 pixels Silver
(show image)
M9178ZM/A Cinema HD Display 23" 1920x1200 0.00
(excl. VAT)
0 (incl. VAT)