location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

InFocus IN26+ DLP XGA 1024x768 2400ALu 2000:1 data projector 2200 ANSI lumens XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
InFocus Check ‘InFocus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IN26+ DLP XGA 1024x768 2400ALu 2000:1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IN26+EP
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘InFocus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by InFocus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18288
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:31:35
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jan 2015
Product end of life date
Bullet Points InFocus IN26+ DLP XGA 1024x768 2400ALu 2000:1 data projector 2200 ANSI lumens XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 2200 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 2000:1
Warranty: 3 years in Europe
Long product name InFocus IN26+ DLP XGA 1024x768 2400ALu 2000:1 data projector 2200 ANSI lumens XGA (1024x768) :
The long product name of InFocus IN26+ DLP XGA 1024x768 2400ALu 2000:1 data projector 2200 ANSI lumens XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IN26+ DLP XGA 1024x768 2400ALu 2000:1
More>>>
Short summary description InFocus IN26+ DLP XGA 1024x768 2400ALu 2000:1 data projector 2200 ANSI lumens XGA (1024x768):
This short summary of the InFocus IN26+ DLP XGA 1024x768 2400ALu 2000:1 data projector 2200 ANSI lumens XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

InFocus IN26+ DLP XGA 1024x768 2400ALu 2000:1, 2200 ANSI lumens, DLP, XGA (1024x768), 2000:1, Lamp, 2000 h

Long summary description InFocus IN26+ DLP XGA 1024x768 2400ALu 2000:1 data projector 2200 ANSI lumens XGA (1024x768):
This is an auto-generated long summary of InFocus IN26+ DLP XGA 1024x768 2400ALu 2000:1 data projector 2200 ANSI lumens XGA (1024x768) based on the first three specs of the first five spec groups.

InFocus IN26+ DLP XGA 1024x768 2400ALu 2000:1. Projector brightness: 2200 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Lamp power: 200 W. Resolution: 1024 x 768 pixels

Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 11:54:41
Uk has collected 5 expert reviews for InFocus IN26+ DLP XGA 1024x768 2400ALu 2000:1 data projector 2200 ANSI lumens XGA (1024x768) and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pocket-lint.com
Updated:
2011-09-27 11:54:41
Can this entry-level projector perform?...
Good Surprisingly good picture quality, easy to use, fast startup/shutdown, decent resolution support...
Bad Rather bulky, vanilla design, very basic remote, relatively small screen size, quite loud...
Bottom line Despite it’s faults the IN26+ does deliver when it comes to image quality, it just would have been nice if the rest of it didn’t scream "budget" quite so loud...
70%
itreviews.com
Updated:
2011-09-27 11:54:41
a DLP projector for meeting rooms: InFocus organizes its range of projectors into a nine categories. Theres Mobile, Portable, Classroom, Auditorium, Large Venue, Home Entertainment, Home Theatre, Gaming, and youll find the IN26+ in the Meeting Room group...
0%
techradar.com
Updated:
2011-09-27 11:54:41
The InFocus IN26 plus is an amended version of the IN26 which has the brightness rating boosted from 1700 to 2200 ANSI lumens.The styling is very boxy, with a flat top that has the 12 control buttons set into the surface and vented panels on both the l...
Good Reasonable price, Decent brightness...
Bad Unacceptably noisy, Crude adjustments...
Bottom line The InFocus IN26 plus is an amended version of the IN26 which has the brightness rating boosted from 1700 to 2200 ANSI lumens.The styling is very boxy, with a flat top that has the 12 control buttons set into the surface and vented panels on both the l...
60%
goodgearguide.com.au
Updated:
2011-11-04 22:06:31
The InFocus Work Big IN26+ is a DLP projector with a 1024x768 native resolution thats designed primarily for business use. The IN26+ is almost identical to the IN26. The only difference between the two models is the brightness rating and, of course, t...
Good Excellent performance, Attractive aesthetic, Minimal rainbow effect...
Bad Requires an image quality calibration upon set up, Mediocre speakers The Final Word For the extra cost, the small increase in brightness is not enough reason to purchase the IN26+ over the regular IN26.
Bottom line For the extra cost, the small increase in brightness is not enough reason to purchase the IN26+ over the regular IN26.
70%
projectorreviews.com.au
Updated:
2011-09-27 11:54:40
The unit is designed fairly well with an easy to access lamp door and a replacement lamp cost of a mere $399 making it quite affordable for that brightness level...
80%
Brand Image Product code Product Stock Price from
InFocus

InFocus IN26+ DLP XGA 1024x768 2400ALu 2000:1 data projector 2200 ANSI lumens XGA (1024x768)
(show image)
IN26+ IN26+ DLP XGA 1024x768 2400ALu 2000:1 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)