location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t5540 Thin Client 1 GHz Windows Embedded CE 6.0 1.54 kg

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t5540 Thin Client
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VA213AT#ABH
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 188645
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
success story (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP t5540 Thin Client 1 GHz Windows Embedded CE 6.0 1.54 kg
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - VIA Eden 1 GHz
  • - 0.5 GB
  • - 128 GB
  • - Windows Embedded CE 6.0
Warranty: 3 years pick-up and return service (Certain restrictions apply)
Long product name HP t5540 Thin Client 1 GHz Windows Embedded CE 6.0 1.54 kg :
The long product name of HP t5540 Thin Client 1 GHz Windows Embedded CE 6.0 1.54 kg. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP t5540 Thin Client
More>>>
HP t5540 Thin Client 1 GHz Windows Embedded CE 6.0 1.54 kg:
The official description of HP t5540 Thin Client 1 GHz Windows Embedded CE 6.0 1.54 kg as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy a great desktop experience with support for ICA, RDP, terminal emulation, Windows Media Player, and web browsing for convenient access to Terminal Services/Citrix solutions, Virtual Desktop Infrastructure (VDI), HP Blade PCs, and Workstations.

• Easy to deploy: Easily capture new image/settings from "master" thin client and deploy to target thin clients on a network with simple on-screen instructions using HP ThinState Tools. No need for new deployment/management software or new servers.


• Easy to manage:A full license of Altiris Deployment Solution and HP Device Manager is included with every thin client. Enjoy easier manageability with support for HP Client Automation (free download of HP Client Automation Starter Edition available).


• More secure: Store critical data and applications on your secure, centralized server. Lock down user settings and external ports on the client, or add smart card security. Protect USB peripherals with two USB ports in a secure compartment.


• Leading-edge design: Supports the HP Quick Release and Integrated Work Center Stand (sold separately) for flexible mounting. Front ports for easy connections. No moving parts mean higher reliability, lower ownership costs, and extended product life.


• Familiar operating system: Get the choice of the familiar Windows interface or a simple locked-down appliance from Windows Embedded CE 6.0.


• Warranty: Three-year limited hardware warranty and optional extended service contract with HP Care Pack.

Short summary description HP t5540 Thin Client 1 GHz Windows Embedded CE 6.0 1.54 kg:
This short summary of the HP t5540 Thin Client 1 GHz Windows Embedded CE 6.0 1.54 kg data-sheet is auto-generated and uses the product title and the first six key specs.

HP t5540 Thin Client, 1 GHz, VIA Eden, 0.5 GB, 128 GB, 64 MB, Windows Embedded CE 6.0

Long summary description HP t5540 Thin Client 1 GHz Windows Embedded CE 6.0 1.54 kg:
This is an auto-generated long summary of HP t5540 Thin Client 1 GHz Windows Embedded CE 6.0 1.54 kg based on the first three specs of the first five spec groups.

HP t5540 Thin Client. Processor frequency: 1 GHz, Processor family: VIA Eden. Internal memory: 0.5 GB. Total storage capacity: 128 GB. Maximum graphics card memory: 64 MB. Operating system installed: Windows Embedded CE 6.0

Processor
Processor frequency *
1 GHz
Processor family
VIA Eden
Memory
Internal memory *
0.5 GB
Storage
Total storage capacity *
128 GB
Graphics
Maximum graphics card memory
64 MB
Audio
Number of built-in speakers
1
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
6
DVI-D ports quantity
1
Parallel ports quantity
1
Serial ports quantity
1
PS/2 ports quantity
2
Display
Display included *
No
Software
Operating system installed *
Windows Embedded CE 6.0
Power
Power consumption (typical)
50 W
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-30 - 60 °C
Certificates
Country of origin
China
Weight & dimensions
Weight
1.54 kg
Other features
Dimensions (WxDxH)
52 x 215.9 x 219.7 mm
Power requirements
100-240 VAC, 50-60 Hz
Graphics card
Chrome9 HC3
Supported network protocols
TCP/IP, PPP, PPPoE, PPTP, L2TP, WOL, PXE
Networking features
Gigabit Ethernet
Size (imperial)
22 cm (8.65")
ROM type
Flash