location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC NP510WS data projector 2100 ANSI lumens LCD WXGA (1280x800) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP510WS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60002763 show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24460
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC NP510WS data projector 2100 ANSI lumens LCD WXGA (1280x800) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - LCD 2100 ANSI lumens
  • - Lamp 4000 h
  • - WXGA (1280x800) 600:1
  • - Screen size compatibility: 1447.8 - 2641.6 mm (57 - 104") Number of colours: 16.78 million colours
  • - Ethernet LAN Wi-Fi
  • - Built-in speaker(s) 7 W
  • - 312 W
Long product name NEC NP510WS data projector 2100 ANSI lumens LCD WXGA (1280x800) White :
The long product name of NEC NP510WS data projector 2100 ANSI lumens LCD WXGA (1280x800) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NP510WS - 0.59" LCD, 16:10, 1280 x 800, 2100 ANSI lumens, 600:1, RS-232C
More>>>
Short summary description NEC NP510WS data projector 2100 ANSI lumens LCD WXGA (1280x800) White:
This short summary of the NEC NP510WS data projector 2100 ANSI lumens LCD WXGA (1280x800) White data-sheet is auto-generated and uses the product title and the first six key specs.

NEC NP510WS, 2100 ANSI lumens, LCD, WXGA (1280x800), 600:1, 1447.8 - 2641.6 mm (57 - 104"), 0.9 - 1.7 m

Long summary description NEC NP510WS data projector 2100 ANSI lumens LCD WXGA (1280x800) White:
This is an auto-generated long summary of NEC NP510WS data projector 2100 ANSI lumens LCD WXGA (1280x800) White based on the first three specs of the first five spec groups.

NEC NP510WS. Projector brightness: 2100 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 4000 h, Lamp power: 230 W. Focal length range: 0 - 9.7 mm, Digital zoom: 1.2x. Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1360 x 768 (WXGA), 1400 x 1050 (SXGA+), 1440 x 900 (WXGA+),..., Supported video modes: 1080i, 480p, 576i, 576p, 720p. Serial interface type: RS-232

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:42:50
Uk has collected 1 expert review for NEC NP510WS data projector 2100 ANSI lumens LCD WXGA (1280x800) White but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
ld2.ciol.com
Updated:
2011-10-04 00:42:50
NEC launched their NP series projectors in 2009 for the Indian audience. We loved the NP500, which came last year and now this year NEC bring in the NP510W, the successor of the NP500.Continuing the design, the NP510W still has a white body, though the...
Good Connectivity Ports, Performance, Carbon Meter reading...
Bad Price, Sound output...
0%
Country Distributor
United Kingdom 1 distributor(s)