location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Geha Office X8 CD paper shredder Cross shredding 58 dB 22.5 cm Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Geha Check ‘Geha’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Office X8 CD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
86041299
Category:
Paper shredders cut up paper into small pieces so that the info on the paper cannot be read any more. This is important when disposing of paper which contains confidential information.
Paper Shredders Check ‘Geha’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Geha: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23927
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Geha Office X8 CD paper shredder Cross shredding 58 dB 22.5 cm Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Cross shredding Working width: 22.5 cm
  • - Shredding CDs Paper shredding Credit cards shredding
  • - Shredding capacity: 60 sheets
  • - Basket volume: 22 L 58 dB
More>>>
Short summary description Geha Office X8 CD paper shredder Cross shredding 58 dB 22.5 cm Black:
This short summary of the Geha Office X8 CD paper shredder Cross shredding 58 dB 22.5 cm Black data-sheet is auto-generated and uses the product title and the first six key specs.

Geha Office X8 CD, Cross shredding, 22.5 cm, 4 x 30 mm, 22 L, 58 dB, 2000 mm/min

Long summary description Geha Office X8 CD paper shredder Cross shredding 58 dB 22.5 cm Black:
This is an auto-generated long summary of Geha Office X8 CD paper shredder Cross shredding 58 dB 22.5 cm Black based on the first three specs of the first five spec groups.

Geha Office X8 CD. Shredding type: Cross shredding, Working width: 22.5 cm, Shredding size: 4 x 30 mm. Power requirements: AC 220-240V@50/60Hz, Dimensions (WxDxH): 345 x 260 x 555 mm. Weight: 9.16 kg

Brand Image Product code Product Stock Price from
Geha

Geha Office X17 CD paper shredder Cross shredding 58 dB 31 cm Black, Grey
(show image)
86041336 Office X17 CD 0.00
(excl. VAT)
0 (incl. VAT)
Geha

Geha Office X15 CD paper shredder Cross shredding 58 dB 22 cm Black, Grey
(show image)
86041329 Office X15 CD 0.00
(excl. VAT)
0 (incl. VAT)
Geha

Geha Office X12 CD paper shredder Cross shredding 58 dB 22 cm Black, Grey
(show image)
86041312 Office X12 CD 0.00
(excl. VAT)
0 (incl. VAT)
Geha

Geha Office X12 paper shredder Cross shredding 56 dB 22 cm Black, Grey
(show image)
86041305 Office X12 0.00
(excl. VAT)
0 (incl. VAT)
Geha

Geha Office X8 CD paper shredder Cross shredding 58 dB 22.5 cm White
(show image)
86041282 Office X8 CD 0.00
(excl. VAT)
0 (incl. VAT)
Geha

Geha Office X7 CD paper shredder Cross shredding 56 dB 22 cm Black, Grey
(show image)
86041275 Office X7 CD 0.00
(excl. VAT)
0 (incl. VAT)
Geha

Geha Office S15 paper shredder Strip shredding 73 dB 22 cm Black, Grey
(show image)
86040759 Office S15 0.00
(excl. VAT)
0 (incl. VAT)
Geha

Geha Office X8 paper shredder Cross shredding 73 dB 22 cm Black, Grey
(show image)
86040735 Office X8 0.00
(excl. VAT)
0 (incl. VAT)
Geha

Geha Home & Office X7 CD paper shredder Cross shredding 72 dB 22 cm Black, Grey
(show image)
86040711 Home & Office X7 CD 0.00
(excl. VAT)
0 (incl. VAT)
Geha

Geha Home & Office X5 paper shredder Cross shredding 74 dB 22 cm Black, Grey
(show image)
86040698 Home & Office X5 0.00
(excl. VAT)
0 (incl. VAT)