Geha logo

Geha Office S15 paper shredder Strip shredding 73 dB 22 cm Black, Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22254
Info modified on:
21 Oct 2022, 10:32:10
Warranty:
2 years
Long product name Geha Office S15 paper shredder Strip shredding 73 dB 22 cm Black, Grey:

Office S15, 73dB, 2.2m/min, 3.8kg

Short summary description Geha Office S15 paper shredder Strip shredding 73 dB 22 cm Black, Grey:

Geha Office S15, Strip shredding, 22 cm, 7 mm, 15 L, 73 dB, 2200 mm/min

Long summary description Geha Office S15 paper shredder Strip shredding 73 dB 22 cm Black, Grey:

Geha Office S15. Shredding type: Strip shredding, Working width: 22 cm, Shredding size: 7 mm. Power consumption (typical): 300 W. Power requirements: AC 220-240V@50Hz, Dimensions (WxDxH): 315 x 200 x 380 mm. Weight: 3.8 kg

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.