location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDesk 705 G2 AMD PRO A8 PRO A8-8600B 4 GB DDR3L-SDRAM 500 GB HDD Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
705
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
705 G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X8X40UC
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93857
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:34:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP EliteDesk 705 G2 AMD PRO A8 PRO A8-8600B 4 GB DDR3L-SDRAM 500 GB HDD Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD A8-8600B (2MB Cache, 1.6GHz)
  • - 4GB (1600MHz) DDR3L-SDRAM (1 x 4) & 500GB HDD
Long product name HP EliteDesk 705 G2 AMD PRO A8 PRO A8-8600B 4 GB DDR3L-SDRAM 500 GB HDD Mini PC Black :
The long product name of HP EliteDesk 705 G2 AMD PRO A8 PRO A8-8600B 4 GB DDR3L-SDRAM 500 GB HDD Mini PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD A8-8600B (2MB Cache, 1.6GHz), 4GB DDR3L-SDRAM, 500GB HDD, AMD Radeon R6, LAN
More>>>
HP EliteDesk 705 G2 AMD PRO A8 PRO A8-8600B 4 GB DDR3L-SDRAM 500 GB HDD Mini PC Black:
The official description of HP EliteDesk 705 G2 AMD PRO A8 PRO A8-8600B 4 GB DDR3L-SDRAM 500 GB HDD Mini PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultra-small, enterprise ready
Space-saving and function-packed, the HP EliteDesk 705 Desktop Mini provides performance, security, manageability, and a unique portfolio of accessories to support your enterprise.

Short summary description HP EliteDesk 705 G2 AMD PRO A8 PRO A8-8600B 4 GB DDR3L-SDRAM 500 GB HDD Mini PC Black:
This short summary of the HP EliteDesk 705 G2 AMD PRO A8 PRO A8-8600B 4 GB DDR3L-SDRAM 500 GB HDD Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDesk 705 G2, 1.6 GHz, AMD PRO A8, PRO A8-8600B, 4 GB, DDR3L-SDRAM, 500 GB

Long summary description HP EliteDesk 705 G2 AMD PRO A8 PRO A8-8600B 4 GB DDR3L-SDRAM 500 GB HDD Mini PC Black:
This is an auto-generated long summary of HP EliteDesk 705 G2 AMD PRO A8 PRO A8-8600B 4 GB DDR3L-SDRAM 500 GB HDD Mini PC Black based on the first three specs of the first five spec groups.

HP EliteDesk 705 G2. Processor frequency: 1.6 GHz, Processor family: AMD PRO A8, Processor model: PRO A8-8600B. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon R6. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1.3 kg. Product colour: Black

Processor
Processor manufacturer *
AMD
Processor family *
AMD PRO A8
Processor generation
6th Generation AMD PRO A8-Series
Processor model *
PRO A8-8600B
Processor cores
6
Processor boost frequency
3 GHz
Processor frequency *
1.6 GHz
Processor cache
2 MB
Number of processors installed
1
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
No
Number of storage drives installed
1
Total HDDs capacity
500 GB
Number of HDDs installed
1
HDD capacity
500 GB
Card reader integrated
No
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
AMD Radeon R6
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Headphone outputs
1
Combo headphone/mic port
Yes
Design
Chassis type *
Mini PC
Placement supported
Horizontal
Product colour *
Black
Country of origin
China
Performance
Market positioning
Business
Motherboard chipset
AMD A78
Audio chip
Realtek ALC221
Audio system
DTS Studio Sound
Product type *
Mini PC
Brand-specific features
HP segment
Business
Power
Power supply *
65 W
Weight & dimensions
Width *
175 mm
Depth *
34 mm
Height *
177 mm
Weight *
1.3 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes