location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Wireless Solar Keyboard K750

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Solar Keyboard K750
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-002929 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206025707 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 294145
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2024 15:14:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Logitech Wireless Solar Keyboard K750
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - It doesn't get more hassle-free than this. This solar-powered keyboard charges itself whenever there's light – and stays charged for at least three months in total darkness – so you can say goodbye to batteries, power bricks and charging cables.
  • - With sleek lines and a thin profile, this stylish, streamlined keyboard adds style to your workspace – whether you've got a laptop or desktop.
  • - Combining the best of traditional keyboards, laptops and a Logitech-only concave key cap design, you'll enjoy faster, quieter, feel-good typing – hour after hour.
  • - Logitech® Advanced 2.4 GHz wireless connectivity gives you the reliability of a cord plus wireless convenience and freedom: fast data transmission, virtually no delays or dropouts and 128-bit AES encryption.
  • - The tiny Logitech® Unifying receiver is small enough to stay in your laptop, so there's no need to unplug it when you move around. Plus, you can easily add compatible mice and keyboards – without the hassle of multiple USB receivers.
Warranty: 3 years
Long product name Logitech Wireless Solar Keyboard K750 :
The long product name of Logitech Wireless Solar Keyboard K750. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Solar Keyboard K750
More>>>
Logitech Wireless Solar Keyboard K750:
The official description of Logitech Wireless Solar Keyboard K750 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Battery hassles are a thing of the past with the solar-powered Logitech® Wireless Solar Keyboard K750. It charges itself whenever there's light, so you can say good-bye to batteries, power bricks and charging cables. With sleek lines and a thin profile, this stylish, streamlined keyboard adds style to your workspace. Combining the best of traditional keyboards, laptops and a Logitech-only concave key cap design, you'll enjoy faster, quieter, feel-good typing-hour after hour. Plus, you'll get Logitech® Advanced 2.4 GHz wireless and the tiny Logitech® Unifying receiver.

Short summary description Logitech Wireless Solar Keyboard K750:
This short summary of the Logitech Wireless Solar Keyboard K750 data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Wireless Solar Keyboard K750, Full-size (100%), Wireless, RF Wireless, QWERTY, Black

Long summary description Logitech Wireless Solar Keyboard K750:
This is an auto-generated long summary of Logitech Wireless Solar Keyboard K750 based on the first three specs of the first five spec groups.

Logitech Wireless Solar Keyboard K750. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY, Keyboard number of keys: 104, Recommended usage: Office. Product colour: Black

Light powered

Good-bye, battery hassles. Solar power keeps your keyboard charged and ready—even indoors.

Streamline design

Your desk is about to get sleeker thanks to this streamlined keyboard.

Comfortable typing

It almost feels like typing on your laptop, but more comfortable.

Power monitor app

Want to know how much battery power you have? Or how much power you’re getting from your desk lamp? The Logitech Solar App can help.

Keyboard
Recommended usage *
Office
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard layout *
QWERTY
Keyboard language *
UK English
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard number of keys
104
Keyboard keys operating life
5 million characters
Windows keys
Yes
Hot keys
Yes
Number of hot keys
12
USB hub
No
Purpose
Universal
Fingerprint reader
No
Key travel distance
2.2 mm
Frequency band
2.4 GHz
Certification
CE, FCC, CB, GS
Design
Backlight *
No
Keyboard style
Straight
Full-size keyboard
Yes
Ergonomic design
Yes
Wrist rest
No
Product colour *
Black
Material
Metal, Plastic
Features
Wireless range
10 m
Plug and Play
Yes
Power
Power source type *
Battery
Keyboard battery type
Built-in battery
Number of batteries (keyboard)
1
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
65 mAh
Battery capacity
0.195 Wh
Auto power off
Yes
Number of batteries supported
1
Power
Charging source
Solar
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10, Windows 11
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 60 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
158.7 x 431.8 x 7.6 mm
Keyboard weight
760 g
Packaging data
Package width
200 mm
Package depth
485 mm
Package height
35 mm
Package weight
1.07 kg
Package type
Box
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Unifying receiver
Unifying receiver
Yes
Other features
Internal
No
Logistics data
Harmonized System (HS) code
84716060
Master (outer) case GTIN (EAN/UPC)
50992060257010
Master (outer) case width
152 mm
Master (outer) case length
495 mm
Master (outer) case height
216 mm
Master (outer) case gross weight
4.7 kg
Master (outer) case volume
16250 cm³
Products per pallet
396 pc(s)
Products per intermodal container (20ft)
6960 pc(s)
Products per intermodal container (40ft)
14640 pc(s)
Products per intermodal container (40ft, HC)
17568 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 05:37:39
Uk has collected 102 expert reviews for Logitech Wireless Solar Keyboard K750 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2011-07-31 05:37:00
There's a lot to admire about the K750. Its headline feature is that you do not need to keep replacing the batteries, unlike other wireless keyboards.For anyone who has experienced trying to type when a wireless keyboard's batteries are on their last l...
Good No batteries, Slim design, Long battery life, 'Unifying' USB dongle allows you to connect a number of Logitech peripherals...
Bad Not ergonomic, Limited features...
Bottom line The lack of batteries make this a hassle-free wireless choice, albeit not the most comfortable...
70%
macworld.co.uk
Updated:
2011-07-31 05:37:05
Our first impression of Logitech’s solar keyboard was how sleek and slim it is – about 8mm. Large solar panels at the top mean the keyboard charges itself from both natural and artificial light. It ships with a tiny RF receiver (and wireless extender)...
Good Very slim; no battery to replace; Mac-style keys; quiet typing action, wireless...
Bad Fragile support feet; no Mac-compatible software...
100%
techadvisor.co.uk
Updated:
2011-07-31 05:37:07
Product Code: 920-002929 Wireless keyboards are convenient, but they have a down side: batteries. Logitech has tackled the issue by introducing the Logitech Wireless Solar Keyboard K750, a new solar-powered wireless keyboard that saves hassle and mon...
Bottom line The Logitech Wireless Solar Keyboard K750 is a well-made compact keyboard that charges using any kind of light. We found typing on the keyboard comfortable and its wireless range worked well as expected. However, the solar-powered feature comes at a c...
70%
trustedreviews.com
Updated:
2011-07-31 05:37:14
Keyboards. In all honesty they're not very exciting. Except for this one. With 'K750 Solar Keyboard' Logitech has grabbed us by the scruff of the neck and shouted "Get a load of this!" What is 'this' exactly? The descriptive name tells you the basics. It...
Good Stunning design, Superb typing action, Limitless solar power, no cables...
Bad No Mac Solar App support as yet, High-ish price...
Bottom line The Logitech K750 Solar Keyboard is a wonderful example of smart design, innovation and practicality all combining to make a class leading product. Given the low power consumption of keyboards it is surprising in hindsight that a truly independent, high c...
90%
theregister.co.uk
Updated:
2011-07-31 05:37:21
Not everything is peachy though - the body is a serious fingerprint magnet. It may come with a cloth for wiping the dirt off, but why anyone would make keyboards with gloss-black bodies, I'll never know. Other than that, and the fact the FN key is to the right of the spacebar, it tick...
90%
digitalversus.com
Updated:
2011-07-31 05:37:24
Logitech wanted to make this keyboard both as green and as easy to install as possible. The cardboard packaging is slim and compact (practical for mail order) and the instructions are printed directly on the inside of the box! There are no plastic pack...
Good 100% solar powered, New, very attractive concave keys, Plug and play: no driver required, Fun, free lightmeter utility, Small Liion battery charged by solar panels can provide power for several months without sunlight...
Bad Legs seem fragile, Black glossy finish starting to look a little outdated, picks up fingerprints, No lights for Num Lock, Caps Lock etc, No macros, No storage for USB adapter...
Bottom line The fact that this keyboard is 100% solar powered and that it's generally well-designed earns the K750 a five-star rating, even if there's still room for improvement. We'll leave you to decide what's more important: solar power or backlighting...
100%
itreviews.com
Updated:
2011-07-31 05:37:24
It's not often that world of keyboards witnesses a new invention - but the Logitech Wireless Solar Keyboard K750's name rather gives its secret away. And while the unit is solar-powered, it rather handily doesn't need a lot of direct sunlight. Just as...
Bottom line The K750 carries enough charge to make an American football team jealous, and boasts a pleasant, quiet typing action. It's a compact device with a very thin profile, making it handy and portable. The price may give some pause for thought - but take int...
0%
digitalone.com.sg
Updated:
2011-07-31 05:37:29
About the only thing you have to worry is that the design of the keyboard which is not ergonomic. If you can live with that, the Logitech K750 is one of the more innovative keyboard to hit the market recently.
Good Solar powered; cool widget; thin profile; 128bit AES encryption...
Bad Nonergonomic design.
70%
computeractive.co.uk
Updated:
2011-10-09 02:28:32
Having a wirleless keyboard is conventient, but eventually their batteries run out and need to be replaced.Logitech's ingenious answer to this problem is to give its K750 keyboard solar panels that charge the batteries under light.The slim keyboard has...
Bottom line A little expensive for a keyboard but this sturdy, high-quality model is a good choice and won't require new batteries...
80%
macworld.co.uk
Updated:
2012-05-04 01:11:36
If you're a long time user of Apple's desktop computers you've hopefully noticed that as screen sizes have increased, keyboards have got smaller. Logitech offers an alternative to Apple's shrinking keyboards with the ample Wireless Solar Keyboard K750...
Good Sleek, comfortable and responsive keyboard, plenty of room for bigger hands, simple set-up, worthy green credentials, cordless, ability to add a Logitech mouse that uses the same receiver, choice of black or white design, includes cleaning cloth.
Bad Larger size keyboard may be an issue for some, especially those short on space, some charging issues reported from users, no indicator light for keyboard Caps Lock, flimsy feet aren't ideal, small dongle could be misplaced.
80%
macworld.com.au
Updated:
2012-05-06 01:06:58
If you’re a long time user of Apple’s desktop computers you’ve hopefully noticed that as screen sizes have increased, keyboards have got smaller. offers an alternative to Apple’s shrinking keyboards with the ample . Nicely sized, the K750 is 49cms wid...
Bottom line Available in smart and stylish black or white finish, the Wireless Solar Keyboard K750 from Logitech is one man-sized option that doesn’t forsake beauty for brawn. The comfortable and responsive keyboard also makes the K750 an excellent choice for anyo...
80%
techsmart.co.za
Updated:
2014-03-20 04:47:50
Wireless keyboards have rid us of a dependence on annoying keyboard cords, but carry a mild irritation themselves, that being having to purchase- or recharge batteries. TechSmart got the chance to run our fingers across Logitech’s Wireless Solar Keyboa...
0%
tomshardware.co.uk
Updated:
2015-04-29 09:42:04
Welcome to Part 2 of Tom's Hardware's 2010 Holiday Gift Guide. This second installment is geared toward the folks who want to buy components that stand alone as respectable gifts--call them the add-ons to go with the complete machines we built last wee...
0%
digitalmediaandit.com
Updated:
2015-06-14 03:53:36
The Thinnest…Slimmest…Sleekest…Sexiest keyboard I have ever had the pleasure of using…and with Looks to match Angelina Jolie…!!! yes, that's right, I can only be talking about Logitech's Solar Powered K750 Keyboard…!!! No more Batteries…Cordless…and…Solar...
60%
gadgetexplained.com
Updated:
2016-10-31 04:08:07
The Logitech Wireless Solar Keyboard K750 is a very exciting keyboard indeed The 'K750 Solar Keyboard' by Logitech is an ultra thin , yet durable solar powered keyboard that can be charged with both sunlight and artificial light. In fact, th...
Bottom line The Logitech Wireless Solar Keyboard K750 (~£70/$106) is a smart and practical keyboard which really gives wired and wireless keyboards a run for their money! The 'K750 Solar Keyboard' can sync with multiple Logitech wireless peripherals, freeing up USB p...
0%
HEXUS.net
Updated:
2016-11-24 11:35:08
I can't recall the last time I used a wired keyboard, and thinking about it, I don't believe I could ever go back. I've become accustomed to being free from the confines of the desk, and wireless connectivity sits near the top of my list of must-have k...
70%
tbreak.ae
Updated:
2016-11-24 11:35:08
I love wireless. If you saw my office and home desk, you better hoped that I did. It’s a tangled mess of wires, more wires and, as I believe so, cobwebs. But there is a reason why I still prefer to use it the good old way – dead batteries. In my line o...
Good excellent build quality, great style, comfortable, thin, solar powered, full charge runs upto 3 months...
Bad no LED for Num Lock and Caps Lock keys, short left Shift key, slightly expensive...
80%
hardwarezone.com.ph
Updated:
2016-11-24 11:35:08
Solar-powered products aren't a novelty. Implementing the technology, however, requires some thorough thinking to ensure some practical usage out of it. The Logitech K750 wireless solar keyboard is a fine example of putting this eco-friendly technology to...
Bottom line In the long run, the promise of a keyboard that's perpetually charged by solar power should provide a considerable amount in cost savings, even at its asking price of S$129. With a three year local warranty tagged to the Logitech K750 wireless solar keybo...
0%
thestar.com.my
Updated:
2016-11-24 11:35:08
Almost any form of light source is enough to power the Logitech K750 wireless keyboard. JUST when you thought nothing new and exciting can be added to a keyboard, Logitech introduces the K750. What's special about this wireless keyboard is that it c...
Good Solar powered; cool widget; thin profile; 128-bit AES encryption.
Bad Nonergonomic design.
Bottom line It doesn't get more hassle-free than with the Logitech K750. You don't have to worry about wires and won't be caught unaware by the battery going dead with the K750. About the only thing you have to worry is that the design of the keyboard which is no...
70%
appletell.com
Updated:
2011-07-31 05:36:56
In summary, I quite like this keyboard, and would even if it didn’t have the solar power feature, but that’s icing on the proverbial cake. It’s not perfect—lack of dedicated Mac support and keymapping being an obvious shortcoming, although in m...
80%
HEXUS.net
Updated:
2011-07-31 05:36:57
I can't recall the last time I used a wired keyboard, and thinking about it, I don't believe I could ever go back. I've become accustomed to being free from the confines of the desk, and wireless connectivity sits near the top of my list of must-have k...
70%
notebookcheck.net
Updated:
2011-07-31 05:37:00
The keyboard comes in a flat cardboard box. After removing it from the labeled packaging, we took out a second, non-labeled cardboard packaging. This contains the keyboard itself as well as the spartan accessories. The additional utensils include a so-cal...
Bottom line The Logitech Solar Wireless Keyboard K750 proves itself to be a resource-saving premium alternative in the army of wireless keyboards. Contrary to the norm, the Logitech doesn't require the use of two or more AAA-chargeable batteries or batteries, but rat...
0%
tbreak.com
Updated:
2011-07-31 05:37:02
I love wireless. If you saw my office and home desk, you better hoped that I did. It’s a tangled mess of wires, more wires and, as I believe so, cobwebs. But there is a reason why I still prefer to use it the good old way – dead batteries. In my line o...
Good excellent build quality, great style, comfortable, thin, solar powered, full charge runs upto 3 months...
Bad no LED for Num Lock and Caps Lock keys, short left Shift key, slightly expensive...
80%
skatter.com
Updated:
2011-07-31 05:37:05
Wireless keyboards might be all the rage, but just about every model has one major flaw: running out of power. Having to look for a pair of freshly charged batteries while trying to meet a deadline or hand in a term paper is not fun. While some manufac...
Bottom line As someone who works on a computer for a living, this keyboard is a godsend. Even casual users will appreciate not having to worry about replacing batteries each time their keyboard runs out of power. The hassle-free configuration is a major plus espec...
0%
computershopper.com
Updated:
2011-07-31 05:37:08
The Chinese-food container full of dead AA cells on our desk attests to it: We have a love/hate relationship with wireless keyboards. We like the no-cables aesthetic, of course, but we cringe every time we have to swap in a new set of Durace...
Good Wireless, yet requires no batteries, Well-spaced Chiclet keys, Single receiver works with several devices...
Bad Shallow profile not to everyone's taste, No wrist rest or backlighting...
Bottom line This true no-maintenance keyboard eliminates the need for batteries. Because it's thin and flat, it's best for users who prefer a quiet, laptop-style typing experience...
78%
pcworld.in
Updated:
2011-07-31 05:37:10
There are various choices when it comes to wireless keyboards and most of them come with rechargeable batteries that last a couple of weeks (depending on your usage) and always require a recharge or a new set of batteries. But Logitech has tackled this...
Good Stellar battery life, Compact and sleek design, Quiet to type on, Unifying receiver...
Bad Flimsy stands and glossy finish, Overpriced...
Bottom line The Logitech Wireless Solar Keyboard is a sleek and compact keyboard that is powered by sunlight or an indoor light. It is a chiclet style keyboard with different functional keys. The wireless keyboard comes with a unifying receiver which essentially...
70%
Digitaltrends.com
Updated:
2011-07-31 05:37:12
When you have companies slapping solar cells on everything from cell phones to backpacks so they can tie on recycled-cardboard tags with hemp cord, call them green, and charge twice the price, it’s easy to get jaded and dismiss solar gadgets as gimmic...
Good Conveniently solar powered, Solid wireless connectivity, Dead simple setup, Useful solar app, Quiet and solid feeling, Surprisingly affordable...
Bad Shallow Chiclet design, Glossy chassis shows smudges, dust, No indicator lights for caps lock, etc.
Bottom line Forget any notion of “going green” or saving the planet with a solar-powered keyboard, the Logitech K750 sells itself with convenience alone...
80%
maclife.com
Updated:
2011-07-31 05:37:14
Vampires, vampire wannabes, and anyone else who shuns the light -- this slick new keyboard is not for you. Not only does Logitech’s Wireless Solar Keyboard eliminate cord clutter, but it also eliminates the need to buy batteries in bulk, drawing its j...
Good Extremely comfortable to use. Never requires batteries. Has a full number pad.
Bad Windows-centric. Shiny finish gets dirty easily. No Caps Lock indicator.
Bottom line Sure, it’s not made for Macs, but Logitech’s solar keyboard is one of the most comfortable and economical input devices we’ve ever used. Product Logitech Wireless Solar Keyboard K750 Company Logitech Contact logitech.com Price $79.99 Requirements...
90%
wired.com
Updated:
2011-07-31 05:37:17
Everything about Logitech’s new solar-powered keyboard screams “green” — except maybe its black and white case. Constructed of PVC-free plastic, packed in recyclable packaging with no included paper manual, and using only available light to power itsel...
Good Bottom photo courtesy of Logitech, See Also, Solar Vox, a Portable SunPowered Charging Station, SolarPowered iPhone Battery Case: Apple Approves, SolarPowered Camera Strap Keeps You Shooting, 'World's Only' SolarPowered LightBulb, Logitech Google TV Bo...
Bad While flat slab design looks cool, typing on it may be uncomfortable for some (kickstand legs help). Keeping with the “green” theme, there's no paper manual and the setup info on the box is minimal. Software downloads are Windowsonly...
80%
applelinks.com
Updated:
2011-07-31 05:37:21
Logitech's Wireless Solar Keyboard K750 is powered by light - indoors or out, which makes it "green" I guess, but there are plenty of reasons to like it. Certainly not getting caught with dead batteries and no replacements conveniently at hand is an...
0%
about.com
Updated:
2011-07-31 05:37:24
The Logitech Wireless Solar Keyboard K750 solves the ultimate issue facing wireless keyboards -- battery power. No matter how many on/off switches or rechargeable batteries you cram into a keyboard, you’re eventually going to have that day when you sit...
80%
hardwarezone.com.sg
Updated:
2011-07-31 05:37:27
Solar-powered products aren't a novelty. Implementing the technology, however, requires some thorough thinking to ensure some practical usage out of it. The Logitech K750 wireless solar keyboard is a fine example of putting this eco-friendly technology...
Bottom line In the long run, the promise of a keyboard that's perpetually charged by solar power should provide a considerable amount in cost savings, even at its asking price of S$129. With a three year local warranty tagged to the Logitech K750 wireless solar ke...
0%
star-techcentral.com
Updated:
2011-07-31 05:37:29
Almost any form of light source is enough to power the Logitech K750 wireless keyboard. JUST when you thought nothing new and exciting can be added to a keyboard, Logitech introduces the K750. What's special about this wireless keyboard is that it c...
Good Solar powered; cool widget; thin profile; 128-bit AES encryption.
Bad Nonergonomic design.
Bottom line It doesn't get more hassle-free than with the Logitech K750. You don't have to worry about wires and won't be caught unaware by the battery going dead with the K750. About the only thing you have to worry is that the design of the keyboard which is no...
70%
the-gadgeteer.com
Updated:
2011-07-31 05:37:32
I love all things wireless, except when it comes to keeping them powered up. For some reason, I’ve never latched onto the idea of wireless input devices, like mice and keyboards. I was always worried that I’d run out of battery juice at the worst pos...
Good Solar rechargeable keyboard means it's always got a charge (even indoors). Top mounted on/off switch and check light are nice touches. Very sleek. Logitech Solar App (Windows only) only required if you want to geek out on your charge status.
Bad No on-keyboard caps lock indicator. Although the K750 works on a Mac, I wish they made a Mac-specific version.
0%
gadgetreview.com
Updated:
2011-07-31 05:37:35
Pros:Never needs batteries, can be recharged by sunlight or artificial light Thin (1/3-inch) and easy to move or carry Concave keys make typing more comfortable Officially only supports Windows but also works with Mac OS X Cons:Can’t adjust the angle o...
Good Never needs batteries, can be recharged by sunlight or artificial light, Thin (1/3inch) and easy to move or carry, Concave keys make typing more comfortable, Officially only supports Windows but also works with Mac OS X...
Bad Can’t adjust the angle of the keyboard, Lacks special context menu button found on most Windows keyboards, Flimsy plastic legs prop up the keyboard...
90%
electronista.com
Updated:
2011-07-31 05:37:37
Logitech's K750 attempts to solve one the most basic frustrations with wireless keyboards: having to buy and charge batteries. The unit has two solar strips built in, which Logitech claims are sensitive enough to keep the keyboard running off of artifi...
Good Indefinite battery life, Quick, automatic setup, Very quiet keys, Attractive design...
Bad Relatively delicate construction, Missing keys, comfort of fullsized ergonomic keyboards, More expensive than some competing compacts.
Bottom line For obvious reasons, perhaps, it's difficult to do a definitive review of the K750. In theory, it could take years before drain might even start to take a toll. In the short term though, the keyboard appears to deliver on the promise of a wireless mode...
80%
gadgetnutz.com
Updated:
2011-08-03 05:29:48
Wireless devices continue to increase in popularity, and why not? They use fewer materials, so even non-RoHS (Restriction of Hazardous Substances) compliant devices are friendlier to the environment. And they are the ultimate solution to finding the ri...
Good It’s a fullsized keyboard with all the standard keys. It has a nice, streamlined look and feel, very portable. No need to change batteries for years at a time, if you have adequate indoor lighting. It can charge the backup batteries even when turned off, when properly illuminated, Compatible with their other Unifying wireless products, so you only need one USB port and one thumbnailsized receive...
Bad I have an old keyboard by another manufacturer that gets something spilled on it at least once a year. I take it apart, clean and dry the plastic films that make up the switch matrix, and I’m back in business again. I wouldn’t want to try that experiment with this one, and I see no easy way to take it apart anyway.
0%
mashable.com
Updated:
2011-08-14 20:56:26
That said, if you’re not a heavy typer and you’re just looking for a nice looking keyboard to sit on your desk that never needs batteries, you could do a lot worse than the K750. The rest of you should wait until the next version, when...
0%
itp.net
Updated:
2011-08-21 12:42:38
The problem with wireless peripherals is that they run out of charge and, in most cases, it's always at the most inopportune time. With the Wireless Solar Keyboard K750 however, Logitech says you won't have to worry about that ever happening. Logitech...
Bottom line A green peripheral that just works but considering its steep price, it’s not a keyboard for the masses...
80%
pcmag.com
Updated:
2011-10-09 02:28:32
The main selling point of Logitech Wireless Solar Keyboard K750's ($79.99 direct) is the fact that—as its name indicates—it's solar powered. Through the solar panels located on top of the keyboard, it perpetually draws power from ambient light—inside t...
Good Powered by light, so no batteries required, Slim form factor, Wireless USB dongle requires no driver installation, Configuration software is available for tinkerers, Unifying technology allows you to connect several other Logitech devices to one USB receiver, Lovely design...
Bad Glossy frame attracts fingerprints and smudge marks, Scissor-style chiclet keys and low-profile design don?t make for a sound ergonomic keyboard...
Bottom line The Logitech Wireless Solar Keyboard K750 has a sleek aesthetic, and features solar panels that perpetually draw in light to power the keyboard...
80%
pcworld.com_techhive.com
Updated:
2013-10-18 01:15:42
You don't need to be a neat freak to hate having wires snaking all over your desk, especially if you're a laptop user who wants to get up and go without first untangling a rat's nest of cables. It's bad enough that you have to unplug your monitor and powe...
Good Draws power from any light, Included app shows details about power collecting and status, Large touchpad stays out of the way, The touchpad's touch gestures are useful, Mouse is comfortable to hold and use for long periods of time, All devices work off on...
Bad Solar panels dominate the top of the keyboard, Loud keys, Touchpad is overly sensitive to accidental touches, Lies flat and can't sit at an angle, Separate number pad is easy to misplace, Typing ergonomically can involve a difficult learning curve...
Bottom line We love the fact that we don't have to scrounge for batteries and can use light to power the K750, but its loud keys keep it from being perfect...
80%
consumersearch.com
Updated:
2014-07-03 02:55:56
But review sites say this unusual piece of hardware is no gimmick; not only does the solar power feature work well, it makes it possible for this keyboard to be knife-thin, relatively light, and free of batteries that need replacement. They praise the lon...
Good Solar collector works even in low light, Ecofriendly construction and packaging, Sleek design, Unifying receiver works with other Logitech products...
Bad Not ergonomic, No wrist rest, Glossy finish attracts fingerprints...
0%
decryptedtech.com
Updated:
2014-09-26 01:54:16
You know there is nothing like a good keyboard; whether it is for work or for play you really cannot beat having a good keyboard under your fingers if you spend a lot of time sitting in front of a computer screen (or two). So when my favorite Bluetooth ke...
Bottom line I have absolutely no buyer's remorse over this purchase. It is one of the better keyboards that I have picked up. I normally am very picky about my keyboards and mice I have had more than a few that I have bought only to give away or just put out in the g...
0%
makeuseof.com
Updated:
2015-01-02 03:08:55
Wireless keyboards and mice have been historically undervalued because of unreliability in their wireless communications and constant need for replacement batteries. However, that was many years ago. Since then, wireless keyboards and mice have become muc...
0%
Brand Image Product code Product Stock Price from
Logitech MK850 Performance Wireless Keyboard and Mouse Combo Logitech MK850 Performance Wireless Keyboard and Mouse Combo
(show image)
920-008224 MK850 Performance Wireless Keyboard and Mouse Combo 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G213 Prodigy Gaming Keyboard
(show image)
920-008091 G213 Prodigy Gaming Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G910 Orion Spectrum RGB Mechanical Gaming Keyboard
(show image)
920-008017 G910 Orion Spectrum RGB Mechanical Gaming Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K780 Multi-Device Wireless Keyboard Logitech K780 Multi-Device Wireless Keyboard
(show image)
920-008041 K780 Multi-Device Wireless Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G810 keyboard Gaming USB QWERTY UK English Black Logitech G810 keyboard Gaming USB QWERTY UK English Black
(show image)
920-007744 G810 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K380 Multi-Device Bluetooth Keyboard Logitech K380 Multi-Device Bluetooth Keyboard
(show image)
920-007581 K380 Multi-Device Bluetooth Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K380 Multi-Device Bluetooth Keyboard Logitech K380 Multi-Device Bluetooth Keyboard
(show image)
920-007580 K380 Multi-Device Bluetooth Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Logitech K830 keyboard Home RF Wireless + Bluetooth QWERTY UK English Black Logitech K830 keyboard Home RF Wireless + Bluetooth QWERTY UK English Black
(show image)
920-006091 K830 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 9 distributor(s)
Portugal 2 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
Österreich 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
Czech Republic 1 distributor(s)
Disclaimer Logitech Wireless Solar Keyboard K750:
Disclaimer

©2021 Logitech. Logitech, the Logitech logo and other Logitech marks are owned by Logitech and may be registered.