location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDisplay E243d computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDisplay
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E243d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1TJ76AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781822370 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144399
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 15:17:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2021
Product end of life date
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteDisplay E243d computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 60.45cm (23.8") Full HD 1920 x 1080 IPS
  • - 7ms, 16:9, 250cd/m², 1000:1
  • - USB, VGA, HDMI, DisplayPort
Warranty: 5 years next business day onsite support
Long product name HP EliteDisplay E243d computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Silver :
The long product name of HP EliteDisplay E243d computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

60.45cm (23.8") Full HD 1920 x 1080 IPS, 16:9, 250cd/m², 7ms, 178°/178°, 1000:1
More>>>
HP EliteDisplay E243d computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Silver:
The official description of HP EliteDisplay E243d computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Immediate expansion
Save time by leaving your USB devices connected to one of the 4 USB 3.0 ports, and access your network through the RJ-45. Maintain legacy compatibility with VGA, HDMI, and DisplayPort™ out ports.

Find your comfort zone
Work comfortably with adjustable tilt, height, and swivel settings. Use pivot rotation to conveniently customize portrait or landscape views.

Pair with your PC
Do even more with an easy clean desk solution. Attach your HP EliteDesk Mini Desktop PC directly behind the display and power it through the USB-C™ connection.

Divide and conquer
Design the screen for how you work with HP Display Assistant software, which enables screen partitioning and helps deter theft by dimming a display that’s disconnected without approval.

Click or call for support
Rest assured that your IT investment is supported by a three-year standard limited warranty.

Short summary description HP EliteDisplay E243d computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Silver:
This short summary of the HP EliteDisplay E243d computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDisplay E243d, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 7 ms, Silver

Long summary description HP EliteDisplay E243d computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Silver:
This is an auto-generated long summary of HP EliteDisplay E243d computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Silver based on the first three specs of the first five spec groups.

HP EliteDisplay E243d. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Silver

Click or call for support

Rest assured that your IT investment is supported by a three-year standard limited warranty.

Divide and conquer

Design the screen for how you work with HP Display Assistant software, which enables screen partitioning and helps deter theft by dimming a display that’s disconnected without approval.

Pair with your PC

Do even more with an easy clean desk solution. Attach your HP EliteDesk Mini Desktop PC directly behind the display and power it through the USB-C™ connection. [6,7]

Find your comfort zone
Find your comfort zone

Work comfortably with adjustable tilt, height, and swivel settings. Use pivot rotation to conveniently customize portrait or landscape views.

Immediate expansion

Save time by leaving your USB devices connected to one of the 4 USB 3.0 ports, and access your network through the RJ-45. Maintain legacy compatibility with VGA, HDMI, and DisplayPort™ out ports.

The story is currently unavailable. Please, contact us.
Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
7 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.274 x 0.274 mm
Colour gamut standard
NTSC
Colour gamut
72%
3D
No
Performance
HP segment
Business
Multimedia
Built-in camera *
Yes
Built-in microphone
Yes
Design
Market positioning *
Home
Product colour *
Silver
Country of origin
China
Certification
Australian-New Zealand MEPS; BSMI; BSMI AS/NZS 3548 Class B; CB; CCC; CE; cTUVus; EAC; FCC; ICES; ISO 9241-307; KC; KCC; Microsoft WHQL Certification (Windows 10, Windows 8.1 and Windows 7); NOM; PSB; SmartWay Transport Partnership (NA); TUV-S; UL; VCCI; Vietnam MEPS; WEEE; ISC; Low blue light; China Energy Label (CEL) Grade 3
Ports & interfaces
Built-in USB hub *
Yes
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Audio input
Yes
Headphone out *
Yes
Headphone outputs
1
Ports & interfaces
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
15 cm
Pivot
Yes
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 23°
Plug and Play
Yes
Power
Energy efficiency class (SDR) *
F
Energy consumption (SDR) per 1000 hours *
22 kWh
Power consumption (typical) *
38 W
Power consumption (standby) *
0.5 W
Power consumption (max)
155 W
AC input voltage
100 - 240 V
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
380366
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Packaging content
Cables included
AC, HDMI, USB, USB Type-C
Weight & dimensions
Width (with stand)
538.8 mm
Depth (with stand)
205 mm
Height (with stand)
463 mm
Weight (with stand)
6.2 kg
Width (without stand)
538.8 mm
Depth (without stand)
45.4 mm
Height (without stand)
321.9 mm
Packaging data
Package width
620 mm
Package depth
400 mm
Package height
273 mm
Package weight
9.72 kg
Sustainability
Sustainable technologies and materials
Arsenic-free display glass; Low halogen; Mercury-free display backlights
Other features
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 23:27:57
Uk has collected 9 expert reviews for HP EliteDisplay E243d computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Silver and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
itpro.co.uk
Updated:
2019-12-01 23:27:57
When HP describes a monitor as a docking monitor, it isn't joking. It has packed this display with everything you would normally associate with a docking station, with the idea being that all you need to do is plug in your laptop using the supplied USB-C...
Good Plenty of built-in ports, Good display quality, Generous warranty...
Bad Small screen size, Wires can get messy, No integrated speakers...
Bottom line A reassuringly safe buy for businesses, the HP EliteDisplay E243d is ideally suited to companies who want to enable agile working, as the all-in-one connection capabilities of USB-C make it a natural fit for hot-desking...
80%
HEXUS.net
Updated:
2019-12-01 23:27:57
Remember how awkward it used to be connecting a laptop to an external display? Each device would typically need a power brick, you'd have to fasten a DVI cable on both ends, a 3.5mm audio cable was necessary if you wanted sound, you may as well add an Eth...
Good Single-cable docking is a joy, Laptop charges during use, Plenty of USB ports, Integrated webcam, Stylish design...
Bad Panel not as Elite as the name suggests, No internal speakers, Pricey at £380...
Bottom line HP's EliteDisplay E243d is one of the most interesting monitors we've tested in recent months. Armed with docking capabilities, the 23.8in screen is intended to serve as an instant workspace for laptop users wanting to enhance productivity.Attached vi...
0%
expertreviews.co.uk
Updated:
2019-12-01 23:27:57
The end result was a fully networked system with no need for me to plug in a power cord to keep my laptop going. HP supplies a meaty external power brick, which means the display can deliver up to 65W of power. That’s enough for most laptops that use USB...
Good Reasonably priced, Pop-up webcam, Well-suited for office use...
Bad Messy setup if wireless accessories aren't used, No built-in speaker, Screen size is frustratingly small...
Bottom line It goes without saying that HP is targeting businesses with this docking monitor, so a price of £259 exc VAT – considering that HP's own docking stations tend to cost over £100 – is surprisingly reasonable. Buy them in bigger batches and that price should...
80%