location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook 11A G8 EE AMD A4 A4-9120C 29.5 cm (11.6") HD 4 GB DDR4-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
11a
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11A G8 EE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9VZ19EA#ABH-NOB
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7514
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 10:23:03
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2021
Product end of life date
Bullet Points HP Chromebook 11A G8 EE AMD A4 A4-9120C 29.5 cm (11.6") HD 4 GB DDR4-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD A4-9120C (1.6 GHz base clock, up to 2.4 GHz max boost clock, 1 MB L2 cache, 2 cores)
  • - ChromeOS™
  • - 29.5 cm (11.6") diagonal, HD (1366 x 768), anti-glare, 220 nits, 45% NTSC
  • - AMD Radeon™ R4 Graphics
  • - 4 GB memory; 16 GB eMMC storage
Warranty: 1 year standard parts and labor limited warranty (1-1-0), depending on country (upgrades available). 1 year limited warranty on primary battery.
Long product name HP Chromebook 11A G8 EE AMD A4 A4-9120C 29.5 cm (11.6") HD 4 GB DDR4-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black :
The long product name of HP Chromebook 11A G8 EE AMD A4 A4-9120C 29.5 cm (11.6") HD 4 GB DDR4-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Chromebook 11A G8 EE, 11.6", ChromeOS™, AMD A4, 4GB RAM, 16GB eMMC, HD
More>>>
HP Chromebook 11A G8 EE AMD A4 A4-9120C 29.5 cm (11.6") HD 4 GB DDR4-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black:
The official description of HP Chromebook 11A G8 EE AMD A4 A4-9120C 29.5 cm (11.6") HD 4 GB DDR4-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Chromebook built for schools and designed for learning
Help students reach their potential with cloud-first[1] learning on the durable HP Chromebook 11A G8 EE that keeps pace with active student lifestyles while the fast-booting ChromeOS makes IT management easy.

Short summary description HP Chromebook 11A G8 EE AMD A4 A4-9120C 29.5 cm (11.6") HD 4 GB DDR4-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black:
This short summary of the HP Chromebook 11A G8 EE AMD A4 A4-9120C 29.5 cm (11.6") HD 4 GB DDR4-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Chromebook 11A G8 EE, AMD A4, 1.6 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 16 GB

Long summary description HP Chromebook 11A G8 EE AMD A4 A4-9120C 29.5 cm (11.6") HD 4 GB DDR4-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black:
This is an auto-generated long summary of HP Chromebook 11A G8 EE AMD A4 A4-9120C 29.5 cm (11.6") HD 4 GB DDR4-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black based on the first three specs of the first five spec groups.

HP Chromebook 11A G8 EE. Product type: Chromebook, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-9120C, Processor frequency: 1.6 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 16 GB, Storage media: eMMC. On-board graphics card model: AMD Radeon R4. Operating system installed: ChromeOS. Product colour: Black

Design
Product type *
Chromebook
Product colour *
Black
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
29.5 cm (11.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
Panel type
SVA
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
220 cd/m²
Display diagonal (metric)
29.5 cm
RGB colour space
NTSC
Colour gamut
45%
Processor
Processor manufacturer *
AMD
Processor family *
AMD A4
Processor model *
A4-9120C
Processor cores
2
Processor threads
2
Processor boost frequency
2.4 GHz
Processor frequency *
1.6 GHz
Processor cache
1 MB
Processor cache type
L2
Processor lithography
28 nm
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
1866 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
4 GB
ECC
No
Storage
Total storage capacity *
16 GB
Storage media *
eMMC
Flash memory
16 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
AMD Radeon R4
On-board graphics card base frequency
600 MHz
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
2x2
WLAN controller manufacturer
Realtek
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
Combo headphone/mic port
Yes
Keyboard
Keyboard special features
Pick and spill resistant
Pointing device
Touchpad
Keyboard layout
QWERTY
Numeric keypad *
No
Island-style keyboard
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
ChromeOS
Brand-specific features
HP speaker type
HP Dual Speakers
HP front camera
HP Webcam
HP segment
Business
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
2
Battery capacity *
47 Wh
Power
AC adapter power
45 W
Weight & dimensions
Width
295 mm
Depth
205.3 mm
Height
18.8 mm
Weight *
1.37 kg
Packaging data
Package width
67 mm
Package depth
435 mm
Package height
260 mm
Logistics data
Harmonized System (HS) code
8471300000
Disclaimer HP Chromebook 11A G8 EE AMD A4 A4-9120C 29.5 cm (11.6") HD 4 GB DDR4-SDRAM 16 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Black:
Disclaimer

[1] Internet access required and sold separately. Some apps may require purchase.

Technical specification disclaimers
Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
Processor speed denotes maximum performance mode; processors will run at lower speeds in battery optimization mode.
AMD Max Boost Clock performance varies depending on hardware, software and overall system configuration.
For storage drives, GB = 1 billion bytes. Actual formatted capacity is less. Up to 8.1 GB is not user available.
Google Drive offer is tied to this device and is non-transferable. Not available with Chrome Enterprise Upgrade enrollment. If this device is returned, the extra storage will be revoked. In order to redeem this offer, you will need to be on Chrome OS™ 23 or later. Internet access is required and not included. Additional information about storage plan refunds, renewals, cancellations and expiration is available at the Google website: https://support.google.com/chromebook/answer/2703646?hl=en
Max Boost clock frequency performance varies depending on hardware, software and overall system configuration.
HD content required to view HD images.
Resolutions are dependent upon monitor capability, and resolution and color depth settings.
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
HP Classroom Manager is sold separately. Control and device locking from the teacher’s desktop requires purchase of HP Classroom Manager.
Chrome Enterprise Upgrade and Chrome Education Upgrade are sold separately and require one-time setup, subscription, Google Admin Console, and your organization’s domain. Please see https://support.google.com/a/answer/60216.
Security lock is sold separately.
Testing conducted by HP using Google Chrome OS power_LoadTest. Battery life will vary and the maximum capacity of the battery will naturally decrease with time and usage and battery optimization activation. See http://www.chromium.org/chromium-os/testing/power-testing for test details.
Up to 10 hours of battery life is for non-touch display.
Recharges up to 90% within 90 minutes when the system is off or in standby mode when used with the power adapter provided with the notebook. After charging has reached 90% capacity, charging speed will return to normal. Charging time may vary +/-10% due to System tolerance.
Availability may vary by country.
HP Care Packs are sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
Actual battery Watt-hours (Wh) will vary from design capacity. Battery capacity will naturally decrease with shelf life, time, usage, environment, temperature, system configuration, loaded apps, features, power management settings and other factors.