location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Internal Drive SPD2411BD/00

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Internal Drive SPD2411BD/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPD2411BD/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581327682
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134129
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:49:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Internal Drive SPD2411BD/00
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DVD
  • - 18x
  • - ReWriter
Long product name Philips Internal Drive SPD2411BD/00 :
The long product name of Philips Internal Drive SPD2411BD/00. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVD, RAM and CD in One. The name to trust for reliability and compatibility. DVD 18x ReWriter.
More>>>
Philips Internal Drive SPD2411BD/00:
The official description of Philips Internal Drive SPD2411BD/00 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Philips internal DVD RW drive reads and writes all DVD, dual layer and CD formats. It's easy to install even for inexperienced users. And coming from co-inventor of Blu-ray, DVD and CD optical media, you can be sure it's ultra reliable.
- Witness the latest technology
- Superior Performance
- Extreme Reliability and Robustness
- Convenience

Short summary description Philips Internal Drive SPD2411BD/00:
This short summary of the Philips Internal Drive SPD2411BD/00 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Internal Drive SPD2411BD/00, IDE/ATA, 2 MB, 25 W, 48x, 24x, 48x

Long summary description Philips Internal Drive SPD2411BD/00:
This is an auto-generated long summary of Philips Internal Drive SPD2411BD/00 based on the first three specs of the first five spec groups.

Philips Internal Drive SPD2411BD/00. Interface: IDE/ATA, Drive device, buffer size: 2 MB, Power consumption (typical): 25 W. CD write speed: 48x, CD-RW write speed: 24x. CD read speed: 48x. DVD drive average random access time: 160 ms, Access time: 160 ms. Weight: 0.9 g, Package width: 210 mm, Package height: 107 mm

Design
Internal *
Yes
Performance
Interface *
IDE/ATA
Drive device, buffer size
2 MB
Power consumption (typical)
25 W
Writing speed
CD write speed *
48x
CD-RW write speed
24x
Reading speed
CD read speed *
48x
Access time
DVD drive average random access time
160 ms
Access time
160 ms
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Operating temperature (T-T)
5 - 50 °C
Storage temperature (T-T)
-40 - 65 °C
Weight & dimensions
Weight
0.9 g
Package width
210 mm
Package height
107 mm
Packaging content
Bundled software
InCD 4 Nero Burning Rom 6 Nero Vision express 2
Other features
Power requirements
5 - 12V
I/O ports
IDE interface connector Master/Slave select jumper IDE interface (ATAPI)
Dimensions (WxDxH)
146 x 170 x 42 mm
Minimum RAM
128 MB
Minimum processor
Pentium 4 1.3GHz or Higher CPU
Other features
Minimum storage drive space
0.65 GB
Safety
EN60950, EN60825,UL1950
Compatible operating systems
Windows XP, 2000 SP4
12 NC code
908210008313
12NC outer carton
908210005561
Additional accessories
4 mounting screws CD-ROM with software + manual User Manual Quick install guide
Buffer size
2000 KB
EAN/UPC/GTIN
87 10895 97082 2
Ease of use
How to manual, step by step
Gross weight inner carton
1.2 kg
Gross weight of outer carton
2 kg
Minimum storage drive space
650 MB
Package length
26 cm
Quantity inner carton
1 pc(s)
Quantity outer carton
2 pc(s)
Relative humidity
15 - 80%
Easy to install
Plug & Play
Electromagnetic compatibility
EN55022, EMS55024,FCC Part 15
Adapter type
DC 5V/12V
Package weight
0.9 kg
Logistics data
Pallet dimensions (W x D x H)
210 x 260 x 107 mm
Master (outer) case length
270 mm
Master (outer) case height
230 mm
Master (outer) case GTIN (EAN/UPC)
87 10895 97082 2
Master (outer) case width
230 mm
Shipping (inner) case GTIN (EAN/UPC)
87 10895 97082 2
Shipping (inner) case height
10.7 cm
Shipping (inner) case length
21 cm
Shipping (inner) case width
26 cm
Country Distributor
United Kingdom 1 distributor(s)