Philips Internal Drive SPD2410BD/00, EN60950, EN60825,UL1950, IDE/ATA, 2 MB, 25 W, 48x, 24x
Philips Internal Drive SPD2410BD/00. Certification: EN60950, EN60825,UL1950. Interface: IDE/ATA, Drive device, buffer size: 2 MB, Power consumption (typical): 25 W. CD write speed: 48x, CD-RW write speed: 24x. CD read speed: 48x. DVD drive average random access time: 160 ms, Access time: 160 ms