location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P136-000-1-BP DisplayPort to HDMI Adapter Video Converter (M/F), 50 Pack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P136-000-1-BP DisplayPort to HDMI Adapter Video Converter (M/F), 50 Pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P136-000-1-BP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332237651 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95038
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:45:38
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P136-000-1-BP DisplayPort to HDMI Adapter Video Converter (M/F), 50 Pack
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 50-piece bulk pack of P136-000-1 DisplayPort to HDMI adapter converters
  • - Delivers hi-def picture quality at resolutions up to 1920 x 1200 (1080p)
  • - Supports DTS-HD, Dolby TrueHD and 7.1-channel surround sound audio
  • - Compact unit fits easily into pocket, briefcase or laptop bag for use anywhere
  • - Plug-and-play operation with no software required for easy, immediate installation
Warranty: 3-year limited
Long product name Tripp Lite P136-000-1-BP DisplayPort to HDMI Adapter Video Converter (M/F), 50 Pack :
The long product name of Tripp Lite P136-000-1-BP DisplayPort to HDMI Adapter Video Converter (M/F), 50 Pack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DisplayPort to HDMI Adapter Video Converter (M/F), 50 Pack
More>>>
Tripp Lite P136-000-1-BP DisplayPort to HDMI Adapter Video Converter (M/F), 50 Pack:
The official description of Tripp Lite P136-000-1-BP DisplayPort to HDMI Adapter Video Converter (M/F), 50 Pack as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A Smart Solution for Displaying 1080p Video in Business and Digital Signage Applications
This set includes 50 P136-000-1 DisplayPort-to-HDMI passive adapters (M/F). Each adapter allows you to play stereo audio and high-definition video from your DisplayPort computer or laptop to an HDMI television, monitor or projector. This allows you to continue using your existing HDMI display without the time, effort or expense of replacing it with a new DP monitor. These adapters are an easy, inexpensive way to play 1080p video in classrooms, conference rooms, trade shows and other on-the-road presentations.

Ready to Use Right Out of the Package
Ideal for displaying video on a large monitor or digital sign, each fully molded adapter measures just over two inches in length, making it perfect for carrying in your pocket, briefcase, purse or laptop bag for convenient use anywhere. Just connect the male DP end to your computer’s DisplayPort and the female HDMI end to an HDMI cable to begin sharing HD audio/video signals. The plug-and-play adapter requires no software, drivers or external power.

Enjoy Outstanding 1080p Picture Quality on Any HDMI Display
Each P136-000-1 adapter supports video resolutions up to 1920 x 1200, HD resolutions up to 1080p, and DTS-HD, Dolby TrueHD and 7.1-channel surround sound audio.

Passive Adapters Require DisplayPort++ for HDMI Pass Through
Because they are passive adapters, these units require that the connected source device have a DisplayPort++ (DP++) dual-mode port, which allows HDMI signals to pass through. Check your DisplayPort source’s documentation for compatibility.

Short summary description Tripp Lite P136-000-1-BP DisplayPort to HDMI Adapter Video Converter (M/F), 50 Pack:
This short summary of the Tripp Lite P136-000-1-BP DisplayPort to HDMI Adapter Video Converter (M/F), 50 Pack data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P136-000-1-BP DisplayPort to HDMI Adapter Video Converter (M/F), 50 Pack, DisplayPort, HDMI, Black

Long summary description Tripp Lite P136-000-1-BP DisplayPort to HDMI Adapter Video Converter (M/F), 50 Pack:
This is an auto-generated long summary of Tripp Lite P136-000-1-BP DisplayPort to HDMI Adapter Video Converter (M/F), 50 Pack based on the first three specs of the first five spec groups.

Tripp Lite P136-000-1-BP DisplayPort to HDMI Adapter Video Converter (M/F), 50 Pack. Connector 1: DisplayPort, Connector 2: HDMI, Connector contacts plating: Gold. Product colour: Black

Ports & interfaces
Connector 1 *
DisplayPort
Connector 2 *
HDMI
Connector 1 gender
Male
Connector 2 gender
Female
Connector contacts plating
Gold
DisplayPort version
1.1a
Performance
Product colour *
Black
Housing material
Polycarbonate (PC)
Supported video modes
1080p
Maximum resolution
1920 x 1080 pixels
Colour depth
36 bit
Country of origin
China
Plug and Play
Yes
Certification
CE, FCC, REACH
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-10 - 80 °C
Relative humidity
5 - 90%
Weight & dimensions
Weight
40 g
Packaging data
Package width
260.1 mm
Package depth
190 mm
Package height
150.1 mm
Package weight
1.41 kg
Packaging content
Quantity per pack
50 pc(s)
Technical details
Compliance certificates
RoHS
Logistics data
Products per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332237658
Master (outer) case width
400 mm
Master (outer) case length
315 mm
Master (outer) case height
285 mm
Master (outer) case gross weight
7.05 kg
Harmonized System (HS) code
8471.80.1000
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)