location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P134-000-DVI-V2 DisplayPort 1.2 to DVI Compact Adapter Video Converter (M/F)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P134-000-DVI-V2 DisplayPort 1.2 to DVI Compact Adapter Video Converter (M/F)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P134-000-DVI-V2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332187550 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110798
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:42:04
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P134-000-DVI-V2 DisplayPort 1.2 to DVI Compact Adapter Video Converter (M/F)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connect a DVI monitor to a computer with a DisplayPort output
  • - DisplayPort v1.2 to DVI Adapter Converter (DisplayPort-Male to DVI-I Female)
  • - Plug-and-play convenience; no drivers or software needed
  • - This product is a passive adapter and requires that the connected computer has a DP++ (DisplayPort ++) dual-mode mode
Warranty: 3-year limited
Long product name Tripp Lite P134-000-DVI-V2 DisplayPort 1.2 to DVI Compact Adapter Video Converter (M/F) :
The long product name of Tripp Lite P134-000-DVI-V2 DisplayPort 1.2 to DVI Compact Adapter Video Converter (M/F). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DisplayPort 1.2 to DVI Compact Adapter Video Converter (M/F)
More>>>
Tripp Lite P134-000-DVI-V2 DisplayPort 1.2 to DVI Compact Adapter Video Converter (M/F):
The official description of Tripp Lite P134-000-DVI-V2 DisplayPort 1.2 to DVI Compact Adapter Video Converter (M/F) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The P134-000-DVI-V2 DisplayPort v1.2 to DVI Adapter Converter allows you to connect a computer with a DisplayPort connection to a DVI monitor. DisplayPort v1.2 doubles the previous version bandwidth of 8.64 Gbps to 17.28 Gbps in High Bit Rate (HBR2) mode, which allows increased resolutions, higher refresh rates and greater color depth. Fully molded one-piece design ensures longer life. The P134-000-DVI-V2 is a passive adapter and requires that the connected computer has a DP++ (DisplayPort ++) dual-mode port, which allows HDMI and DVI signals to be passed through. Check the documentation for your DisplayPort source for compatibility.

Short summary description Tripp Lite P134-000-DVI-V2 DisplayPort 1.2 to DVI Compact Adapter Video Converter (M/F):
This short summary of the Tripp Lite P134-000-DVI-V2 DisplayPort 1.2 to DVI Compact Adapter Video Converter (M/F) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P134-000-DVI-V2 DisplayPort 1.2 to DVI Compact Adapter Video Converter (M/F), DisplayPort, DVI-I, Black

Long summary description Tripp Lite P134-000-DVI-V2 DisplayPort 1.2 to DVI Compact Adapter Video Converter (M/F):
This is an auto-generated long summary of Tripp Lite P134-000-DVI-V2 DisplayPort 1.2 to DVI Compact Adapter Video Converter (M/F) based on the first three specs of the first five spec groups.

Tripp Lite P134-000-DVI-V2 DisplayPort 1.2 to DVI Compact Adapter Video Converter (M/F). Connector 1: DisplayPort, Connector 2: DVI-I. Product colour: Black

Ports & interfaces
Connector 1 *
DisplayPort
Connector 2 *
DVI-I
Connector 1 gender
Male
Connector 2 gender
Female
Performance
Product colour *
Black
Data transfer rate
17.28 Gbit/s
Maximum resolution
1920 x 1080 pixels
Country of origin
Vietnam
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
38.1 mm
Depth
41.9 mm
Height
20.1 mm
Weight
30 g
Packaging data
Package width
99.1 mm
Packaging data
Package depth
12.7 mm
Package height
149.9 mm
Package weight
30 g
Packaging content
Quantity per pack
1 pc(s)
Technical details
Compliance certificates
RoHS
Logistics data
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332187557
Master (outer) case width
160 mm
Master (outer) case length
25.4 mm
Master (outer) case height
240 mm
Master (outer) case gross weight
260 g
Harmonized System (HS) code
8471.80.1000
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)