location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise MFP M528dn

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Enterprise MFP M528dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1PV64A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545696173 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 440637
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:30:44
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Enterprise MFP M528dn
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Front-facing USB printing; Scan to email; Two-sided printing; Two-sided scanning
  • - Print, copy, scan and optional fax
  • - Print speed up to 52 ppm (black) (HP High Speed)
  • - Up to 1200 x 1200 dpi
Warranty: One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Contact your Contractual Vendor or go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP LaserJet Enterprise MFP M528dn :
The long product name of HP LaserJet Enterprise MFP M528dn. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Enterprise MFP M528dn
More>>>
HP LaserJet Enterprise MFP M528dn:
The official description of HP LaserJet Enterprise MFP M528dn as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Choose an HP LaserJet Enterprise MFP designed to handle business solutions securely and efficiently, and helps conserve energy with HP EcoSmart toner black. Keep up with the demands of growing business with a printer you can rely on.[1]

Dynamic security enabled printer Certain HP printers are intended to work only with cartridges that have a new or reused HP chip or electronic circuitry. These printers use dynamic security measures to block cartridges using a non-HP chip or electronic circuitry. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. Reused HP chips and electronic circuitry enable the use of reused, remanufactured, and refilled cartridges.

Short summary description HP LaserJet Enterprise MFP M528dn:
This short summary of the HP LaserJet Enterprise MFP M528dn data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Enterprise MFP M528dn, Laser, Mono printing, 1200 x 1200 DPI, Colour copying, A4, Black, White

Long summary description HP LaserJet Enterprise MFP M528dn:
This is an auto-generated long summary of HP LaserJet Enterprise MFP M528dn based on the first three specs of the first five spec groups.

HP LaserJet Enterprise MFP M528dn. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Duplex functions: Print, Copy, Scan. Maximum ISO A-series paper size: A4. Product colour: Black, White

The world’s most secure printing[2]

Each printer in your fleet checks its operating code and repairs itself from attacks.
Your printer’s outgoing network connections are inspected to stop suspicious requests and thwart malware.
Memory activity is monitored to continually detect and stop attacks.
Firmware is automatically checked during startup to determine if it’s authentic code – digitally signed by HP.

Low costs, low energy use

Avoid frustrating reprints, wasted supplies, and service calls using Original HP Toner cartridges.
Spend less time replacing toner, and more on business. Choose optional high-yield toner cartridges.[3]
Enhanced energy savings – up to 29% over prior products[1] plus save with Auto-on/Auto-off technology.[4]
This MFP fits in tight places to boost performance in almost any workspace.

A whole fleet at your control

Centralise control of your printing environment with HP Web Jetadmin[5] – and help build business efficiency.
Gain insights into print costs, behaviors, utilization to drive efficiencies with this cloud-based printer.
Set security configuration policies and automatically validate settings for every HP printer in your fleet.[6]
Submit print jobs on the go and securely release them at any HP Roam-enabled office printer, securely.[7]

Printing
Duplex printing mode
Auto
Print resolution black
1200 x 1200 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
43 ppm
Warm-up time
202 s
Time to first page (black, normal)
6 s
N-in-1 print function
Yes
Watermark printing
Yes
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
43 cpm
Time to first copy (black, normal)
6.5 s
Maximum number of copies
9999 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
Book copy function
Yes
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
600 x 600 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, Network folder, USB
Scan speed (colour)
38 ppm
Scan speed (black)
43 ppm
Image formats supported
JPEG, MTIFF, TIFF
Document formats supported
PDF, XPS
Input colour depth
24 bit
Greyscale levels
256
Fax
Faxing *
Mono faxing
Fax resolution (black)
400 x 400 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
500 pages
Auto-redialing
Yes
Fax broadcasting
210 locations
Features
Recommended duty cycle
2000 - 7500 pages per month
Maximum duty cycle *
150000 pages per month
Duplex functions *
Print, Copy, Scan
Digital sender
Yes
Number of print cartridges *
1
Printing colours *
Black
Page description languages
PCL 6, PDF 1.7, PostScript 3
Printer fonts
PostScript, Scalable, TrueType, Windows
All-In-One-multitasking
Yes
Country of origin
Brazil, China, Mexico, Netherlands
Replacement cartridges
HP 89A Black Original LaserJet Toner Cartridge (5,000 pages) CF289A; HP89X High Yield Black Original LaserJet Toner Cartridge (10,000 pages) CF289X; HP89Y Extra High Yield Black Original LaserJet Toner Cartridge (20,000 pages) CF289Y
HP segment
Business
Input & output capacity
Total number of input trays *
2
Total input capacity *
650 sheets
Total output capacity *
250 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
550 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Sheetfed
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
100 sheets
Maximum number of input trays
5
Maximum input capacity
2300 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
212 x 352 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Letterhead, Plain paper, Recycled paper, Rough paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Oficio, 16K
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, C5, C6, DL
Photo paper sizes
10x15 cm
Custom media width
76.2 - 215.9 mm
Custom media length
127 - 355.6 mm
Paper tray media weight
60 - 200 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB
USB port
Yes
USB 2.0 ports quantity
3
Network
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
EAP-PEAP, EAP-TLS, FIPS 140, HTTPS, IPSec, SNMPv3, SSL/TLS
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
3840 MB
Memory slots
1
Internal storage capacity
500 GB
Internal memory *
1780 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (printing)
54 dB
Sound pressure level (scanning)
52 dB
Sound power level (printing)
6.8 dB
Sound power level (standby)
25 dB
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
20.3 cm (8")
Display resolution
1024 x 768 pixels
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
629 W
Power consumption (PowerSave)
0.06 W
Power consumption (printing)
629 W
Power consumption (ready)
28.8 W
Power consumption (sleep)
5.3 W
Power consumption (off)
0.06 W
Energy Star Typical Electricity Consumption (TEC)
0.446 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Auto-On/Auto-Off
Yes
HP GTIN (EAN/UPC) with options
(ABT) 192545079372; (ABY) 192545079389; (ACQ) 192545079396; (B13) 192545079419; (B19) 192545079426; (BAZ) 192545079433
HP GTIN (EAN/UPC)
192545079372, 192545079389, 192545079396, 192545079419, 192545079426, 192545079433
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 8.1, Windows 7, Windows 8
Mac operating systems supported
Mac OS X 10.13 High Sierra, Mac OS X 10.12 Sierra, Mac OS X 10.14 Mojave
Linux operating systems supported
Yes
Other operating systems supported
Android, iOS
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended humidity operating range
30 - 70%
Operating temperature (T-T)
10 - 32.5 °C
Certificates
Certification
CISPR 22:2008 (International) - Class A, CISPR32:2012 (International) - Class A, EN 55032: 2012 (EU) - Class A, EN 61000-3-2: 2014, EN 61000-3-3: 2013, EN 55024: 2010, EMC Directive 2014/30/EU, FCC CFR 47 Part 15 Class A/ICES-003, Issue 6 Class A. Other EMC approvals as required by individual countries.
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Blue Angel, ENERGY STAR, EPEAT Silver
Sustainable technologies and materials
Mercury free
Doesn't contain
Mercury
Carbon footprint
Total carbon footprint (kg of CO2e)
280
Carbon emissions, manufacturing (kg of CO2e)
215
Carbon emissions, logistics (kg of CO2e)
14
Carbon emissions, end-of-life (kg of CO2e)
27
Total carbon emissions, w/o use phase (kg of CO2e)
20
Weight & dimensions
Width
482 mm
Depth
496 mm
Height
497 mm
Weight
21.4 kg
Packaging data
Package width
735 mm
Package depth
592 mm
Package height
613 mm
Package weight
28.6 kg
Packaging content
Cables included
AC
Warranty card
Yes
Quick installation guide
Yes
Logistics data
Harmonized System (HS) code
84433100
Pallet gross weight
196 g
Layers per pallet
3 pc(s)
Products per pallet
6 pc(s)
Technical details
Master (outer) cases per pallet layer
2 pc(s)
Other features
Number of users
15 user(s)
Pallet dimensions (W x D x H)
1200 x 800 x 1973 mm
Recommended system requirements
2 GB available hard disk space, Internet connection, USB port, Internet browser.
Acoustic power emissions (ready)
40 dB
Acoustic pressure emissions bystander (ready)
26 dB
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United States 3 distributor(s)
Suomi 2 distributor(s)
Australia 4 distributor(s)
Switzerland 1 distributor(s)
México 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Danmark 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP LaserJet Enterprise MFP M528dn:
Disclaimer

[1] HP calculations based on Energy Star normalised TEC data comparing the HP LaserJet 500 series monochrome printers introduced in spring 2019 HP 89A/X/Y compared to HP 87A/X.
[3] High Yield Black Original LaserJet Toner Cartridges not included, please purchase separately.
[4] HP Auto-On/Auto-Off Technology capabilities are subject to printer and settings.
[5] HP Web Jetadmin is available for download at no additional charge at http://www.hp.com/go/webjetadmin.
[7] To enable HP Roam, some devices may require firmware to be upgraded and an optional accessory to add Bluetooth® Low Energy (BLE) beaconing capabilities. Subscription may be required. For more information, visit http://www.hp.com/go/roam.
Technical specification disclaimers
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 17629. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
HP recommends that the number of pages per month of imaged output be within the stated range for optimum device performance, based on factors including supplies replacement intervals and device life over an extended warranty period.
First Copy Out from Ready and Simplex Copy Speed measured using ISO/IEC 29183, Duplex Copy Speed measured using ISO/IEC 24735, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application and document complexity.
Scan speeds measured from ADF. Actual processing speeds may vary depending on scan resolution, network conditions, computer performance, and application software.
To enable HP Roam, some devices may require firmware to be upgraded and an optional accessory to add Bluetooth® Low Energy (BLE) beaconing capabilities. Subscription may be required. For more information, visit http://www.hp.com/go/roam.
With print cartridges.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Power consumption values typically based on measurement of 115V device.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Energy Star value typically based on measurement of 115V device.
EPEAT® registered where applicable. EPEAT registration varies by country. See http://www.epeat.net for registration status by country.
In box cartridge yields 7,500 black pages based on ISO/IWC 19752 and continuous printing. Actual pages may vary considerably based on images printed and other factors. For more information, visit: http://www.hp.com/go/learnaboutsupplies.
Declared yield value in accordance with ISO/IEC 19752. Actual yields vary considerably based on images printed and other factors. For more information, visit: http://www.hp.com/go/learnaboutsupplies.
Best TEC is not applicable to ES 2.0 TEC. This measurement was made with the printer configuration optimised for energy efficiency. Minimum sleep delay was used, Wi-Fi Direct was disabled and Active I/O - Energy Efficient Ethernet - was used.
Measured using ISO 24734 Feature Test, A5 Landscape Feed. Speed may vary based on content, PC, media orientation, and media type.
HP 89A Black Original LaserJet Toner Cartridge (5,000 pages) CF289A; HP 89X High Yield Black Original LaserJet Toner Cartridge (10,000 pages) CF289X; HP 89Y Extra High Yield Black Original LaserJet Toner Cartridge (20,000 pages) CF289Y.