location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington SD2000P Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SD2000P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K38260NA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896382607 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67149
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:13:42
The date of the most recent change of this product data-sheet in Icecat.
Kensington K38260NA user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Kensington K38260NA user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington SD2000P Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Best For: USB-C devices that support Power Delivery and a Single 4K Monitor
  • - Connection Technology: USB-C Alt Mode
  • - USB-C Power Delivery: Supports USB-C PD 3.0 (60W of laptop charging)
  • - Compatibility: Windows 7 or above, macOS 10.13 or above, Chrome 44 or above, iPad OS 13.4 or above, Android OS 9 or later
  • - of Monitors Supported: 1
  • - Video Ports: 1 x HDMI v1.4 or 1 x DisplayPort v1.2++
  • - Maximum Resolution Supported: Single Monitor: 3840 x 2160 @ 30Hz
  • - Plug & Play installation without the need for drivers or downloads
  • - System Requirements: Host device must support Power Delivery and DisplayPort Alt mode over USB-C
  • - Warranty: 3 Years
  • - Samsung DeX support is available on Kensington’s USB-C docking stations [SD1500*, SD1600P, SD2000P, SD4600P**, SD4610P**, SD4620P** and SD4800P**]. Samsung models supported (S8, S8+, Note 8, S9, S9+, Note 9, S10, S10+) must be running Android OS 9 or later and Samsung OS One UI 1.0 or later. Please note that Samsung DeX only supports one external display at HD+ (1600 × 900), FHD (1920 x 1080) or WQHD (2560 x 1440) with an aspect ratio of 16:9. *charging is not supported on this model **only a single display is supported on this model
  • - Original Apple M1 - While this docking station will work with the original M1 MacBook, only a single video output is supported. For multi-monitor support on your original M1 MacBook, see our Hybrid USB-C DisplayLink docking stations (ex: SD4700P, SD4750P, SD4780P, SD4900P, etc.) or USB-A DisplayLink adapters (DisplayPort K33989, HDMI K33988, DVI-I K33974). NOTE: Newer Apple devices (M1 Max and M1 Pro, etc.) are not impacted and support multiple monitors without issue on Thunderbolt docking stations
  • - Optimized for your Windows 11 docking station needs, including support for Snap Layouts and Snap Groups
Warranty: 3 years
Long product name Kensington SD2000P Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black :
The long product name of Kensington SD2000P Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SD2000P USB-C 5Gbps Single 4K Nano Dock w/ 110W adapter - HDMI or DP - Win/Mac/Chrome
More>>>
Kensington SD2000P Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
The official description of Kensington SD2000P Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Cross-Platform Compatibility

Working with any laptop equipped with USB-C or Thunderbolt 3 and supporting Windows, Mac and Chrome operating systems, the SD2000P allows you to connect with confidence. iPad Pro (2018 or later) running iPad OS 13.4+, and Samsung Galaxy, Note and Tab devices running Android OS 9+ are also supported.

USB-C Connectivity

Allows users to transfer data, video, and audio while providing up to 60W of power delivery* to USB-C enabled laptops using the included 1M USB-C cable for a simple plug and play experience. The setup also provides users with a quick connect and disconnect since it eliminates the need to connect the laptop’s power adapter at the desk. *Supported USB-C devices with PD function only

Versatile 4K Video Connections

Offers output options for HDMI (4K@30Hz) or DP++ (4K@30Hz) to a single external monitor, TV or projector for spectacular true-to-life images**. This versatility allows you to connect with confidence to varying desktop setups. **Host device must support Alt mode over USB-C

3 USB Ports

Extend your productivity capabilities via two USB 3.1 Gen1 ports (up to 5Gbps) with charging up to 5V/1.5A per port***, and one USB-C 3.1 Gen1 port (up to 5Gbps) with power delivery for an external device (5V/3A). ***USB charging is supported at 5V/1.5A per port when the laptop is connected, and at 5V/2.4A per port when the laptop is not connected

Gigabit Ethernet Port

Provides a reliable 1Gbps wired networking connection.

Kensington Security Slot

Allows you to easily implement a cable lock from the #1 brand in physical device security to protect your technology investment from potential thieves.

Zero Footprint Mounting

The dock can be mounted to the back of any 75mm or 100mm VESA compatible external display (mounting plate sold separately - K33959WW), allowing you to keep a tidier desktop.

Free Kensington DockWorks™ Software

Enables the best connection, performance, and security from your Kensington dock.

Enhance your productivity with Samsung DeX

With support for Samsung DeX, Kensington’s USB-C docking stations allow you to do more by having a computer-like experience with your Samsung Galaxy, Note and Tab devices.

A Complete Desktop Experience for iPad Pro (2018 or newer)

Unlock a complete desktop experience with SD2000P and your USB-C based iPad Pro (2018 or newer). With support for Single 4K @ 30Hz to an external monitor, you can extend (or mirror) your display beyond the iPad for applications like Apple TV, iMovie, and Keynote while charging your iPad at rapid speed (15V/3A), achieve Gigabit Ethernet, connect a wired keyboard and mouse and much more.

Ideal for hot-desking, hoteling, home office and educational environments requiring a single monitor solution, Kensington’s SD2000P USB-C Single 4K Nano Dock with 60W Power Delivery is Thunderbolt 3 compatible and provides users with a simple connection to a desktop setup. The SD2000P allows users to choose between HDMI or DP++ video ports to accommodate different monitor setups, connect to their favorite USB accessories using two USB 3.1 Gen1 ports, and use the USB-C 3.2 Gen1 connection to transfer up to 5Gbps of data while powering their device. Built on USB-C technology and Power Delivery 3.0, users can connect with confidence to a PC, MacBook, iPad Pro (2018 or newer), Chromebook or Samsung (Galaxy, Note and Tab) knowing the SD2000P will let them expand their workspace, use their favorite accessories, and power their device at the same time.

Short summary description Kensington SD2000P Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
This short summary of the Kensington SD2000P Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington SD2000P, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 60 W, 100,10,1000 Mbit/s, Black, 5 Gbit/s

Long summary description Kensington SD2000P Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:
This is an auto-generated long summary of Kensington SD2000P Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black based on the first three specs of the first five spec groups.

Kensington SD2000P. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB Power Delivery up to: 60 W. Ethernet LAN data rates: 100,10,1000 Mbit/s. Product colour: Black, Data transfer rate: 5 Gbit/s, HD type: 4K Ultra HD. Power source type: DC, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Other operating systems supported: ChromeOS

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
USB Power Delivery
Yes
USB Power Delivery revision
3.0
USB Power Delivery up to
60 W
HDMI ports quantity *
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Microphone in *
No
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
100, 10, 1000 Mbit/s
Performance
Card reader integrated *
No
Data transfer rate
5 Gbit/s
HD type
4K Ultra HD
Maximum digital resolution
3840 x 2160 pixels
Number of displays supported
1
Cable lock slot
Yes
Cable lock slot type
Kensington
VESA mounting
Yes
Product colour *
Black
Plug and Play
Yes
Charging function
Yes
Housing material
Acrylonitrile butadiene styrene (ABS)
Country of origin
China
Certification
FCC, IC, CE, RCM, REACH, WEEE, RoHS
Power
Power source type
DC
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1.5 A
Power
Power supply
60 W
Output voltage
20 V
Output current
5.5 A
Power cable length
1 m
Software
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Other operating systems supported
ChromeOS
Operational conditions
Operating temperature (T-T)
-10 - 45 °C
Storage temperature (T-T)
-10 - 55 °C
Operating relative humidity (H-H)
5 - 95%
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
98 mm
Depth
98 mm
Height
28 mm
Weight
160 g
Packaging data
Quantity per pack
1 pc(s)
Package width
115 mm
Package depth
220 mm
Package height
102 mm
Package weight
240 g
Packaging content
Warranty card
Yes
Cables included
AC, USB Type-C to USB Type-C
AC adapter included
Yes
Quick start guide
Yes
Technical details
Compliance certificates
RoHS
Other features
Compatible operating systems
Windows 7 or above; Chrome OS 44 or above; macOS 10.13 or above
USB ports quantity
3
Country Distributor
United States 2 distributor(s)