location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ICY BOX IB-HUB1417-i3 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ICY BOX Check ‘ICY BOX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IB-HUB1417-i3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60433 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250078168218
Category:
A drive bay is a standard area for adding hardware to a computer. Most drive bays are fixed to the inside of a case, but some can be removed.
Drive Bay Panels Check ‘ICY BOX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ICY BOX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43594
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 07:29:19
The date of the most recent change of this product data-sheet in Icecat.
ICY BOX 60433 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ICY BOX IB-HUB1417-i3 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 x USB Type-C™ with a transfer rate up to 5 Gbit/s
  • - 2 x USB Type-A with a transfer rate up to 5 Gbit/s
  • - SD and microSD dual card reader (UHS-I) up to 100 MB/s
  • - Multi-LUN - allows the simultaneous use of two cards
  • - Supports HC-I and XC-I standards up to 2 TB
  • - Housing made of stable metal
  • - Fits a standard 3.5" (8.89 cm) bay
Long product name ICY BOX IB-HUB1417-i3 Black :
The long product name of ICY BOX IB-HUB1417-i3 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3-port hub for 3.5" drive bay with card reader and USB 3.0 20 pin interface
More>>>
ICY BOX IB-HUB1417-i3 Black:
The official description of ICY BOX IB-HUB1417-i3 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Refreshment
With the IB-HUB1417-i3, devices become a small control center again. Existing devices such as printers, USB sticks with Type-A and Type-C™ ports, keyboards and SD/MicroSD can now be used again in an uncomplicated manner, without the need to search for a free connection or reorder connected devices.

Some things
we won´t miss thanks to Multi-LUN support, each logical drive is a stand-alone device. This allows both SD cards to be accessed and data copied simultaneously. This makes the usual back and forth of SD cards a thing of the past.

Not only useful but handsome
Devices that we use every day should not only work but also appeal to us visually. The IB-HUB1417-i3 with its simple inscription on the black paint of the solid metal housing would particularly like to please us here - and is very successful.

Short summary description ICY BOX IB-HUB1417-i3 Black:
This short summary of the ICY BOX IB-HUB1417-i3 Black data-sheet is auto-generated and uses the product title and the first six key specs.

ICY BOX IB-HUB1417-i3, Black, GL3520 ASM1543 GL3224, MicroSD (TransFlash), MicroSDHC, SD, SDHC, 101 mm, 137 mm, 25 mm

Long summary description ICY BOX IB-HUB1417-i3 Black:
This is an auto-generated long summary of ICY BOX IB-HUB1417-i3 Black based on the first three specs of the first five spec groups.

ICY BOX IB-HUB1417-i3. Product colour: Black, Chipset: GL3520 ASM1543 GL3224. Compatible memory cards: MicroSD (TransFlash), MicroSDHC, SD, SDHC. Width: 101 mm, Depth: 137 mm, Height: 25 mm. Package width: 151 mm, Package depth: 31 mm, Package height: 151 mm. Quantity per pack: 1 pc(s)

Features
Product colour
Black
Hot-swap
Yes
Chipset
GL3520 ASM1543 GL3224
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, SD, SDHC
Weight & dimensions
Width
101 mm
Depth
137 mm
Height
25 mm
Weight
151 g
Packaging data
Package width
151 mm
Packaging data
Package depth
31 mm
Package height
151 mm
Package weight
273 g
Packaging content
Quantity per pack
1 pc(s)
System requirements
Windows operating systems supported
Yes
Logistics data
Products per master (outer) case
40 pc(s)
Master (outer) case width
340 mm
Master (outer) case length
340 mm
Master (outer) case height
330 mm
Master (outer) case gross weight
11.6 kg
Harmonized System (HS) code
84719000
Country of origin
China
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)