location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureLab Pro-S Paper Glossy BP 8x65 2 rolls

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SureLab Pro-S Paper Glossy BP 8x65 2 rolls
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S450063BP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946664934
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47782
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson SureLab Pro-S Paper Glossy BP 8x65 2 rolls
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 252 g/m²
  • - Finish type: Gloss
  • - White
Long product name Epson SureLab Pro-S Paper Glossy BP 8x65 2 rolls :
The long product name of Epson SureLab Pro-S Paper Glossy BP 8x65 2 rolls. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SureLab Pro-S Paper Glossy BP 8x65 2 rolls
More>>>
Epson SureLab Pro-S Paper Glossy BP 8x65 2 rolls:
The official description of Epson SureLab Pro-S Paper Glossy BP 8x65 2 rolls as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Premium Glossy photo media for superior image reproduction and wide color gamut, a weight of 252gsm, thickness of 252µm and a smooth gloss level of 48% at 60°. The base material is PE extrusion around a paper core. The media has an Epson Professional media backprint. The base color (UVO) is L* = 94.3; a* = -0.2; b* = -1.8.

Short summary description Epson SureLab Pro-S Paper Glossy BP 8x65 2 rolls:
This short summary of the Epson SureLab Pro-S Paper Glossy BP 8x65 2 rolls data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SureLab Pro-S Paper Glossy BP 8x65 2 rolls, Gloss, 252 g/m², White, Polyester, 252 µm, SureLab SL-D800 OC-LE SureLab SL-D800 Media Bundle SureLab SL-D800 ML SureLab SL-D800 SureLab D700...

Long summary description Epson SureLab Pro-S Paper Glossy BP 8x65 2 rolls:
This is an auto-generated long summary of Epson SureLab Pro-S Paper Glossy BP 8x65 2 rolls based on the first three specs of the first five spec groups.

Epson SureLab Pro-S Paper Glossy BP 8x65 2 rolls. Finish type: Gloss, Media weight: 252 g/m², Product colour: White. Roll width: 20.3 cm, Roll length: 65 m

Features
Product colour
White
Finish type *
Gloss
Media weight *
252 g/m²
Coating material
Polyester
Printing media thickness
252 µm
Printing media gloss level
48
Features
Compatible products
SureLab SL-D800 OC-LE SureLab SL-D800 Media Bundle SureLab SL-D800 ML SureLab SL-D800 SureLab D700 Mirage Bundling SureLab D7 Studio OC SureLab D7 Studio EM Epson SureLab SL-D700 OC-LE Epson SureLab SL-D700 Epson SureLab SL-D3000 SR Epson SureLab SL-D3000 DR Epson SureLab D3000 SR OC BUNDLE Epson SureLab D3000 DR OC BUNDLE
Weight & dimensions
Roll width
20.3 cm
Roll length
65 m
Logistics data
Harmonized System (HS) code
37032000
Country Distributor
United Kingdom 2 distributor(s)
Disclaimer Epson SureLab Pro-S Paper Glossy BP 8x65 2 rolls:
Disclaimer

(1) Notes on paper storage and handling:
•When storing paper before and after opening, store in the recommended environment and keep it out of direct sunlight
•We recommend storing paper in the optional paper case. If you are not using the paper case, return the paper to its original packaging, and then place it in a separate packing box
•To prevent roll paper from unravelling, we recommend using the paper belt supplied to keep it in place
•After opening, remove any unused paper from the core unit, wind it up, and then store. If the paper is left installed in the printer for extended periods of time, the paper quality may decline
•Allow media to acclimatise to environmental conditions for about 24 hours before using it to ensure the media performs identically throughout the roll
•Dust within the printing system can cause issues in the long term operation of the printer. To reduce the amount of dust introduced into the system by the media, dust off the sides of the media roll with a soft cloth before loading into the machine

The following factors can negatively impact the stability of the final print:
•Softeners in sleeves and the like can cause the optical brighteners to yellow
•Prints should not be stored next to furniture that is dissipating chemicals i.e. formaldehyde
•Prints should not be stored close to copy machines because of ozone emissions
•The air flow in folders can have a negative impact; a cover sheet will solve this.