location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 21-Device AC Charging Station for Laptops and Chromebooks - 120V, NEMA 5-15P, 10 ft. Cord, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
21-Device AC Charging Station for Laptops and Chromebooks - 120V, NEMA 5-15P, 10 ft. Cord, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSC21AC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332226112 show
Category:
Carts and trolleys on wheels which can be moved, as well as free-standing cabinets, used for portable device management.
Portable Device Management Carts & Cabinets Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70264
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:20:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite 21-Device AC Charging Station for Laptops and Chromebooks - 120V, NEMA 5-15P, 10 ft. Cord, Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding
  • - Placement: Floor
  • - Number of devices supported: 21
  • - Supported portable devices: Laptop Device connectors supported: AC
  • - Maximum screen size: 38.1 cm (15")
  • - Black
Warranty: 2-year limited warranty
Long product name Tripp Lite 21-Device AC Charging Station for Laptops and Chromebooks - 120V, NEMA 5-15P, 10 ft. Cord, Black :
The long product name of Tripp Lite 21-Device AC Charging Station for Laptops and Chromebooks - 120V, NEMA 5-15P, 10 ft. Cord, Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

21-Device AC Charging Station for Laptops and Chromebooks - 120V, NEMA 5-15P, 10 ft. Cord, Black
More>>>
Tripp Lite 21-Device AC Charging Station for Laptops and Chromebooks - 120V, NEMA 5-15P, 10 ft. Cord, Black:
The official description of Tripp Lite 21-Device AC Charging Station for Laptops and Chromebooks - 120V, NEMA 5-15P, 10 ft. Cord, Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact Mobile Charging Station Accommodates up to 21 Chromebooks and Laptops
This 120V multi-charging station provides AC charging, secure storage and cord management for as many as 21 Chromebooks and laptops with a screen size up to 15 inches. The connected devices’ AC adapters plug into 21 NEMA 5-15R outlets for charging. A built-in circuit breaker protects the devices against overloads. The laptop charging station is recommended for classrooms, businesses, medical facilities, government agencies and anywhere else that uses mobile devices on a daily basis.

Locking Steel Enclosure Keeps Valuable Equipment Safe and Secure
Constructed from heavy-duty steel covered with a black powder-coated finish, this charging cart provides safe, secure storage. Devices and their power adapters are stored in separate compartments. The front and back doors lock with the included keys to help prevent theft, damage and tampering. For extra security, the front door can be fastened with a user-supplied padlock. Flow-through ventilation helps protect against overheating, and the specially coated shelves help prevent device scratches and scuffs.

Moving Your Devices from Room to Room Is Easy
Large swivel casters with non-marking wheels improve the ride over uneven surfaces, including carpeting and thresholds, and lock to help prevent unwanted movement. The reversible wide-grip handle makes the cart easy to control. Corner safety bumpers protect walls and doorways from scratches. The compact Chromebook charging cart takes up about the same amount of physical space, or even less, as a typical A/V cart.

Well-Organized to Avoid Confusing Cable Clutter
Heavy power adapters store out of the way in removable baskets. Cables and connectors run through zoned slots and an overhead cable manager, keeping them organized and out of the way. Adjustable dividers accommodate up to seven devices per shelf, and device spaces are numbered for easy identification. A power cord wrap keeps the input cord out of the way when moving the charging station. The 10-foot cord with space-saving right-angle NEMA 5-15P plug allows great flexibility in reaching AC outlets.

Laminated Wood-Grain Top Doubles as a Convenient Workstation
The laminated top acts as a smooth writing surface and holds a projector, monitor or other peripherals. A pass-through RJ45 jack is provided for connecting Ethernet devices, such as a wireless router or hotspot, inside the cabinet.

Short summary description Tripp Lite 21-Device AC Charging Station for Laptops and Chromebooks - 120V, NEMA 5-15P, 10 ft. Cord, Black:
This short summary of the Tripp Lite 21-Device AC Charging Station for Laptops and Chromebooks - 120V, NEMA 5-15P, 10 ft. Cord, Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 21-Device AC Charging Station for Laptops and Chromebooks - 120V, NEMA 5-15P, 10 ft. Cord, Black, Freestanding, Black, Floor, Laptop, AC, 38.1 cm (15")

Long summary description Tripp Lite 21-Device AC Charging Station for Laptops and Chromebooks - 120V, NEMA 5-15P, 10 ft. Cord, Black:
This is an auto-generated long summary of Tripp Lite 21-Device AC Charging Station for Laptops and Chromebooks - 120V, NEMA 5-15P, 10 ft. Cord, Black based on the first three specs of the first five spec groups.

Tripp Lite 21-Device AC Charging Station for Laptops and Chromebooks - 120V, NEMA 5-15P, 10 ft. Cord, Black. Type: Freestanding, Product colour: Black, Placement: Floor. Supported portable devices: Laptop, Device connectors supported: AC, Maximum screen size: 38.1 cm (15"). Output current: 12 A. Width: 661.4 mm, Depth: 732.5 mm, Height: 1093.5 mm. Number of keys included: 10 pc(s)

Design
Type *
Freestanding
Placement
Floor
Product colour *
Black
Features
Number of devices supported *
21
Supported portable devices *
Laptop
Device connectors supported *
AC
Maximum screen size *
38.1 cm (15")
Locking
Yes
Lock type
Key
Power
Output current
12 A
Weight & dimensions
Width
661.4 mm
Depth
732.5 mm
Height
1093.5 mm
Weight
50 kg
Package width
680 mm
Weight & dimensions
Package depth
739.9 mm
Package height
1190 mm
Package weight
68 kg
Packaging content
Manual
Yes
Screws included
Yes
Number of keys included
10 pc(s)
Technical details
Compliance certificates
RoHS
Logistics data
Country of origin
China
Master (outer) case width
680 mm
Master (outer) case length
739.9 mm
Master (outer) case height
1190 mm
Master (outer) case gross weight
68 kg
Products per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite CS16USBWHG portable device management cart/cabinet Portable device management cabinet White Tripp Lite CS16USBWHG portable device management cart/cabinet Portable device management cabinet White
(show image)
CS16USBWHG CS16USBWHG 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CSC32USBWHG portable device management cart/cabinet White Tripp Lite CSC32USBWHG portable device management cart/cabinet White
(show image)
CSC32USBWHG CSC32USBWHG 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CSC32ACWHG portable device management cart/cabinet White Tripp Lite CSC32ACWHG portable device management cart/cabinet White
(show image)
CSC32ACWHG CSC32ACWHG 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CST20AC portable device management cart/cabinet Freestanding White Tripp Lite CST20AC portable device management cart/cabinet Freestanding White
(show image)
CST20AC CST20AC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CST32AC portable device management cart/cabinet Freestanding White Tripp Lite CST32AC portable device management cart/cabinet Freestanding White
(show image)
CST32AC CST32AC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CST40AC portable device management cart/cabinet Freestanding White Tripp Lite CST40AC portable device management cart/cabinet Freestanding White
(show image)
CST40AC CST40AC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CST16AC portable device management cart/cabinet Freestanding White Tripp Lite CST16AC portable device management cart/cabinet Freestanding White
(show image)
CST16AC CST16AC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CSC27AC portable device management cart/cabinet Black Tripp Lite CSC27AC portable device management cart/cabinet Black
(show image)
CSC27AC CSC27AC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 45-Device AC Mobile Charging Cart – Laptops and Chromebooks, 120V, NEMA 5-15P, 10 ft. Cord, Black Tripp Lite 45-Device AC Mobile Charging Cart – Laptops and Chromebooks, 120V, NEMA 5-15P, 10 ft. Cord, Black
(show image)
CSC45AC 45-Device AC Mobile Charging Cart – Laptops and Chromebooks, 120V, NEMA 5-15P, 10 ft. Cord, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 48-Device AC Mobile Charging Cart – Laptops and Chromebooks, 120V, NEMA 5-15P, 10 ft. Cord, Black Tripp Lite 48-Device AC Mobile Charging Cart – Laptops and Chromebooks, 120V, NEMA 5-15P, 10 ft. Cord, Black
(show image)
CSC48AC 48-Device AC Mobile Charging Cart – Laptops and Chromebooks, 120V, NEMA 5-15P, 10 ft. Cord, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)