location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ICY BOX IB-DK4022-CPD Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Anthracite, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ICY BOX Check ‘ICY BOX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IB-DK4022-CPD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60455 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250078167686
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘ICY BOX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ICY BOX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30251
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:25:34
The date of the most recent change of this product data-sheet in Icecat.
ICY BOX 60455 user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ICY BOX IB-DK4022-CPD Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Anthracite, Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Premium aluminium enclosure
  • - HDMI® video interface supports resolutions of up to 3840x2160@30 Hz
  • - Mirroring and extending of the notebook display
  • - Two USB 3.0 Type-A interfaces, data transfer rate up to 5 Gbit/s
  • - One Type-C ™ charging port for Power Delivery 2.0 up to 60 W (20 V@3 A)
Long product name ICY BOX IB-DK4022-CPD Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Anthracite, Black :
The long product name of ICY BOX IB-DK4022-CPD Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Anthracite, Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Type-C, 1x HDMI, 2x USB 3.0 Type-A, 1 x USB Type-C, 3840 x 2160px, 5 Gbps, 64 g
More>>>
ICY BOX IB-DK4022-CPD Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Anthracite, Black:
The official description of ICY BOX IB-DK4022-CPD Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Anthracite, Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stylish appearance - easy connection - multiple benefits
Perfectly combines the high-quality appearance and efficient technology with a very compact size. The premium aluminum DockingStation does not only look good but also offers high comfort while in operation. This solution is suited for any location such as private or office areas.

Always at the ready
The integrated cable is always ready for use and cannot be lost. When stored safely in the cable mount, it stays out of unnecessary cable clutter in your pocket or drawer.

USB Type-C™
The Type-C™ connection offers incredible versatility. It combines data transmission, video output, and power in a single, compact port. The integration of USB Type-C™ makes the connection even more practical, as it has a twist-proof connection as a physical feature - making it a truly universal connection.

Short summary description ICY BOX IB-DK4022-CPD Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Anthracite, Black:
This short summary of the ICY BOX IB-DK4022-CPD Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Anthracite, Black data-sheet is auto-generated and uses the product title and the first six key specs.

ICY BOX IB-DK4022-CPD, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 60 W, Anthracite, Black, 5 Gbit/s, 4K Ultra HD

Long summary description ICY BOX IB-DK4022-CPD Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Anthracite, Black:
This is an auto-generated long summary of ICY BOX IB-DK4022-CPD Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Anthracite, Black based on the first three specs of the first five spec groups.

ICY BOX IB-DK4022-CPD. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB Power Delivery up to: 60 W. Product colour: Anthracite, Black, Data transfer rate: 5 Gbit/s, HD type: 4K Ultra HD. Power source type: USB, USB cable length: 0.11 m. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Other operating systems supported: iOS. Width: 106 mm, Depth: 45 mm, Height: 12 mm

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
USB Power Delivery
Yes
USB Power Delivery revision
2.0
USB Power Delivery up to
60 W
HDMI ports quantity *
1
Microphone in *
No
Network
Ethernet LAN *
No
Performance
Card reader integrated *
No
Data transfer rate
5 Gbit/s
HD type
4K Ultra HD
Maximum digital resolution
3840 x 2160 pixels
Maximum refresh rate
30 Hz
Product colour *
Anthracite, Black
Hub interfaces
HDMI, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-C
Housing material
Aluminium, Plastic
Country of origin
China
Power
Power source type
USB
USB cable length
0.11 m
Software
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 IoT Enterprise, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64
Mac operating systems supported
Yes
Other operating systems supported
iOS
Weight & dimensions
Width
106 mm
Depth
45 mm
Height
12 mm
Weight
64 g
Packaging data
Quantity per pack
1 pc(s)
Package width
105 mm
Package depth
200 mm
Package height
25 mm
Package weight
123 g
Packaging content
Quick start guide
Yes
Logistics data
Products per master (outer) case
36 pc(s)
Master (outer) case width
280 mm
Master (outer) case length
370 mm
Master (outer) case height
300 mm
Master (outer) case gross weight
5.1 kg
Harmonized System (HS) code
84719000
Other features
Chipset
PS176, VL813,VL101
Brand Image Product code Product Stock Price from
ICY BOX IB-DK2245AC Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black ICY BOX IB-DK2245AC Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black
(show image)
60658 IB-DK2245AC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)