location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 400 G4 Intel® Core™ i3 i3-8100T 50.8 cm (20") 1600 x 900 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400 G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5ZS35EA show
Show alternative article codes used in the online market place
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94238
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2019
Product end of life date
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProOne 400 G4 Intel® Core™ i3 i3-8100T 50.8 cm (20") 1600 x 900 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i3-8100T (6MB Cache, 3.1GHz)
  • - 50.8 cm (20") HD+ 1600 x 900
  • - 8GB (2666MHz) DDR4-SDRAM & 256GB SSD
Warranty: 1 year (1-1-1) limited warranty and service offering includes 1 year of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP ProOne 400 G4 Intel® Core™ i3 i3-8100T 50.8 cm (20") 1600 x 900 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black :
The long product name of HP ProOne 400 G4 Intel® Core™ i3 i3-8100T 50.8 cm (20") 1600 x 900 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-8100T (6MB Cache, 3.1GHz), 8GB DDR4-SDRAM, 256GB SSD, 50.8 cm (20") HD+ 1600 x 900, DVD±RW, Intel UHD Graphics 630, LAN, WLAN, Bluetooth, HP Webcam, Windows 10 Pro 64-bit
More>>>
HP ProOne 400 G4 Intel® Core™ i3 i3-8100T 50.8 cm (20") 1600 x 900 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black:
The official description of HP ProOne 400 G4 Intel® Core™ i3 i3-8100T 50.8 cm (20") 1600 x 900 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The versatile AiO for your growing business
Easy to deploy, sleek, and feature-rich, the HP ProOne 400 20" All-in-One PC features a contemporary design with business-class performance, collaboration, security, and manageability features.

Short summary description HP ProOne 400 G4 Intel® Core™ i3 i3-8100T 50.8 cm (20") 1600 x 900 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black:
This short summary of the HP ProOne 400 G4 Intel® Core™ i3 i3-8100T 50.8 cm (20") 1600 x 900 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProOne 400 G4, 50.8 cm (20"), HD+, Intel® Core™ i3, 8 GB, 256 GB, Windows 10 Pro

Long summary description HP ProOne 400 G4 Intel® Core™ i3 i3-8100T 50.8 cm (20") 1600 x 900 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black:
This is an auto-generated long summary of HP ProOne 400 G4 Intel® Core™ i3 i3-8100T 50.8 cm (20") 1600 x 900 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black based on the first three specs of the first five spec groups.

HP ProOne 400 G4. Product type: All-in-One PC. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels, Screen shape: Flat. Processor family: Intel® Core™ i3, Processor frequency: 3.1 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro. Product colour: Black

Sleek, elegant design

Stylish design and clean lines makes this AiO suitable for a front desk or an open office for space-constrained work environments.

Powerful options

Get high-performance and expansion with 8th gen Intel® Core™ processors[2] and optional features like Intel® Optane™ memory[3], discrete graphics[4], USB Type-C™, and a configurable I/O port[5].

Executive-class collaboration

Interact naturally with your PC using Cortana on Windows 10 Pro.1 Enjoy impressive collaboration tools like HP Noise Cancellation and optional Skype for Business™ [6].

HP exclusive security and manageability

Help prevent data breaches and downtime with HP BIOSphere Gen4[8] and simplify management with HP Manageability Integration Kit Gen2[9].

Let nothing stand in your way

Be productive in any situation. Windows 10 Pro and powerful security, collaboration, and connectivity features from HP help you power through your day.[1]

Expansion that extends your investment

Maximize the life of your PC as your business requirements change with options that let you expand on your own schedule, including M.2 drives, SATA drives, and up to 32GB of DDR4 memory.[7,7,7]

Work without interruption

Keep productivity high and downtime low with HP BIOSphere Gen4 firmware-level automation. Your PCs have extra protection thanks to automatic updates and security checks.[8]

Super secure. Super protected.

Guard your data, device and identity with HP Client Security Manager Gen4.[10]

Browse confidently

Help protect your PC from websites, attachments, malware, ransomware, and viruses with hardware-enforced security from HP Sure Click.[11]

Speed up the basics of IT management

The HP Manageability Integration Kit Gen2 helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager.[9]

Maximize network performance

Greatly improve data, voice, and video communication transfer rates over challenged LAN and Wi-Fi networks.

Several deployment options

Pair this space-saving AiO with the mounting option to fit your workspace and use case.[7]

Source Testseek summary Average rating
Reviews
Updated:
2019-11-14 03:01:47
Uk has collected 2 expert reviews for HP ProOne 400 G4 Intel® Core™ i3 i3-8100T 50.8 cm (20") 1600 x 900 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Deutschland 1 distributor(s)
Disclaimer HP ProOne 400 G4 Intel® Core™ i3 i3-8100T 50.8 cm (20") 1600 x 900 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Black:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com.
[2] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[3] Intel® Optane™ memory system acceleration does not replace or increase the DRAM in your system and requires configuration with an optional Intel® Core™ i(5 or 7)+ processor.
[4] Discrete graphics option must be selected at time of purchase and can only be configured at the factory.
[5] I/O port option must be selected at the time of purchase and can only be configured at the factory.
[6] Skype for business subscription required.
[7] Sold separately or as an optional feature.
[8] Available on HP Elite and Pro platforms with 8th Gen Intel® or AMD processors. Features may vary by platform and configuration.
[9] HP Manageability Integration Kit can be downloaded from www.hp.com/go/clientmanagement.
[10] HP Client Security Manager Gen4 requires Windows and Intel® or AMD 8th Gen processors.
[11] HP Sure Click is available on most HP PCs and supports Microsoft® Internet Explorer and Chromium™. Supported attachments include Microsoft Office (Word, Excel, PowerPoint) and PDF files in read only mode, when Microsoft Office or Adobe Acrobat are installed.