location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 6.7kW 3-Phase Switched PDU - LX Platform, 24 C13 & 6 C19 Outlets, L15-20P, 0U, Outlet Monitoring, TAA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6.7kW 3-Phase Switched PDU - LX Platform, 24 C13 & 6 C19 Outlets, L15-20P, 0U, Outlet Monitoring, TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDU3EVSR6L1520
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332206916 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51120
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:28:31
The date of the most recent change of this product data-sheet in Icecat.
Tripp Lite PDU3EVSR6L1520 user manual (9.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite 6.7kW 3-Phase Switched PDU - LX Platform, 24 C13 & 6 C19 Outlets, L15-20P, 0U, Outlet Monitoring, TAA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Three-phase Switched 0U Black
  • - LCD
  • - 30 AC outlet(s) C13 coupler, C19 coupler
  • - 6700 W
Warranty: 2-year limited warranty
Long product name Tripp Lite 6.7kW 3-Phase Switched PDU - LX Platform, 24 C13 & 6 C19 Outlets, L15-20P, 0U, Outlet Monitoring, TAA :
The long product name of Tripp Lite 6.7kW 3-Phase Switched PDU - LX Platform, 24 C13 & 6 C19 Outlets, L15-20P, 0U, Outlet Monitoring, TAA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6.7kW 3-Phase Switched PDU - LX Platform, 24 C13 & 6 C19 Outlets, L15-20P, 0U, Outlet Monitoring, TAA
More>>>
Tripp Lite 6.7kW 3-Phase Switched PDU - LX Platform, 24 C13 & 6 C19 Outlets, L15-20P, 0U, Outlet Monitoring, TAA:
The official description of Tripp Lite 6.7kW 3-Phase Switched PDU - LX Platform, 24 C13 & 6 C19 Outlets, L15-20P, 0U, Outlet Monitoring, TAA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

3-Phase PDU Distributes, Monitors and Manages Network-Grade Power
Recommended for data centers, server rooms and high-density network closets, this switched PDU provides advanced network control and remote power monitoring with the ability to turn on, turn off, reboot or lock out power to each outlet. You can more efficiently manage network power consumption and remotely reboot locked network items without having to visit the site. Reducing the number of on-site visits can help lower the cost of data center maintenance, thus lowering the 0U PDU’s total cost of ownership.

30 Outlets Dispense AC Power to Connected Equipment
During normal operation, 30 individually controllable outlets—24 C13 and six C19—in three load banks distribute AC power to rack equipment. Each 208/240V outlet is accompanied by an LED that illuminates when the outlet is ramped up and ready to be used. The outlets and banks can be individually monitored to ensure proper load levels and load balancing. Plug-lock insert sleeves are included to prevent connected cables from becoming accidentally dislodged.

Built-In LX Platform Network Management Card Allows Remote Access 24/7
The Java-free HTML5-based LX Platform network interface enables full remote access for PDU status monitoring and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100/1000 Mbps auto-sensing for optimum communication with an Ethernet network. Optional EnviroSense2 modules (sold separately) provide a variety of environmental monitoring capabilities. Protocols supported include IPv4, IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP and NTP. The 0U PDU can receive IP address assignments via DHCP server (automatic) or static (manual) method.

Reduce Service Calls with Auto Probe Autonomous Device Management
The Auto Probe feature (Firmware 15.5.2 and greater) checks the connectivity status of any networked device and automatically takes one or more user-configured actions if the device fails to respond; actions include outlet reboot, set SNMP traps, SNMP OID sets, and even script execution when used in conjunction with the Tripp Lite PowerAlert Network Shutdown Agent (PANSA)

Color Touchscreen LCD Offers Important Data at a Glance
An easy-to-navigate color touchscreen LCD reports network data, input current level per phase, and output current per load bank and per outlet with ±1% billing-grade accuracy. It also generates a unique QR code to allow read-only access to the 3-phase PDU via mobile device. If an EnviroSense2 module is connected to the PDU, the LCD also displays its status and environmental data, such as temperature and humidity.

Easy to Install Vertically in an EIA-Standard 19 in. Rack
The 70-inch 0U PDU mounts vertically using the pre-installed toolless mounting buttons or the included brackets. Spare buttons are also included. Use the included PDUMVROTATEBRKT kit to install the PDU with outlets facing the rear for better airflow or equipment access. A six-foot cord with NEMA L15-20P 3-phase input connects the switched PDU to a compatible AC power source, generator or protected UPS.

TAA-Compliant for GSA Schedule Purchases
The PDU3EVSR6L1520 is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

2-Year Warranty
The PDU3EVSR6L1520 is backed by a 2-year warranty, ensuring reliability and performance.

Typical Applications
- Power mission-critical rack equipment in a data center, computer room or high-density network closet
- Monitor power loads from various computers, switches, servers and other networking equipment
- Maintain a computer network in a government, commercial or industrial facility
- Manage multiple rack devices by rebooting or shutting down individual outlets as needed

Package Includes
- PDU3EVSR6L1520 6.7kW 3-Phase Switched PDU
- Built-in LX Platform interface
- Configuration cable
- (30) Plug-lock insert sleeves
- Rack-mounting hardware
- Spare mounting buttons
- PDUMVROTATEBRKT mounting bracket accessory
- Owner’s manual

Short summary description Tripp Lite 6.7kW 3-Phase Switched PDU - LX Platform, 24 C13 & 6 C19 Outlets, L15-20P, 0U, Outlet Monitoring, TAA:
This short summary of the Tripp Lite 6.7kW 3-Phase Switched PDU - LX Platform, 24 C13 & 6 C19 Outlets, L15-20P, 0U, Outlet Monitoring, TAA data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 6.7kW 3-Phase Switched PDU - LX Platform, 24 C13 & 6 C19 Outlets, L15-20P, 0U, Outlet Monitoring, TAA, Switched, 0U, Three-phase, Vertical, Metal, Black

Long summary description Tripp Lite 6.7kW 3-Phase Switched PDU - LX Platform, 24 C13 & 6 C19 Outlets, L15-20P, 0U, Outlet Monitoring, TAA:
This is an auto-generated long summary of Tripp Lite 6.7kW 3-Phase Switched PDU - LX Platform, 24 C13 & 6 C19 Outlets, L15-20P, 0U, Outlet Monitoring, TAA based on the first three specs of the first five spec groups.

Tripp Lite 6.7kW 3-Phase Switched PDU - LX Platform, 24 C13 & 6 C19 Outlets, L15-20P, 0U, Outlet Monitoring, TAA. PDU types: Switched, Rack capacity: 0U, Type: Three-phase. AC outlets quantity: 30 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Power plug: NEMA L15-20P. LED indicators: Activity, Link, Network, Power, Cable length: 1.8 m, Security algorithms: SNMP, SNMPv3. Nominal input voltage: 208; 240 V, Maximum current: 16 A, AC input frequency: 50 - 60 Hz. Width: 55.1 mm, Depth: 72.6 mm, Height: 1778 mm

Design
PDU types *
Switched
Type
Three-phase
Rack capacity *
0U
Mounting
Vertical
Housing material
Metal
Product colour
Black
Display
LCD
Ports & interfaces
AC outlets quantity *
30 AC outlet(s)
Power plug
NEMA L15-20P
AC outlet types *
C13 coupler, C19 coupler
Ethernet LAN (RJ-45) ports
2
USB ports quantity
2
Features
Reset button
Yes
LED indicators
Activity, Link, Network, Power
Cable length
1.8 m
Security algorithms
SNMP, SNMPv3
Certification
UL60950-1: 2007 R10.14 (USA), CAN/CSA-C22.2 NO. 60950-1-07+A1: 2011+A2: 2014 (Canada), FCC CLASS A PART 15 (Emissions), NOM (Mexico), TAA Compliant
Power
Nominal input voltage *
208; 240 V
AC input frequency
50 - 60 Hz
Maximum current *
16 A
Output voltage
208; 240 V
Power
Maximum power
6700 W
Weight & dimensions
Width
55.1 mm
Depth
72.6 mm
Height
1778 mm
Weight
6.58 kg
Packaging data
Package weight
9.65 kg
Package width
243.8 mm
Package depth
1925.3 mm
Package height
157.5 mm
Packaging content
Manual
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3000 m
Operating temperature (T-T)
32 - 122 °F
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Country of origin
Taiwan
Products per master (outer) case
1 pc(s)