location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PDU3XEVSR6G63A 28.8kW 220-240V 3PH Switched PDU - LX Interface, Gigabit, 24 Outlets, IEC 309 63A Red 380-415V Input, Outlet Monitoring, LCD, 1.8 m Cord, 0U 1.8 m Height, TAA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PDU3XEVSR6G63A 28.8kW 220-240V 3PH Switched PDU - LX Interface, Gigabit, 24 Outlets, IEC 309 63A Red 380-415V Input, Outlet Monitoring, LCD, 1.8 m Cord, 0U 1.8 m Height, TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDU3XEVSR6G63A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332206855 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96859
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:40:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite PDU3XEVSR6G63A 28.8kW 220-240V 3PH Switched PDU - LX Interface, Gigabit, 24 Outlets, IEC 309 63A Red 380-415V Input, Outlet Monitoring, LCD, 1.8 m Cord, 0U 1.8 m Height, TAA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 12 C13 and 12 C19 220-240V outlets distribute AC power to connected equipment
  • - Pre-installed GbE-capable WEBCARDLX with latest version of PADM20 for IP-based Auto Probe feature
  • - Remote power monitoring and control reduces on-site visits and maintenance costs
  • - 1.8 m power cord with IEC 309 63A Red (3P+N+E) 3-phase input connects to AC power source
  • - Color touchscreen LCD provides current levels, environmental data and network info
Warranty: 2-year limited
Long product name Tripp Lite PDU3XEVSR6G63A 28.8kW 220-240V 3PH Switched PDU - LX Interface, Gigabit, 24 Outlets, IEC 309 63A Red 380-415V Input, Outlet Monitoring, LCD, 1.8 m Cord, 0U 1.8 m Height, TAA :
The long product name of Tripp Lite PDU3XEVSR6G63A 28.8kW 220-240V 3PH Switched PDU - LX Interface, Gigabit, 24 Outlets, IEC 309 63A Red 380-415V Input, Outlet Monitoring, LCD, 1.8 m Cord, 0U 1.8 m Height, TAA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

28.8kW 220-240V 3PH Switched PDU - LX Interface, Gigabit, 24 Outlets, IEC 309 63A Red 380-415V Input, Outlet Monitoring, LCD, 1.8 m Cord, 0U 1.8 m Height, TAA
More>>>
Tripp Lite PDU3XEVSR6G63A 28.8kW 220-240V 3PH Switched PDU - LX Interface, Gigabit, 24 Outlets, IEC 309 63A Red 380-415V Input, Outlet Monitoring, LCD, 1.8 m Cord, 0U 1.8 m Height, TAA:
The official description of Tripp Lite PDU3XEVSR6G63A 28.8kW 220-240V 3PH Switched PDU - LX Interface, Gigabit, 24 Outlets, IEC 309 63A Red 380-415V Input, Outlet Monitoring, LCD, 1.8 m Cord, 0U 1.8 m Height, TAA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

3-Phase PDU Distributes, Monitors and Manages Network-Grade Power
Recommended for data centers, server rooms and high-density network closets, this switched PDU provides advanced network control and remote power monitoring with the ability to turn on, turn off, reboot or lock out power to each outlet. You can more efficiently manage network power consumption and remotely reboot locked network items without having to visit the site. Reducing the number of on-site visits can help lower the cost of data center maintenance, thus lowering the 0U PDU's total cost of ownership.

24 Outlets Dispense AC Power to Connected Equipment
During normal operation, 24 individually controllable outlets—12 C13 and 12 C19—in six separately breakered load banks distribute AC power to rack equipment. Each 220-240V outlet is accompanied by an LED that illuminates when the outlet is ramped up and ready to be used. The outlets and banks can be individually monitored to ensure proper load balance and prevent downtime. Plug-lock insert sleeves are included to prevent connected cables from becoming accidentally dislodged.

Built-In GbE-Capable Network Management Card Allows Remote Access 24/7
The built-in WEBCARDLX with the latest version of PowerAlert Device Manager firmware (PADM20) provides enhanced remote management capabilities, including customizable dashboard graphs to fit user preferences. The PADM20 upgrade and PowerAlert Element Manager (PAEM) software form a powerful tool for expanding maintenance functions in large installations, including firmware update checks and backup and restoration of device configurations. PADM20’s Auto Probe feature allows a PDU with switched loads to automatically reboot devices if a network communication failure is detected. This preserves uptime and minimizes the time and expense associated with on-site support.

Color Touchscreen LCD Offers Important Data at a Glance
An easy-to-navigate color touchscreen LCD reports network data, input current level per phase, and output current per load bank and per outlet with ±1% billing-grade accuracy. It also generates a unique QR code to allow read-only access to the 3-phase PDU via mobile device. If an EnviroSense2 module is connected to the PDU, the LCD also displays its status and environmental data, such as temperature and humidity.

Easy to Install Vertically in an EIA-Standard 19 in. Rack
The 70-inch 0U PDU mounts vertically using the pre-installed toolless mounting buttons or the included brackets. Spare buttons are also included. Use the included PDUMVROTATEBRKT kit to install the PDU with outlets facing the rear for better airflow or equipment access. A 6-ft. (1.83 m) cord with IEC 309 63A Red (3P+N+E) 380-415V 3-phase input connects the switched PDU to a compatible AC power source, generator or protected UPS.

TAA-Compliant for GSA Schedule Purchases
The PDU3XEVSR6G63A is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

2-Year Warranty
The PDU3XEVSR6G63A is backed by a 2-year warranty, ensuring reliability and performance.

Short summary description Tripp Lite PDU3XEVSR6G63A 28.8kW 220-240V 3PH Switched PDU - LX Interface, Gigabit, 24 Outlets, IEC 309 63A Red 380-415V Input, Outlet Monitoring, LCD, 1.8 m Cord, 0U 1.8 m Height, TAA:
This short summary of the Tripp Lite PDU3XEVSR6G63A 28.8kW 220-240V 3PH Switched PDU - LX Interface, Gigabit, 24 Outlets, IEC 309 63A Red 380-415V Input, Outlet Monitoring, LCD, 1.8 m Cord, 0U 1.8 m Height, TAA data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PDU3XEVSR6G63A 28.8kW 220-240V 3PH Switched PDU - LX Interface, Gigabit, 24 Outlets, IEC 309 63A Red 380-415V Input, Outlet Monitoring, LCD, 1.8 m Cord, 0U 1.8 m Height, TAA, Switched, 0U, Three-phase, Vertical, Metal, Black

Long summary description Tripp Lite PDU3XEVSR6G63A 28.8kW 220-240V 3PH Switched PDU - LX Interface, Gigabit, 24 Outlets, IEC 309 63A Red 380-415V Input, Outlet Monitoring, LCD, 1.8 m Cord, 0U 1.8 m Height, TAA:
This is an auto-generated long summary of Tripp Lite PDU3XEVSR6G63A 28.8kW 220-240V 3PH Switched PDU - LX Interface, Gigabit, 24 Outlets, IEC 309 63A Red 380-415V Input, Outlet Monitoring, LCD, 1.8 m Cord, 0U 1.8 m Height, TAA based on the first three specs of the first five spec groups.

Tripp Lite PDU3XEVSR6G63A 28.8kW 220-240V 3PH Switched PDU - LX Interface, Gigabit, 24 Outlets, IEC 309 63A Red 380-415V Input, Outlet Monitoring, LCD, 1.8 m Cord, 0U 1.8 m Height, TAA. PDU types: Switched, Rack capacity: 0U, Type: Three-phase. AC outlets quantity: 24 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Power plug: IEC309. LED indicators: Power, Ready, Cable length: 1.8 m, Certification: TAA, Cisco. Nominal input voltage: 400 V, Maximum current: 40 A, AC input frequency: 50 - 60 Hz. Width: 55.1 mm, Depth: 64 mm, Dimensions (WxDxH): 55.1 x 64 x 177.8 mm

Design
PDU types *
Switched
Type
Three-phase
Rack capacity *
0U
Mounting
Vertical
Housing material
Metal
Product colour
Black
Display
LCD
Ports & interfaces
AC outlets quantity *
24 AC outlet(s)
Power plug
IEC309
AC outlet types *
C13 coupler, C19 coupler
Features
LED indicators
Power, Ready
Cable length
1.8 m
Certification
TAA, Cisco
Power
Nominal input voltage *
400 V
AC input frequency
50 - 60 Hz
Maximum current *
40 A
Nominal output voltage
220 V
Maximum power
27700 W
Weight & dimensions
Width
55.1 mm
Weight & dimensions
Depth
64 mm
Dimensions (WxDxH)
55.1 x 64 x 177.8 mm
Height
1778 mm
Weight
7.84 kg
Packaging data
Package weight
11.1 kg
Package width
245.1 mm
Package depth
1927.1 mm
Package height
175 mm
Packaging content
Manual
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
5 - 95%
Operating altitude
0 - 10000 m
Non-operating altitude
0 - 3000 m
Technical details
Compliance certificates
RoHS
Logistics data
Country of origin
Taiwan
Products per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite 6.7kW 3-Phase Switched PDU - LX Platform, 24 C13 & 6 C19 Outlets, L15-20P, 0U, Outlet Monitoring, TAA Tripp Lite 6.7kW 3-Phase Switched PDU - LX Platform, 24 C13 & 6 C19 Outlets, L15-20P, 0U, Outlet Monitoring, TAA
(show image)
PDU3EVSR6L1520 6.7kW 3-Phase Switched PDU - LX Platform, 24 C13 & 6 C19 Outlets, L15-20P, 0U, Outlet Monitoring, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 25.2kW 3-Phase Switched PDU - 12 C13 & 12 C19 Outlets, IEC 309 60A Red, 0U, Outlet Monitoring, TAA Tripp Lite 25.2kW 3-Phase Switched PDU - 12 C13 & 12 C19 Outlets, IEC 309 60A Red, 0U, Outlet Monitoring, TAA
(show image)
PDU3XEVSR6G60A 25.2kW 3-Phase Switched PDU - 12 C13 & 12 C19 Outlets, IEC 309 60A Red, 0U, Outlet Monitoring, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 14.4kW 3-Phase Switched PDU - 6 C13 & 12 C19 Outlets, Hubbell 50A CS8365C, 0U, Outlet Monitoring, TAA Tripp Lite 14.4kW 3-Phase Switched PDU - 6 C13 & 12 C19 Outlets, Hubbell 50A CS8365C, 0U, Outlet Monitoring, TAA
(show image)
PDU3EVSR6H50A 14.4kW 3-Phase Switched PDU - 6 C13 & 12 C19 Outlets, Hubbell 50A CS8365C, 0U, Outlet Monitoring, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDU3XEVSR6G60B power distribution unit (PDU) 30 AC outlet(s) 0U Black Tripp Lite PDU3XEVSR6G60B power distribution unit (PDU) 30 AC outlet(s) 0U Black
(show image)
PDU3XEVSR6G60B PDU3XEVSR6G60B 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDU3XEVSR6G30B power distribution unit (PDU) 30 AC outlet(s) 0U Black Tripp Lite PDU3XEVSR6G30B power distribution unit (PDU) 30 AC outlet(s) 0U Black
(show image)
PDU3XEVSR6G30B PDU3XEVSR6G30B 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDU3EVN10L1530B power distribution unit (PDU) 48 AC outlet(s) 0U Black Tripp Lite PDU3EVN10L1530B power distribution unit (PDU) 48 AC outlet(s) 0U Black
(show image)
PDU3EVN10L1530B PDU3EVN10L1530B 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 14.5kW 3-Phase Monitored PDU LX Interface, 200/208/240V Outlets (42 C13/6 C19), LCD, Hubbell CS8365C, 1.8m/6 ft. Cord, 0U 1.8m/70 in. Height, TAA Tripp Lite 14.5kW 3-Phase Monitored PDU LX Interface, 200/208/240V Outlets (42 C13/6 C19), LCD, Hubbell CS8365C, 1.8m/6 ft. Cord, 0U 1.8m/70 in. Height, TAA
(show image)
PDU3EVN6H50B 14.5kW 3-Phase Monitored PDU LX Interface, 200/208/240V Outlets (42 C13/6 C19), LCD, Hubbell CS8365C, 1.8m/6 ft. Cord, 0U 1.8m/70 in. Height, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDU3EVN3L2130B power distribution unit (PDU) 48 AC outlet(s) 0U Black, Grey Tripp Lite PDU3EVN3L2130B power distribution unit (PDU) 48 AC outlet(s) 0U Black, Grey
(show image)
PDU3EVN3L2130B PDU3EVN3L2130B 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDU3MV6L2130A power distribution unit (PDU) 45 AC outlet(s) 0U Black Tripp Lite PDU3MV6L2130A power distribution unit (PDU) 45 AC outlet(s) 0U Black
(show image)
PDU3MV6L2130A PDU3MV6L2130A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)