location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Premium Plus Glossy Photo Paper-50 sht/A4/210 x 297 mm White Gloss

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Plus Glossy Photo Paper-50 sht/A4/210 x 297 mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CR674A_TEST
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 262006
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:32:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Premium Plus Glossy Photo Paper-50 sht/A4/210 x 297 mm White Gloss
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - This top-quality paper gives you photos with a professional look and feel, and a glossy finish. Show off your favourite photos almost immediately - HP Premium Plus Photo Paper delivers instant-dry photos that are water and smudge resistantPrint professional-quality photos at home that have the thickness and feel of photos processed at a lab. HP Premium Plus Photo Paper delivers bright, impressive photos with accurate colour reproduction and crisp detail
  • - Print professional-quality photos at home that have the thickness and feel of photos processed at a lab. HP Premium Plus Photo Paper delivers bright, impressive photos with accurate colour reproduction and crisp detail
  • - Support sustainable forest practices with paper made from FSC-certified fibre. This photo paper can be recycled in consumer collection systems that accept drink cartons and can help you lower your environmental impact[2]
Warranty: This HP product is backed by warranty and through HP Customer Care service and support.
Long product name HP Premium Plus Glossy Photo Paper-50 sht/A4/210 x 297 mm White Gloss :
The long product name of HP Premium Plus Glossy Photo Paper-50 sht/A4/210 x 297 mm White Gloss. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Premium Plus Glossy Photo Paper-50 sht/A4/210 x 297 mm
More>>>
HP Premium Plus Glossy Photo Paper-50 sht/A4/210 x 297 mm White Gloss:
The official description of HP Premium Plus Glossy Photo Paper-50 sht/A4/210 x 297 mm White Gloss as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for customers who want to print long-lasting, high-quality photos at home.
HP Premium Plus Glossy Photo Paper is compatible with all inkjet printers and optimised for HP print systems to deliver an outstanding print experience. Print smudge-free, water resistant, instant-dry photos that last for generations[1].

Short summary description HP Premium Plus Glossy Photo Paper-50 sht/A4/210 x 297 mm White Gloss:
This short summary of the HP Premium Plus Glossy Photo Paper-50 sht/A4/210 x 297 mm White Gloss data-sheet is auto-generated and uses the product title and the first six key specs.

HP Premium Plus Glossy Photo Paper-50 sht/A4/210 x 297 mm, Gloss, 300 g/m², Inkjet, A4, White, 50 sheets

Long summary description HP Premium Plus Glossy Photo Paper-50 sht/A4/210 x 297 mm White Gloss:
This is an auto-generated long summary of HP Premium Plus Glossy Photo Paper-50 sht/A4/210 x 297 mm White Gloss based on the first three specs of the first five spec groups.

HP Premium Plus Glossy Photo Paper-50 sht/A4/210 x 297 mm. Finish type: Gloss, Media weight: 300 g/m², Print technology: Inkjet. Width: 210 mm, Height: 297 mm. Package width: 226 mm, Package depth: 21 mm, Package height: 312 mm. Pallet gross weight: 239 kg, Products per pallet: 200 pc(s)

Features
Print technology
Inkjet
Paper size
A4
Product colour
White
Finish type *
Gloss
Media weight *
300 g/m²
Sheets per pack
50 sheets
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Operational conditions
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
210 mm
Height
297 mm
Packaging data
Package width
226 mm
Package depth
21 mm
Package height
312 mm
Package weight
1.03 kg
Logistics data
Pallet gross weight
239 kg
Products per pallet
200 pc(s)
Disclaimer HP Premium Plus Glossy Photo Paper-50 sht/A4/210 x 297 mm White Gloss:
Disclaimer

[1]When using Original HP inks. Display-permanence rating by Wilhelm Imaging Research, Inc., or HP Image Permanence Lab. For details, visit www.hp.com/go/printpermanence.
[2]Paper may not be recyclable in your area.