location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 6830 Thermal inkjet A4 4800 x 1200 DPI 18 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6830
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E3E02A show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 314502
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:08:40
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 May 2016
Product end of life date
Bullet Points HP OfficeJet 6830 Thermal inkjet A4 4800 x 1200 DPI 18 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Thermal inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 18 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, HP ePrint
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 128 MB 500 MHz
  • - 8 kg
Warranty: Service & support options: Free telephone support for basic setup, installation, and troubleshooting in North America, Europe, and Asia Pacific duringOptional HP Supportpack for 4-hour response during standard business hours; Optional HP Supportpack for 24 hours a day, 7 days a week; Optional HP Supportpack for Comprehensive Technical SupportOne-year limited hardware24-hour, 7 days a week phone support
Long product name HP OfficeJet 6830 Thermal inkjet A4 4800 x 1200 DPI 18 ppm Wi-Fi :
The long product name of HP OfficeJet 6830 Thermal inkjet A4 4800 x 1200 DPI 18 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15000ppm, 4800 x 1200, Print, Scan, Copy, Fax, ADF, USB 2.0, Wi-Fi, Ethernet, 8kg
More>>>
HP OfficeJet 6830 Thermal inkjet A4 4800 x 1200 DPI 18 ppm Wi-Fi:
The official description of HP OfficeJet 6830 Thermal inkjet A4 4800 x 1200 DPI 18 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Professional colour documents for business—for up to 50% less cost per page than lasers. This all-in-one is designed for productivity with smart features and mobile printing to keep business moving—at work, home, or on the go.
Printing professional colour—for up to 50% less cost per page than lasers—and increasing productivity with smart features and mobile printing.
Professional colour for less than lasers
Look professional with every page, using Original HP pigment inks for vibrant, durable prints that last.
Count on a better value for frequent printing with Original HP high-yield individual ink cartridges.
Set the pace for success with fast printing speeds—up to 18 ppm black-and-white and 10 ppm colour.
Save up to 50% on paper with automatic two-sided printing of documents and borderless colour brochures.
Print on your terms
Print wirelessly from your mobile device—no router or access to local network required.
Print documents, photos, and more when you're on the go—from virtually anywhere—using HP ePrint.
Easily connect to your local network and the Internet, wirelessly or using the 10/100 Ethernet port.
Manage this HP all-in-one and scan on the go with the free HP All-in-One Printer Remote mobile app.
Make every minute work for you
Easily manage all your tasks and access apps—just tap and swipe the 2.65-inch (6.75 cm) touchscreen.
Free up time and quickly copy, scan, and fax multipage documents with the 35-page Automatic Document Feeder.
Turn up the print volume. Reload paper less and handle large print jobs, using the 225-sheet paper tray.
Depend on a printer with an up to 15,000-page monthly duty cycle—the perfect fit for reliable colour printing.

Short summary description HP OfficeJet 6830 Thermal inkjet A4 4800 x 1200 DPI 18 ppm Wi-Fi:
This short summary of the HP OfficeJet 6830 Thermal inkjet A4 4800 x 1200 DPI 18 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet 6830, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black, Grey

Long summary description HP OfficeJet 6830 Thermal inkjet A4 4800 x 1200 DPI 18 ppm Wi-Fi:
This is an auto-generated long summary of HP OfficeJet 6830 Thermal inkjet A4 4800 x 1200 DPI 18 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP OfficeJet 6830. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black, Grey

Printing
Duplex printing mode
Auto
Print resolution colour
4800 x 1200 DPI
Print resolution black
600 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Print speed (black, draft quality, A4/US Letter)
29 ppm
Print speed (colour, draft quality, A4/US Letter)
24 ppm
Print speed (ISO/IEC 24734) mono
18 ipm
Print speed (ISO/IEC 24734) colour
10 ipm
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
17 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
10 cpm
Copy speed (colour, normal quality, A4)
7 cpm
Copy speed (black, draft, A4)
28 cpm
Copy speed (colour, draft, A4)
24 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Scanner type *
Flatbed & ADF scanner
Scan speed (colour)
2.8 ppm
Scan speed (black)
5 ppm
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
PDF, RTF, TXT
Input colour depth
24 bit
Fax
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
4 sec/page
Fax memory
100 pages
Fax speed dialing (max numbers)
99
Features
Recommended duty cycle
200 - 800 pages per month
Maximum duty cycle *
15000 pages per month
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
All-In-One-multitasking
Yes
HP segment
Business
Input & output capacity
Total input capacity *
225 sheets
Total output capacity *
60 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
215 x 355 mm
Paper tray media types *
Envelopes, Glossy paper, Matte paper, Photo paper, Plain paper, Thick paper
Paper handling
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Index card, Letter, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, C6, DL, Monarch
Photo paper sizes (imperial)
4x6, 5x7, 5x8, 8x10, 10x15, 3.5x5
Borderless printing media sizes
8.5x11
Ports & interfaces
Standard interfaces
Ethernet, RJ-11, USB, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
RJ-11 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
No
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Maximum internal memory
128 MB
Card reader integrated
No
Internal memory *
128 MB
Processor frequency
500 MHz
Design
Product colour *
Black, Grey
Market positioning *
Business
Built-in display *
Yes
Display diagonal
6.73 cm (2.65")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
4.9 W
Power consumption (standby)
1.35 W
Power consumption (off)
0.33 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Other operating systems supported
Android, iOS
Minimum storage drive space
750 MB
Minimum processor
233Mhz
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
5 - 40 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
461.9 mm
Depth
387.6 mm
Height
224 mm
Weight
8 kg
Equalizer dimensions (W x D x H)
461.85 x 559.95 x 224 mm
Packaging data
Package width
508 mm
Package depth
282 mm
Package height
464 mm
Package weight
10 kg
Packaging content
Drivers included
Yes
Logistics data
Harmonized System (HS) code
84433100
Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 03:04:48
Uk has collected 34 expert reviews for HP OfficeJet 6830 Thermal inkjet A4 4800 x 1200 DPI 18 ppm Wi-Fi and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
techadvisor.co.uk
Updated:
2015-01-10 03:04:48
In many ways the OfficeJet Pro 6830 is a conventional multifunction printer , aimed at home workers and small businesses. However, it's also the first printer that HP has launched in the UK that can be used in conjunction with its new 'Instant Ink' subscr...
Bottom line Any attempt to reduce the cost of running a printer is obviously welcome, but you need to think carefully about your printing needs before signing up for the Instant Ink service. If you have light printing needs then you may well find that you're better o...
70%
fatducktech.com
Updated:
2015-01-10 03:04:48
The HP OfficeJet Pro 6830 is… well, it's a multifunction printer. It prints, scans and faxes at a fair kind of price, but there's little that's genuinely exciting here. That goes with the territory, though.Printers are — and I'll be brutally honest here —...
0%
trustedreviews.com
Updated:
2015-07-01 10:19:49
What is the HP Officejet Pro 6830? Most printer makers have two ranges of inkjet printers running in parallel, one aimed at the home photography enthusiast and the other at small and home-office customers (SOHO). HP's Officejet Pro 6830 is a mid-range pri...
Good Good turn of speed, Eligible for Instant Ink, Front panel USB...
Bad Very noisy ADF feed, Single paper tray, Slow duplex print...
Bottom line The HP Officejet Pro 6830 is a good, general-purpose, SOHO inkjet all-in-one. It's neatly designed and prints fast, though print quality isn't quite up to HP's normal standard. It's versatile connection options make it a good machine for a wide variety of...
80%
techadvisor.co.uk
Updated:
2015-07-30 03:54:05
PC Advisor reviews the best multifunction printers you can buy. The 15 best multifunction printers of 2015. Reviews of the best printer/ scanner /copiers you can buy in the UK. Best printers for value- and quality, and best printers for home- and business...
70%
expertreviews.co.uk
Updated:
2015-08-30 01:08:31
The web admin interface has some useful features, such as this settings backup optionThe Officejet Pro 6830 looks inoffensive and feels pretty well made, with thick, stiff plastics. Though small, its colour touchscreen is excellent, responding consisten...
Bottom line The Officejet Pro 6830 has some strengths, but they're offset by too many frustrations...
40%
chip.com.my
Updated:
2016-12-28 00:22:59
The common office appliances would see fax machines, printers and scanners which would make the average user feel cluttered with a variety of devices. The HP Officejet Pro 6830 All-in-One printer remedies that with modern features and incorporating the be...
Good Fast printing, Multiple connectivity, Easy setup...
Bad Grainy colour images...
Bottom line The HP Officejet Pro 6830e All-in-One series printer is a good printer for individual users or for a small office which requires multitudes of printing and productivity tasks done. For its price, it provides value for money judging from the performance i...
0%
pcmag.com
Updated:
2015-01-10 03:04:48
As the next-generation version of our Editors' Choice HP Officejet 6700 Premium e-All-in-One%displayPrice% at %seller%, the HP Officejet Pro 6830 e-All-in-One Printer ($179.99) has a lot to live up to. The good news is that it mostly does. Although t...
Good Duplexer for two-sided printing. Automatic document feeder. Ethernet, Wi-Fi, and Wireless Direct. Prints through the cloud.
Bad Only one paper tray, with no option to add more...
Bottom line The HP Officejet Pro 6830 e-All-in-One Printer can serve nicely as a shared multifunction printer in a micro office or as a personal printer in any size office...
80%
topnewreview.com
Updated:
2018-04-06 03:53:43
For the busy office… if you're patient.Marketing a computer product? Want to charge more for it? Don't bother making it work better – just write ‘Pro' after the name! It's a useful tip that HP long ago took to heart with its Officejet Pro printer seri...
0%
Country Distributor
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)