location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VS0110HA video splitter HDMI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VS0110HA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS0110HA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792009457 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55274
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:52:08
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
ATEN VS0110HA user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VS0110HA video splitter HDMI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connects one HDMI source to up to ten HDMI displays at the same time
  • - HDMI (3D, Deep color, 4K); HDCP 1.4 compliant
  • - Superior video quality – up to 4K resolutions (4096 x 2160 @ 60Hz; 4:2:0)
  • - Long distance transmission from source to output - up to 15 m
  • - Built-in bi-directional RS-232 serial control port for high-end system control
  • - Supports Dolby True HD and DTS HD Master Audio
  • - Clear LED indication of device status
  • - EDID Expert™ – Selects optimum EDID settings for smooth power-up, high quality display and use of the best resolution across different screens
  • - Plug-and-play
  • - Rack-mountable (1U design)
Long product name ATEN VS0110HA video splitter HDMI :
The long product name of ATEN VS0110HA video splitter HDMI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10-Port 4K HDMI Splitter
More>>>
ATEN VS0110HA video splitter HDMI:
The official description of ATEN VS0110HA video splitter HDMI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VS0110HA 4K HDMI Splitter is a perfect solution for applications that require sending one source of high-definition 4K video to ten displays at the same time. The HDMI interface caters to most mainstream sources and sinks, such as DVD players, satellite set-top boxes, and any HDMI displays. Featuring ATEN EDID technology, the VS0110HA guarantees continuous EDID communication with connected devices and maintains optimum video outputs.

The VS0110HA 4K HDMI Splitter is HDCP (High-bandwidth Digital Content Protection) compliant, making it effective for use with all HDMI displays in home theater applications, as well as in corporate, educational and commercial settings.

Short summary description ATEN VS0110HA video splitter HDMI:
This short summary of the ATEN VS0110HA video splitter HDMI data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VS0110HA, HDMI, Black, Metal, 15 m, 340 MHz, 1080p

Long summary description ATEN VS0110HA video splitter HDMI:
This is an auto-generated long summary of ATEN VS0110HA video splitter HDMI based on the first three specs of the first five spec groups.

ATEN VS0110HA. Video port type: HDMI. Product colour: Black, Housing material: Metal, Maximum operating distance: 15 m. AC input voltage: 5 V, Power consumption (typical): 4.34 W. Dimensions (WxDxH): 157.8 x 437.2 x 44 mm, Weight: 2.1 kg

Ports & interfaces
Video port type *
HDMI
Video in
1
HDMI version
1.4
Video ports quantity *
10
Serial ports quantity
1
DC-in jack
Yes
Features
Product colour
Black
Housing material
Metal
Full HD
Yes
3D
Yes
Maximum operating distance
15 m
Bandwidth
340 MHz
Rack mounting
Yes
HDCP
Yes
Power LED
Yes
Plug and Play
Yes
Supported video modes
1080p
LED indicators
Link, Power
Certification
FCC, CE
Power
AC input voltage
5 V
Power consumption (typical)
4.34 W
Weight & dimensions
Dimensions (WxDxH)
157.8 x 437.2 x 44 mm
Weight
2.1 kg
Packaging content
Manual
Yes
User guide
Yes
AC adapter included
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Technical details
Technical features
1x RS233, 1x Micro USB, 1x DC IN, 1x HDMI In, 10x HDMI Out
Maximum video resolution
4096 x 2160 pixels
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85176990
Brand Image Product code Product Stock Price from
ATEN VS182B video splitter HDMI 2x HDMI ATEN VS182B video splitter HDMI 2x HDMI
(show image)
VS182B VS182B 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS184B video splitter HDMI 4x HDMI ATEN VS184B video splitter HDMI 4x HDMI
(show image)
VS184B VS184B 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS184A video splitter HDMI 4x HDMI ATEN VS184A video splitter HDMI 4x HDMI
(show image)
VS184A VS184A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS182A video splitter HDMI 2x HDMI ATEN VS182A video splitter HDMI 2x HDMI
(show image)
VS182A VS182A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS0108HA video splitter HDMI 8x HDMI ATEN VS0108HA video splitter HDMI 8x HDMI
(show image)
VS0108HA VS0108HA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)