location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B119-4X1-MV 4x1 HDMI Multi-viewer with Remote Control - 1080p @ 60 Hz (HDMI 4xF/1xF)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B119-4X1-MV 4x1 HDMI Multi-viewer with Remote Control - 1080p @ 60 Hz (HDMI 4xF/1xF)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B119-4X1-MV show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332213990 show
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96874
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:11:33
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B119-4X1-MV 4x1 HDMI Multi-viewer with Remote Control - 1080p @ 60 Hz (HDMI 4xF/1xF)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Can display video from one, two or all four HDMI sources at the same time
  • - Included remote control allows you to toggle between display modes with ease
  • - Transmits HD picture quality at 1080p video resolutions @ 60 Hz
  • - Audio switches independently, so you can watch one video source and hear another
  • - Plug-and-play operation with no software required for easy, immediate installation
Warranty: 2-year limited
Long product name Tripp Lite B119-4X1-MV 4x1 HDMI Multi-viewer with Remote Control - 1080p @ 60 Hz (HDMI 4xF/1xF) :
The long product name of Tripp Lite B119-4X1-MV 4x1 HDMI Multi-viewer with Remote Control - 1080p @ 60 Hz (HDMI 4xF/1xF). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4x1 HDMI Multi-viewer with Remote Control - 1080p @ 60 Hz (HDMI 4xF/1xF)
More>>>
Tripp Lite B119-4X1-MV 4x1 HDMI Multi-viewer with Remote Control - 1080p @ 60 Hz (HDMI 4xF/1xF):
The official description of Tripp Lite B119-4X1-MV 4x1 HDMI Multi-viewer with Remote Control - 1080p @ 60 Hz (HDMI 4xF/1xF) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HDMI Quad-Screen Multi-Viewer Connects 4 Audio/Video Sources to One HDMI Display
This 4-input HDMI multi-viewer allows you to connect four separate HDMI audio/video sources to one HDMI television, projector or monitor, and then display the video feeds from all four at the same time. For instance, connect a media server, Blu-ray player, security camera and Xbox to your HDTV, and watch the video transmission from all four simultaneously with built-in IR control.
Recommended for Home Theaters, Digital Signage and Other Audio/Video Applications
This HDMI quad multi-viewer is ideal for home theater, digital signage, broadcasting, video conferencing and security monitoring, just to name a few applications. Plus, it helps you avoid the cost of buying additional displays for your source devices and save space by combining four monitors into one.
Choose from Quad, Dual or Full-Screen Mode at the Click of a Button
Use the push-button on the unit or the included remote control to select which mode to use. In addition to displaying all four video feeds simultaneously in Quad Mode, you can watch video from two source devices using Dual Mode or just one in Full-Screen Mode. Pressing another button on the unit lets you switch the audio feeds independently of the video, so you can watch video from one HDMI source and hear audio from another. The unit comes with 12 different preset display configurations.
Transmits Crystal-Clear Video up to 1080p for High-Definition Presentations
This HDMI multi-viewer ensures HD performance with video resolutions up to 1080p at 60 Hz (1920 x 1080).
Ready to Use Right from the Package, So You Can Plug and Play Immediately
The compact plug-and-play switch requires no software or drivers to download and install. Connect your devices to the HDMI ports with user-supplied HDMI cables (such as P568-Series), and plug the included external power supply (with four international plug adapters to ensure use all over the world) into an AC power source to get started. A red LED indicates the unit is receiving power, and blue LEDs indicate connected HDMI inputs.

Short summary description Tripp Lite B119-4X1-MV 4x1 HDMI Multi-viewer with Remote Control - 1080p @ 60 Hz (HDMI 4xF/1xF):
This short summary of the Tripp Lite B119-4X1-MV 4x1 HDMI Multi-viewer with Remote Control - 1080p @ 60 Hz (HDMI 4xF/1xF) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B119-4X1-MV 4x1 HDMI Multi-viewer with Remote Control - 1080p @ 60 Hz (HDMI 4xF/1xF), HDMI, Iron, Black, 60 Hz, 1080p, Link, Power

Long summary description Tripp Lite B119-4X1-MV 4x1 HDMI Multi-viewer with Remote Control - 1080p @ 60 Hz (HDMI 4xF/1xF):
This is an auto-generated long summary of Tripp Lite B119-4X1-MV 4x1 HDMI Multi-viewer with Remote Control - 1080p @ 60 Hz (HDMI 4xF/1xF) based on the first three specs of the first five spec groups.

Tripp Lite B119-4X1-MV 4x1 HDMI Multi-viewer with Remote Control - 1080p @ 60 Hz (HDMI 4xF/1xF). Video port type: HDMI. Material: Iron, Product colour: Black, Maximum refresh rate: 60 Hz. AC adapter input voltage: 100 - 240 V, AC adapter frequency: 50/60 Hz, AC adapter input current: 0.6 A. Certification: CE, FCC, RoHS, REACH. Width: 103.4 mm, Depth: 21.3 mm, Height: 148.5 mm

Ports & interfaces
Video port type *
HDMI
HDMI ports quantity
5
HDMI version
1.3
HDMI in
1
Number of HDMI outputs
4
DC-in jack
Yes
Features
Material
Iron
Product colour
Black
Plug and Play
Yes
HDCP
Yes
Maximum refresh rate
60 Hz
Supported video modes
1080p
LED indicators
Link, Power
Cable length
1.2 m
Heat dissipation
34.12 BTU/h
HDCP version
1.2
Power
AC adapter input voltage
100 - 240 V
AC adapter frequency
50/60 Hz
AC adapter input current
0.6 A
AC adapter output voltage
12 V
AC adapter output current
2 A
Power consumption (typical)
10 W
Certificates
Certification
CE, FCC, RoHS, REACH
Weight & dimensions
Width
103.4 mm
Depth
21.3 mm
Height
148.5 mm
Weight
340 g
Packaging data
Package type
Box
Package width
198.9 mm
Package depth
148.1 mm
Package height
80 mm
Package weight
680 g
Packaging content
Mounting kit
Yes
Remote control included
Yes
Manual
Yes
AC adapter included
Yes
Plug adapter type
NA, UE, UK, AU
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 90%
Sustainability
Sustainability certificates
RoHS
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case width
424.9 mm
Master (outer) case length
315 mm
Master (outer) case height
420.1 mm
Master (outer) case gross weight
13.6 kg
Products per master (outer) case
20 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332213997
Country of origin
China
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
United States 1 distributor(s)