location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sinbo SK 7338 electric kettle 1.7 L 2200 W Black, Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sinbo Check ‘Sinbo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SK 7338
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SK-7338
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8693807228597
Category:
Electric appliance used to boil water for tea, coffee etc.
Electric Kettles Check ‘Sinbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sinbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36350
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:32:35
The date of the most recent change of this product data-sheet in Icecat.
Sinbo SK-7338 user manual (4.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Sinbo SK 7338 electric kettle 1.7 L 2200 W Black, Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.7 L Black, Transparent
  • - 2200 W
  • - Overheat protection Boil-dry protection
  • - Water level indicator Anti-calc filter Concealed heating element 360° rotational base
  • - Cordless Cord storage
  • - Housing material: Glass
Long product name Sinbo SK 7338 electric kettle 1.7 L 2200 W Black, Transparent :
The long product name of Sinbo SK 7338 electric kettle 1.7 L 2200 W Black, Transparent. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cordless Kettle SK 7338, 2200W, Glass/Black
More>>>
Short summary description Sinbo SK 7338 electric kettle 1.7 L 2200 W Black, Transparent:
This short summary of the Sinbo SK 7338 electric kettle 1.7 L 2200 W Black, Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Sinbo SK 7338, 1.7 L, 2200 W, Black, Transparent, Glass, Water level indicator, Overheat protection

Long summary description Sinbo SK 7338 electric kettle 1.7 L 2200 W Black, Transparent:
This is an auto-generated long summary of Sinbo SK 7338 electric kettle 1.7 L 2200 W Black, Transparent based on the first three specs of the first five spec groups.

Sinbo SK 7338. Water tank capacity: 1.7 L. Power: 2200 W. Product colour: Black, Transparent, Housing material: Glass, Water level indicator, Overheat protection. Cordless

Brand Image Product code Product Stock Price from
Sinbo

Sinbo SK 7353 electric kettle 1.7 L 2200 W Black, Stainless steel
(show image)
SK 7353 SK 7353 0.00
(excl. VAT)
0 (incl. VAT)