location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Doro Liberto 8020X 11.4 cm (4.5") Android 6.0 4G Micro-USB 8 GB 3000 mAh Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Doro Check ‘Doro’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Liberto
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8020X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7305
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7322460073053
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Doro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Doro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62107
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:40:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Doro Liberto 8020X 11.4 cm (4.5") Android 6.0 4G Micro-USB 8 GB 3000 mAh Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 11.4 cm (4.5") 854 x 480 pixels
  • - MediaTek MT6735M
  • - 8 GB MicroSD (TransFlash)
  • - 4G MicroSIM
  • - Bluetooth Near Field Communication (NFC)
  • - Single camera 5 MP
  • - Lithium-Ion (Li-Ion) 3000 mAh
  • - Android 6.0
More>>>
Short summary description Doro Liberto 8020X 11.4 cm (4.5") Android 6.0 4G Micro-USB 8 GB 3000 mAh Black, Grey:
This short summary of the Doro Liberto 8020X 11.4 cm (4.5") Android 6.0 4G Micro-USB 8 GB 3000 mAh Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Doro Liberto 8020X, 11.4 cm (4.5"), 854 x 480 pixels, 8 GB, 5 MP, Android 6.0, Black, Grey

Long summary description Doro Liberto 8020X 11.4 cm (4.5") Android 6.0 4G Micro-USB 8 GB 3000 mAh Black, Grey:
This is an auto-generated long summary of Doro Liberto 8020X 11.4 cm (4.5") Android 6.0 4G Micro-USB 8 GB 3000 mAh Black, Grey based on the first three specs of the first five spec groups.

Doro Liberto 8020X. Display diagonal: 11.4 cm (4.5"), Display resolution: 854 x 480 pixels. Processor family: MediaTek, Processor model: MT6735M. Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. Operating system installed: Android 6.0. Battery capacity: 3000 mAh. Product colour: Black, Grey. Weight: 185 g