location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link NIC ENet 54Mpbs Wless PCCard 32bit 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NIC ENet 54Mpbs Wless PCCard 32bit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWL-G650+
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124342
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link NIC ENet 54Mpbs Wless PCCard 32bit 54 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - PCI
  • - 54 Mbit/s
Long product name D-Link NIC ENet 54Mpbs Wless PCCard 32bit 54 Mbit/s :
The long product name of D-Link NIC ENet 54Mpbs Wless PCCard 32bit 54 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

XtremeG+ 802.11g+54Mbps Wless PCCard 32bit
More>>>
D-Link NIC ENet 54Mpbs Wless PCCard 32bit 54 Mbit/s:
The official description of D-Link NIC ENet 54Mpbs Wless PCCard 32bit 54 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The D-Link AirPlusXtremeG+ DWL-G650+ Wireless CardBus adapter is an enhanced 802.11g high-performance, wireless adapter for notebook computers. This adapter supports high-speed wireless networking of up to 54Mbps, while providing seamless interoperability with all existing 802.11b and 802.11b+ wireless equipment. Together with better security, this adapter is the ideal wireless solution that offers an upgrade to a fast, new technology while protecting your past investments through interoperability with your current network equipment.

Short summary description D-Link NIC ENet 54Mpbs Wless PCCard 32bit 54 Mbit/s:
This short summary of the D-Link NIC ENet 54Mpbs Wless PCCard 32bit 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link NIC ENet 54Mpbs Wless PCCard 32bit, Wireless, PCI, 54 Mbit/s

Long summary description D-Link NIC ENet 54Mpbs Wless PCCard 32bit 54 Mbit/s:
This is an auto-generated long summary of D-Link NIC ENet 54Mpbs Wless PCCard 32bit 54 Mbit/s based on the first three specs of the first five spec groups.

D-Link NIC ENet 54Mpbs Wless PCCard 32bit. Connectivity technology: Wireless, Host interface: PCI. Maximum data transfer rate: 54 Mbit/s. Antenna type: Built-in 2dBi Gain diversity patch antenna

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
PCI
Network
Maximum data transfer rate *
54 Mbit/s
Modulation
CCK, DBPSK, DQPSK
Data link protocols
IEEE 802.11b, IEEE 802.11g, IEEE 802.11b+
Bandwidth
2.4 GHz
Design
Antenna type
Built-in 2dBi Gain diversity patch antenna
Form factor
Plug-in
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Minimum system requirements
•Laptop with available CardBus Type II slot •Windows XP, 2000, ME or 98 SE •300MHz CPU or above •32MB memory or more
Power requirements
3.3 VDC +/- 5%
Dimensions (WxDxH)
54 x 118 x 7.4 mm
Outdoor range
400 m
Indoor range
100 m
Brand Image Product code Product Stock Price from
D-Link AirPlus XtremeG - 108Mbps Super G Wireless 802.11g PCI adapter 108 Mbit/s D-Link AirPlus XtremeG - 108Mbps Super G Wireless 802.11g PCI adapter 108 Mbit/s
(show image)
DWL-G520/DE AirPlus XtremeG - 108Mbps Super G Wireless 802.11g PCI adapter 0.00
(excl. VAT)
0 (incl. VAT)
D-Link 802.11b Wireless LAN CardBus Adapter 11 Mbit/s D-Link 802.11b Wireless LAN CardBus Adapter 11 Mbit/s
(show image)
DWL-610 802.11b Wireless LAN CardBus Adapter 0.00
(excl. VAT)
0 (incl. VAT)
D-Link AirPlus XtremeG - 108Mbps Super G Wireless 802.11g PCI adapter 108 Mbit/s D-Link AirPlus XtremeG - 108Mbps Super G Wireless 802.11g PCI adapter 108 Mbit/s
(show image)
DWL-G520 AirPlus XtremeG - 108Mbps Super G Wireless 802.11g PCI adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)