location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link 802.11b Wireless LAN CardBus Adapter 11 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
802.11b Wireless LAN CardBus Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWL-610
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143537
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:11:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link 802.11b Wireless LAN CardBus Adapter 11 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - CardBus
  • - 11 Mbit/s
Long product name D-Link 802.11b Wireless LAN CardBus Adapter 11 Mbit/s :
The long product name of D-Link 802.11b Wireless LAN CardBus Adapter 11 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

802.11b Wireless LAN CardBus Adapter
More>>>
D-Link 802.11b Wireless LAN CardBus Adapter 11 Mbit/s:
The official description of D-Link 802.11b Wireless LAN CardBus Adapter 11 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The D-Link Air DWL-610 is a powerful CardBus adapter for notebook PCs. This adapter connects you to a 2.4GHz wireless LAN, giving you wireless access to the network. With fast 32-bit PC Card Type II interface, the DWL-610 provides industry standard interoperability, strong data security and ease of use ideal for notebook PC users requiring wireless network connection.

Industry-standard Interoperability
With IEEE 802.11b wireless LAN industry standard compliance, the DWL-610 adapter provides network interoperability for wireless connectivity.

Network Security
Security is an issue when data is transmitted without the wires. In the air, transmitted data can be easily intercepted if not well protected by a security scheme. The DWL-610 provides the necessary security, using 64/128-bit industry-standard WEP (Wired Equivalent Privacy) encryption protocol. Data privacy mechanism is based on a shared key algorithm, as described in the wireless LAN standard.

Easy Installation
With hot swap and plug-and-play capabilities, the DWL-610 adapter can be easily installed into a notebook PC to provide connectivity directly to another wireless enabled device (adhoc mode) or through an Access Point (infra-structure mode).





Product Features:

32-bit high-performance CardBus (PC Card Type II) adapter for notebook PC
IEEE 802.11b industry standard compliance
2.4GHz frequency band Direct Sequence Spread Spectrum (DSSS)
11Mbps data transfer rate
Security with 64/128-bit WEP data encryption
Supports Windows 98, 2000, ME, XP

Short summary description D-Link 802.11b Wireless LAN CardBus Adapter 11 Mbit/s:
This short summary of the D-Link 802.11b Wireless LAN CardBus Adapter 11 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link 802.11b Wireless LAN CardBus Adapter, Wireless, CardBus, 11 Mbit/s

Long summary description D-Link 802.11b Wireless LAN CardBus Adapter 11 Mbit/s:
This is an auto-generated long summary of D-Link 802.11b Wireless LAN CardBus Adapter 11 Mbit/s based on the first three specs of the first five spec groups.

D-Link 802.11b Wireless LAN CardBus Adapter. Connectivity technology: Wireless, Host interface: CardBus. Maximum data transfer rate: 11 Mbit/s

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
CardBus
Network
Maximum data transfer rate *
11 Mbit/s
Network
Spread spectrum method
DSSS
Security algorithms
128-bit WEP
Bandwidth
2.4 GHz
Design
LED indicators
Power
Brand Image Product code Product Stock Price from
D-Link ADSL-ethernetmodem (Annex A) 8 Mbit/s D-Link ADSL-ethernetmodem (Annex A) 8 Mbit/s
(show image)
DSL-300T/EUX3 ADSL-ethernetmodem (Annex A) 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DWL-1000AP+ AirPremier Enterprise 2.4GHz (802.11b) Wireless Access Point 100 Mbit/s D-Link DWL-1000AP+ AirPremier Enterprise 2.4GHz (802.11b) Wireless Access Point 100 Mbit/s
(show image)
DWL-1000AP+/E DWL-1000AP+ AirPremier Enterprise 2.4GHz (802.11b) Wireless Access Point 0.00
(excl. VAT)
0 (incl. VAT)
D-Link NIC ENet 54Mpbs Wless PCCard 32bit 54 Mbit/s D-Link NIC ENet 54Mpbs Wless PCCard 32bit 54 Mbit/s
(show image)
DWL-G650+ NIC ENet 54Mpbs Wless PCCard 32bit 0.00
(excl. VAT)
0 (incl. VAT)
D-Link 54MBPS PCMCIA CARDBUS 54 Mbit/s D-Link 54MBPS PCMCIA CARDBUS 54 Mbit/s
(show image)
DWL-AG650 54MBPS PCMCIA CARDBUS 0.00
(excl. VAT)
0 (incl. VAT)
D-Link NIC ENet 108Mpbs Wless PCCard 32bit 54 Mbit/s D-Link NIC ENet 108Mpbs Wless PCCard 32bit 54 Mbit/s
(show image)
DWL-G650 NIC ENet 108Mpbs Wless PCCard 32bit 0.00
(excl. VAT)
0 (incl. VAT)
D-Link NIC ENet PCCard Wless 32bit 22Mpbs 22 Mbit/s D-Link NIC ENet PCCard Wless 32bit 22Mpbs 22 Mbit/s
(show image)
DWL-650+ NIC ENet PCCard Wless 32bit 22Mpbs 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)