location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 36126 pool/beach float Multicolour Pattern Swim ring

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
36126
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
36126 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138970951
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127987
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Sep 2023 15:47:20
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 36126 pool/beach float Multicolour Pattern Swim ring:
This short summary of the Bestway 36126 pool/beach float Multicolour Pattern Swim ring data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 36126, Multicolour, Swim ring, Pattern, 10 yr(s), 80 cm, 257 g

Long summary description Bestway 36126 pool/beach float Multicolour Pattern Swim ring:
This is an auto-generated long summary of Bestway 36126 pool/beach float Multicolour Pattern Swim ring based on the first three specs of the first five spec groups.

Bestway 36126. Product colour: Multicolour, Product type: Swim ring, Coloration: Pattern. Diameter: 80 cm, Weight: 257 g. Package width: 190 mm, Package depth: 320 mm, Package height: 13 mm. Products per shipping (inner) case: 12 pc(s), Products per pallet: 600 pc(s), Minimum order quantity: 12 pc(s)

Brand Image Product code Product Stock Price from
Bestway 36163 pool/beach float Multicolour Pattern PVC Swimming ring Bestway 36163 pool/beach float Multicolour Pattern PVC Swimming ring
(show image)
36163 36163
Bestway 36153 pool/beach float Purple, Transparent Image Swimming ring Bestway 36153 pool/beach float Purple, Transparent Image Swimming ring
(show image)
36153 36153
Bestway 44041 pool/beach float Multicolour Pattern Vinyl Floating mattress Bestway 44041 pool/beach float Multicolour Pattern Vinyl Floating mattress
(show image)
44041 44041
Bestway 36127 pool/beach float Gold Swim ring Bestway 36127 pool/beach float Gold Swim ring
(show image)
36127 36127
Bestway Mud Master Swim Ring Φ91cm Bestway Mud Master Swim Ring Φ91cm
(show image)
36016 Mud Master Swim Ring Φ91cm