location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 31042 beach ball 40 cm Multicolour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
31042
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31042 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138951967 show
Category: Beach Balls Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134416
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Mar 2023 12:21:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 31042 beach ball 40 cm Multicolour:
This short summary of the Bestway 31042 beach ball 40 cm Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 31042, 40 cm, fruit - orange, strawberry, kiwi, 2 yr(s), Multicolour

Long summary description Bestway 31042 beach ball 40 cm Multicolour:
This is an auto-generated long summary of Bestway 31042 beach ball 40 cm Multicolour based on the first three specs of the first five spec groups.

Bestway 31042. Diameter: 40 cm. Theme: fruit - orange, strawberry, kiwi, Recommended age (min): 2 yr(s). Weight: 96 g. Product colour: Multicolour

Features
Recommended age (min) *
2 yr(s)
Product colour *
Multicolour
LED backlight
Yes
Theme
fruit - orange, strawberry, kiwi
Intrastat code
95030095
Technical details
Package volume
16000 cm³
Weight & dimensions
Diameter *
40 cm
Weight & dimensions
Weight
96 g
Packaging data
Package width
150 mm
Package depth
230 mm
Package height
25 mm
Package type
Blister
Logistics data
Products per pallet
1152 pc(s)
Minimum order quantity
12 pc(s)
Country Distributor
Belgium 2 distributor(s)