location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Disney - Princess Inflatable Beach Ball

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Disney - Princess Inflatable Beach Ball
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91042
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138919547 show
Category: Inflatable Toys Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134862
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2022 16:18:08
The date of the most recent change of this product data-sheet in Icecat.
DECLARATION OF CONFORMITY (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway Disney - Princess Inflatable Beach Ball :
The long product name of Bestway Disney - Princess Inflatable Beach Ball. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BEACH BALL
More>>>
Bestway Disney - Princess Inflatable Beach Ball:
The official description of Bestway Disney - Princess Inflatable Beach Ball as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

BEACH BALL
- Safety valve
- Sturdy pre-tested vinyl
Content: One Ball

Short summary description Bestway Disney - Princess Inflatable Beach Ball:
This short summary of the Bestway Disney - Princess Inflatable Beach Ball data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Disney - Princess Inflatable Beach Ball, 2 yr(s), Vinyl, Multicolour

Long summary description Bestway Disney - Princess Inflatable Beach Ball:
This is an auto-generated long summary of Bestway Disney - Princess Inflatable Beach Ball based on the first three specs of the first five spec groups.

Bestway Disney - Princess Inflatable Beach Ball. Proper use: Indoor & outdoor, Recommended age (min): 2 yr(s), Material: Vinyl, Product colour: Multicolour

Features
Product colour *
Multicolour
Material *
Vinyl
Recommended age (min) *
2 yr(s)
Proper use
Indoor & outdoor
Suitable for outdoor use
Yes
Suitable for indoor use
Yes
Intrastat code
95030095
Interleaved Two of Five (ITF-14)
86942138981403
Weight & dimensions
Diameter
51 cm
Weight & dimensions
Weight
119 g
Packaging data
Package width
120 mm
Package depth
195 mm
Package height
25 mm
Package type
Box
Package volume
27000 cm³
Packaging content
Quantity per pack *
1 pc(s)
Logistics data
Minimum order quantity
24 pc(s)
Products per pallet
1512 pc(s)