location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Aquabeads 79178 en Jewel Bead Pack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Aquabeads Check ‘Aquabeads’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
79178 en Jewel Bead Pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
79178 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5054131791783
Category: Mosaic Kits Check ‘Aquabeads’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Aquabeads: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62880
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Mar 2024 11:40:06
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2022
Product end of life date
More>>>
Short summary description Aquabeads 79178 en Jewel Bead Pack:
This short summary of the Aquabeads 79178 en Jewel Bead Pack data-sheet is auto-generated and uses the product title and the first six key specs.

Aquabeads 79178 en Jewel Bead Pack, 1 pc(s), 4 yr(s), Boy/Girl, Child, Polyvinyl chloride (PVC), Multicolour

Long summary description Aquabeads 79178 en Jewel Bead Pack:
This is an auto-generated long summary of Aquabeads 79178 en Jewel Bead Pack based on the first three specs of the first five spec groups.

Aquabeads 79178 en Jewel Bead Pack. Number of pieces: 1 pc(s), Recommended age (min): 4 yr(s), Recommended gender: Boy/Girl. Weight: 80 g. Package width: 140 mm, Package depth: 30 mm, Package height: 180 mm. Commercial unit type: Consumer unit single, (cdm) Developped capacities: Creativity, (cdm) Parental presence: Recommended. Products per shipping (inner) case: 6 pc(s), Pallet gross width: 80 cm, Pallet type: 800 x 1200 mm

Features
Number of pieces *
1 pc(s)
Recommended gender
Boy/Girl
Recommended age group
Child
Recommended age (min) *
4 yr(s)
Material
Polyvinyl chloride (PVC)
Product colour
Multicolour
Maximum number of players
1
Country of origin
China
Recommended age (max)
99 yr(s)
Assembly required
No
Certification
CE
Weight & dimensions
Weight
80 g
Packaging data
Package width
140 mm
Package depth
30 mm
Package height
180 mm
Package weight
115 g
Package type
Closed box
Supplier features
Minimum number of players
1
Suitable for indoor use
Yes
Commercial unit type
Consumer unit single
(cdm) Developped capacities
Creativity
(cdm) Availability period of spare parts
12
(cdm) Parental presence
Recommended
Packaging languages (ISO 639 format)
English
Supplier features
Manual languages (ISO 639 format)
Multi
Logistics data
Products per shipping (inner) case
6 pc(s)
Pallet gross width
80 cm
Pallet type
800 x 1200 mm
Pallet gross length
120 cm
Pallet gross height
180 cm
Pallet gross weight
199 kg
Master (outer) cases per pallet
96 pc(s)
Master (outer) cases per pallet layer
12 pc(s)
Layers per pallet
8 pc(s)
Master (outer) case width
315 mm
Master (outer) case length
235 mm
Master (outer) case height
190 mm
Master (outer) case gross weight
2 kg
Master (outer) case net weight
1.3 kg
Products per master (outer) case
12 pc(s)
Shipping (inner) case width
29.5 cm
Shipping (inner) case length
11 cm
Shipping (inner) case height
15.8 cm
Shipping (inner) case gross weight
690 g
Shipping (inner) case net weight
690 g
Customs product code (TARIC)
9503009590
Country Distributor
United Kingdom 1 distributor(s)