location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Aquabeads 31838 art/craft toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Aquabeads Check ‘Aquabeads’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
31838
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31838 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5054131318386
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Aquabeads: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60086
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Mar 2024 11:39:54
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Aquabeads 31838 art/craft toy:
This short summary of the Aquabeads 31838 art/craft toy data-sheet is auto-generated and uses the product title and the first six key specs.

Aquabeads 31838, 4 yr(s), Polyvinyl chloride (PVC), Multicolour, 1 pc(s)

Long summary description Aquabeads 31838 art/craft toy:
This is an auto-generated long summary of Aquabeads 31838 art/craft toy based on the first three specs of the first five spec groups.

Aquabeads 31838. Recommended age (min): 4 yr(s), Material: Polyvinyl chloride (PVC), Product colour: Multicolour. Number of pieces: 1 pc(s). Package type: Closed box

Features
Suggested gender *
Boy/Girl
Recommended age (min) *
4 yr(s)
Recommended age (max)
99 yr(s)
Product colour
Multicolour
Material
Polyvinyl chloride (PVC)
Minimum number of players
1
Suitable for indoor use
Yes
Assembly required
No
Certification
CE
Country of origin
China
Weight & dimensions
Width
335 mm
Depth
190 mm
Height
135 mm
Weight
800 g
Packaging data
Package width
350 mm
Package depth
200 mm
Package height
135 mm
Package weight
1.01 kg
Package type
Closed box
Packaging content
Number of pieces
1 pc(s)
Supplier features
Customs product code (TARIC)
9503009590
Packaging languages (ISO 639 format)
Multi
Supplier features
Manual languages (ISO 639 format)
Multi
Commercial unit type
Consumer unit single
(cdm) Parental presence
Recommended
(cdm) Developped capacities
Creativity
(cdm) Availability period of spare parts
12
Logistics data
Pallet type
800 x 1200 mm
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
180 cm
Pallet gross weight
170.8 kg
Master (outer) cases per pallet
30 pc(s)
Master (outer) cases per pallet layer
6 pc(s)
Layers per pallet
5 pc(s)
Master (outer) case width
400 mm
Master (outer) case length
345 mm
Master (outer) case height
305 mm
Master (outer) case gross weight
5.46 kg
Master (outer) case net weight
4.3 kg
Products per master (outer) case
4 pc(s)