location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG Travel Charger KG800 Mobile phone Black AC Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Travel Charger KG800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SSAD0022504 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3700165330475
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 167207
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 15:03:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG Travel Charger KG800 Mobile phone Black AC Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger compatibility: Mobile phone
  • - Charger type: Indoor
  • - Power source type: AC
  • - Black
  • - 100 - 240 V Maximum output voltage: 4.8 V
Long product name LG Travel Charger KG800 Mobile phone Black AC Indoor :
The long product name of LG Travel Charger KG800 Mobile phone Black AC Indoor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TRAVEL CHARGER for KG800
More>>>
LG Travel Charger KG800 Mobile phone Black AC Indoor:
The official description of LG Travel Charger KG800 Mobile phone Black AC Indoor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ensure your phone is always fully charged with this AC travel charger.

This convenient travel charger plugs directly into any standard wall outlet.

Short summary description LG Travel Charger KG800 Mobile phone Black AC Indoor:
This short summary of the LG Travel Charger KG800 Mobile phone Black AC Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

LG Travel Charger KG800, Indoor, AC, 4.8 V, Black

Long summary description LG Travel Charger KG800 Mobile phone Black AC Indoor:
This is an auto-generated long summary of LG Travel Charger KG800 Mobile phone Black AC Indoor based on the first three specs of the first five spec groups.

LG Travel Charger KG800. Charger type: Indoor, Power source type: AC, Charger compatibility: Mobile phone. Input voltage: 100 - 240 V, Maximum output voltage: 4.8 V. Product colour: Black

Performance
Charger compatibility *
Mobile phone
Power source type *
AC
Charger type *
Indoor
Compatibility
LG KG800
Design
Product colour *
Black
Power
Input voltage
100 - 240 V
Maximum output voltage
4.8 V
Logistics data
Harmonized System (HS) code
85044095
Other features
Built-in battery
No