location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG KP100 65 g Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KP100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KP100-BLU
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108100
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:08:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name LG KP100 65 g Blue :
The long product name of LG KP100 65 g Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KP100, GSM 900/1800, 128 x 128, 65k, 65g
More>>>
LG KP100 65 g Blue:
The official description of LG KP100 65 g Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Mobile Phone with Slim Bar Design and 6.5 Hours of Talk Time
Get in at the entry level without sacrificing features, with this small and practical LG mobile phone. The KP100 is easy to use and covers all the basic functions exceptionally well, including an extra-long talk time of 6.5 hours.

Slim Bar
LG's extra-slim bar design fits comfortably in your hand, pocketbook, or pocket.

16 Polyphonic Ringtones
Have fun with 16 polyphonic ringtones and add some style to your incoming calls.

Short summary description LG KP100 65 g Blue:
This short summary of the LG KP100 65 g Blue data-sheet is auto-generated and uses the product title and the first six key specs.

LG KP100, Bar, 128 x 128 pixels, Blue

Long summary description LG KP100 65 g Blue:
This is an auto-generated long summary of LG KP100 65 g Blue based on the first three specs of the first five spec groups.

LG KP100. Form factor: Bar. Display resolution: 128 x 128 pixels. Standby time (2G): 630 h. Weight: 65 g. Product colour: Blue

Design
Product colour *
Blue
Display
Display resolution *
128 x 128 pixels
Display type
LCD
Panel type
LCD
Display number of colours
65536 colours
Touchscreen *
No
Memory
Flash card support *
No
Camera
Rear camera *
No
Network
Data network *
GPRS
Data transmission
Infrared data port
No
Bluetooth *
No
Messaging
Multimedia Messaging Service (MMS)
No
Audio
Ringer type
Polyphonic
FM radio *
No
Power
Talk time (2G) *
6.5 h
Standby time (2G) *
630 h
Weight & dimensions
Weight *
65 g
Width
46 mm
Depth
12.9 mm
Height
101 mm
Phone features
Personal info management (PIM) *
Alarm clock
Vibrating alert
Yes
Speakerphone
Yes
Form factor *
Bar
Text prediction system type
T9
Text prediction system
Yes
Other features
Networking type
GSM
Operating frequency
900 / 1800 MHz
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 20:34:55
Uk has collected 3 expert reviews for LG KP100 65 g Blue and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
theregister.co.uk
Updated:
2013-11-13 20:34:55
Thinner, lighter and a lot less cheap-looking than the Sony Ericsson, the LG also has by far the better call quality and a T9 dictionary you can add words to.
80%