location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts desk monitor arm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts desk monitor arm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FPMA-D1200BLACK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371442781
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 410592
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 16:52:43
The date of the most recent change of this product data-sheet in Icecat.
FPMA-D1200BLACK_Drawing (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Neomounts FPMA-D1200BLACK user manual (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts desk monitor arm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 40 kg
  • - Minimum screen size: 81.3 cm (32") Maximum screen size: 152.4 cm (60") Desk
  • - Minimum VESA mount: 200 x 200 mm Maximum VESA mount: 600 x 400 mm
  • - Number of displays supported: 1
  • - Height adjustment Manual Tilt adjustment Rotating
  • - Steel Black
Warranty: 5 year
Long product name Neomounts desk monitor arm :
The long product name of Neomounts desk monitor arm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neomounts Tilt/Turn/Rotate desk monitor arm (grommet) for 32-60" Monitor Screen, Height Adjustable - Black
More>>>
Neomounts desk monitor arm:
The official description of Neomounts desk monitor arm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Neomounts desk mount, model FPMA-D1200BLACK is a tilt- and swivel desk mount for flat screens up to 60". This mount is a great choice for space saving placement on desks using a grommet mount.

Neomounts versatile tilt (90°) and swivel (360°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the flat screen. The support is manually height adjustable from 46 to 60 centimetres. Depth 19 centimetres. An innovative cable management conceals and routes cables from mount to flat screen. Hide your cables to keep the workplace nice and tidy.

Neomounts FPMA-D1200BLACK has one pivot point and is suitable for screens up to 60" (152 cm). The weight capacity of this product is 40 kg each screen. The desk mount is suitable for screens that meet VESA hole pattern 200x200 to 600x400mm. Different hole patterns can be covered using Neomounts VESA adapter plates.

By using an ergonomic mount neck- and back complaints can be avoided. Ideal for use in offices and on counters or in a reception area.

All installation material is included with the product.

Short summary description Neomounts desk monitor arm:
This short summary of the Neomounts desk monitor arm data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts desk monitor arm, 200 x 200 mm, 600 x 400 mm, -18 - 0°, 0 - 290°, Steel, Black

Long summary description Neomounts desk monitor arm:
This is an auto-generated long summary of Neomounts desk monitor arm based on the first three specs of the first five spec groups.

Neomounts desk monitor arm. Maximum weight capacity: 40 kg, Minimum screen size: 81.3 cm (32"), Maximum screen size: 152.4 cm (60"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 600 x 400 mm. Height adjustment range: 400 - 600 mm, Tilt angle range: -18 - 0°, Swivel angle range: 0 - 290°. Product colour: Black

Mounting
Minimum screen size
81.3 cm (32")
Maximum weight capacity *
40 kg
Maximum screen size *
152.4 cm (60")
Minimum VESA mount *
200 x 200 mm
Maximum VESA mount *
600 x 400 mm
Panel mounting interface
200 x 200, 200 x 300, 200 x 400, 300 x 200, 300 x 300, 400 x 200, 400 x 300, 400 x 400, 400 x 600, 440 x 400, 500 x 400, 600 x 200, 600 x 300, 600 x 400
Number of displays supported
1
Mounting type *
Desk
Ergonomics
Height adjustment
Yes
Height adjustment type
Manual
Height adjustment range
400 - 600 mm
Tilt adjustment
Yes
Tilt angle range
-18 - 0°
Swivelling
Yes
Swivel angle
290°
Swivel angle range
0 - 290°
Rotating
Yes
Type
Full motion
Design
Product colour *
Black
Housing material
Steel
Compatibility
VESA 200x200 mm, 600x400 mm
Technical details
Country of origin
Taiwan
Clamping range (flat surfaces)
30 - 50 mm
Weight & dimensions
Depth
116 mm
Height
600 mm
Packaging data
Package width
767 mm
Package depth
152 mm
Package height
142 mm
Logistics data
Master (outer) case width
800 mm
Master (outer) case length
340 mm
Master (outer) case height
220 mm
Master (outer) case gross weight
16.9 kg
Master (outer) case net weight
15.8 kg
Products per master (outer) case
2 pc(s)
Harmonized System (HS) code
7326909890
Products per pallet (EU)
42 pc(s)
Other features
Mounting
Grommet
Depth adjustment range
0 - 116 mm
Country Distributor
Nederland 6 distributor(s)
United Kingdom 5 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Danmark 4 distributor(s)
Belgium 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
México 1 distributor(s)