location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 400CX 101.6 cm (40") 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400CX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH40MGPLGD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808987954291
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 262652
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:58:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung 400CX 101.6 cm (40") 450 cd/m² :
The long product name of Samsung 400CX 101.6 cm (40") 450 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Introducing the SM400CX.
More>>>
Samsung 400CX 101.6 cm (40") 450 cd/m²:
The official description of Samsung 400CX 101.6 cm (40") 450 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

It's a powerful display tool that delivers brilliant, larger than life moments and draws your customers into the action. With Full HD capability, a built in network module and its expansion capabilities, this is the LFD you've been waiting for.

motion optimiser

Combined spatial and temporal noise reduction that maintains a sharp picture whether it's still or moving.

contrast enhancer

Applies a million criteria for contrast yet spares you the side-effects of conventional contrast enhancement.

colour optimiser

Preserves the original level of brightness while adjusting the colours to shades your eyes accept as natural.

detail enhancer

Selectively sharpens edges so that you see things on your screen just the way you do in real life.

pivot support

SAMSUNG LFD Monitors have a pivot function that freely rotates around 90° degrees, allowing you to easily view a vertical image or text without mouse scrolling.

Short summary description Samsung 400CX 101.6 cm (40") 450 cd/m²:
This short summary of the Samsung 400CX 101.6 cm (40") 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung 400CX, 101.6 cm (40")

Long summary description Samsung 400CX 101.6 cm (40") 450 cd/m²:
This is an auto-generated long summary of Samsung 400CX 101.6 cm (40") 450 cd/m² based on the first three specs of the first five spec groups.

Samsung 400CX. Display diagonal: 101.6 cm (40"), Display brightness: 450 cd/m²

Display
Display diagonal *
101.6 cm (40")
Display brightness *
450 cd/m²
Weight & dimensions
Weight
19.3 g
Other features
Package weight
22.3 kg
Mac compatibility
Yes