location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox VersaLink C8000/C9000 Transfer Roller (200,000 Pages)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VersaLink C8000/C9000 Transfer Roller (200,000 Pages)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
116R00015
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205883336 show
Category:
Component in laser printers which is coated in toner particles which stick to the drum.
Printer Rollers Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98549
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Sep 2024 06:03:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Xerox VersaLink C8000/C9000 Transfer Roller (200,000 Pages)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Capacity: 200000 Pages
  • - Compatible with: Xerox® VersaLink® C8000 Color Printer​/​C8000W Color Printer​/​C9000 Color Printer
Long product name Xerox VersaLink C8000/C9000 Transfer Roller (200,000 Pages) :
The long product name of Xerox VersaLink C8000/C9000 Transfer Roller (200,000 Pages). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VersaLink C8000/C9000 Transfer Roller (200,000 Pages)
More>>>
Xerox VersaLink C8000/C9000 Transfer Roller (200,000 Pages):
The official description of Xerox VersaLink C8000/C9000 Transfer Roller (200,000 Pages) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Xerox maintenance items are designed to keep your Xerox equipment operating efficiently and delivering the best quality.

Short summary description Xerox VersaLink C8000/C9000 Transfer Roller (200,000 Pages):
This short summary of the Xerox VersaLink C8000/C9000 Transfer Roller (200,000 Pages) data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox VersaLink C8000/C9000 Transfer Roller (200,000 Pages), Printer transfer roller, 200000 pages, LED, VersaLink C8000 VersaLink C9000, Netherlands, 1 pc(s)

Long summary description Xerox VersaLink C8000/C9000 Transfer Roller (200,000 Pages):
This is an auto-generated long summary of Xerox VersaLink C8000/C9000 Transfer Roller (200,000 Pages) based on the first three specs of the first five spec groups.

Xerox VersaLink C8000/C9000 Transfer Roller (200,000 Pages). Type: Printer transfer roller, Page yield: 200000 pages, Print technology: LED. Quantity per pack: 1 pc(s), Package width: 126 mm, Package depth: 539 mm

Features
Type *
Printer transfer roller
Page yield
200000 pages
Print technology
LED
Compatibility
VersaLink C8000 VersaLink C9000
Country of origin
Netherlands
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package width
126 mm
Package depth
539 mm
Package height
114 mm
Package weight
698.5 g
Package type
Box
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Belgium 2 distributor(s)
United States 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
México 1 distributor(s)