location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 4-Port USB 2.0 Extender Over LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-Port USB 2.0 Extender Over LAN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UEH4102-AT-G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719264646454
Category:
Device that extends the range of a network or interconnects two different types of networks.
Network Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46698
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN 4-Port USB 2.0 Extender Over LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Extends USB transmission over a Gigabit Ethernet Local Area Network (LAN)
  • - ExtremeUSB® – supports transparent USB 2.0 signals and true plug-and-play (no software or drivers required)
  • - Pre-paired networked configuration through MAC Address for simple installation. No pairing action required
  • - Up to 100m between extender and switch and between switches over CAT 5e/6/7 cables
Long product name ATEN 4-Port USB 2.0 Extender Over LAN :
The long product name of ATEN 4-Port USB 2.0 Extender Over LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port USB 2.0 Extender Over LAN
More>>>
ATEN 4-Port USB 2.0 Extender Over LAN:
The official description of ATEN 4-Port USB 2.0 Extender Over LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The UEH4102 4-port USB 2.0 Extender over LAN incorporates patented ExtremeUSB® technology that enables users to extend beyond the standard 5 meter cable limit for USB peripheral devices.
1x UEH4102L 4-Port USB 2.0 Cat 5 Extender over LAN (Local unit)
1x UEH4102R 4-Port USB 2.0 Cat 5 Extender over LAN (Remote unit)
1x 0AD9-1B05-30EG Power Adapter
1x LIN6-04U1-V1BG USB 2.0 Type-A to Type-B Cable
1x User Instructions

Short summary description ATEN 4-Port USB 2.0 Extender Over LAN:
This short summary of the ATEN 4-Port USB 2.0 Extender Over LAN data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN 4-Port USB 2.0 Extender Over LAN, Network transmitter & receiver, 100 m, 480 Mbit/s, Cat5, Cat6, Cat7, 10,100,1000 Mbit/s, Black

Long summary description ATEN 4-Port USB 2.0 Extender Over LAN:
This is an auto-generated long summary of ATEN 4-Port USB 2.0 Extender Over LAN based on the first three specs of the first five spec groups.

ATEN 4-Port USB 2.0 Extender Over LAN. Type: Network transmitter & receiver, Maximum transfer distance: 100 m, Data transfer rate: 480 Mbit/s. Product colour: Black, Housing material: Metal. Power consumption (receiver) (max): 15 W, Output voltage: 5 V. Width: 76 mm, Depth: 100 mm, Height: 26 mm. Cables included: USB

Performance
Type *
Network transmitter & receiver
Maximum transfer distance *
100 m
Data transfer rate
480 Mbit/s
Cable types supported
Cat5, Cat6, Cat7
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Windows operating systems supported
Yes
Mac compatibility
Yes
Linux operating systems supported
Yes
Ports & interfaces
RJ-45 ports quantity (transmitter)
1
RJ-45 ports quantity (receiver)
1
USB 2.0 ports quantity
5
DC-in jack
Yes
Design
Product colour
Black
Housing material
Metal
LED indicators
Yes
Power
Power consumption (receiver) (max)
15 W
External power adapter
Yes
Output voltage
5 V
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 70 °C
Operational conditions
Operating relative humidity (H-H)
0 - 80%
Storage relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
76 mm
Depth
100 mm
Height
26 mm
Weight
540 g
Packaging content
Cables included
USB
Manual
Yes
AC adapter included
Yes
Packaging data
Package width
59 mm
Package depth
239 mm
Package height
160 mm
Package weight
754 g
Logistics data
Master (outer) case net weight
2.7 kg
Harmonized System (HS) code
85176990
Master (outer) case width
250 mm
Master (outer) case length
325 mm
Master (outer) case height
175 mm
Master (outer) case gross weight
4.22 kg
Products per master (outer) case
5 pc(s)
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
Danmark 2 distributor(s)
México 1 distributor(s)