location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN USB 2.0 Over Cat5e/6 Extender (60m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 Over Cat5e/6 Extender (60m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UCE260-AT-G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792005985 show
Category:
A console is a device used to monitor and control a network. A console extender is a devices which allow remote access to this console.
Console Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93423
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
ATEN UCE260-AT-G user manual (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN USB 2.0 Over Cat5e/6 Extender (60m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports any High-Speed (480Mb/s), full-speed (12 Mb/s) or low-speed (1.5 Mb/s) USB devices
  • - Extends signal transmission distance of a USB devices up to 60m via a Cat 5/5e/6 cable
  • - Includes an AC adapter to stabilize power supply
  • - Hot-Pluggable
  • - The most cost-effective USB extender solution
  • - No additional software driver required
Long product name ATEN USB 2.0 Over Cat5e/6 Extender (60m) :
The long product name of ATEN USB 2.0 Over Cat5e/6 Extender (60m). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0 Over Cat5e/6 Extender (60m)
More>>>
ATEN USB 2.0 Over Cat5e/6 Extender (60m):
The official description of ATEN USB 2.0 Over Cat5e/6 Extender (60m) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

UCE260 can easily send the USB signals via Cat.5/5e/6 cable up to 60 meters (196 ft) at data rate of High Speed (480Mb/s) , Full Speed (12Mb/s) and Low Speed (1.5Mb/s). Without any configuration or software driver, this USB extender allows you to extend your USB device or hub up to 60m from your computer, which overcomes the typical USB cable limitation.
1x UCE260 USB 2.0 Extender (1x Local Unit with USB Cable, 1x Remote Unit)
1x 0AD8-1705-26M1 Power Adapter
1x User Instructions

Short summary description ATEN USB 2.0 Over Cat5e/6 Extender (60m):
This short summary of the ATEN USB 2.0 Over Cat5e/6 Extender (60m) data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN USB 2.0 Over Cat5e/6 Extender (60m), 31 mm, 63 mm, 21.9 mm, 170 g, 40 g, 20 g

Long summary description ATEN USB 2.0 Over Cat5e/6 Extender (60m):
This is an auto-generated long summary of ATEN USB 2.0 Over Cat5e/6 Extender (60m) based on the first three specs of the first five spec groups.

ATEN USB 2.0 Over Cat5e/6 Extender (60m). Width: 31 mm, Depth: 63 mm, Height: 21.9 mm. Power source type: DC, USB. Master (outer) case net weight: 3.4 kg, Master (outer) case width: 315 mm, Master (outer) case length: 490 mm

Technical details
Type *
Console transmitter & receiver
Data transfer rate
480 Mbit/s
Maximum transfer distance
60 m
Product colour
Grey
Housing material
Plastic
Cable types supported
Cat5, Cat5e, Cat6
Plug and Play
Yes
Certification
CE, FCC
Ports & interfaces
USB 2.0 Type-A ports quantity
2
RJ-45 ports quantity
2
DC-in jack
Yes
Weight & dimensions
Width
31 mm
Depth
63 mm
Height
21.9 mm
Weight
170 g
Transmitter weight
40 g
Receiver weight
20 g
Package width
61 mm
Package depth
162 mm
Weight & dimensions
Package height
237 mm
Package weight
335 g
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Packaging content
Manual
Yes
AC adapter included
Yes
Power
Power source type
DC, USB
Logistics data
Master (outer) case net weight
3.4 kg
Harmonized System (HS) code
84733020
Master (outer) case width
315 mm
Master (outer) case length
490 mm
Master (outer) case height
338 mm
Master (outer) case gross weight
6.7 kg
Products per master (outer) case
20 pc(s)
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 1 distributor(s)
México 1 distributor(s)