location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne AC750 Dual Band PoE Wireless Access Point, In-Wall Mount, Controller Managed

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC750 Dual Band PoE Wireless Access Point, In-Wall Mount, Controller Managed
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WAP-8221 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867206539
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71393
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:30
The date of the most recent change of this product data-sheet in Icecat.
LevelOne WAP-8221 user manual (17.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne WAP-8221 user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne AC750 Dual Band PoE Wireless Access Point, In-Wall Mount, Controller Managed
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Share your wireless network up to 750Mbps
  • - Compatible with IEEE 802.11a/b/g/n/ac wireless standards
  • - Dual band technology reduces interference, providing reliable connections
  • - IEEE 802.3af PoE compliant to simplify deployment and installation
  • - Multi-operation modes to suit different wireless applications
  • - Provides up to 8 SSIDs to separate network traffic and enhance security
  • - Wall-mounted design fits standard 86x86mm socket
Long product name LevelOne AC750 Dual Band PoE Wireless Access Point, In-Wall Mount, Controller Managed :
The long product name of LevelOne AC750 Dual Band PoE Wireless Access Point, In-Wall Mount, Controller Managed. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

802.11ac, 1 x WAN, 1 x LAN, 2.4/5.8 GHz, PoE, QoS, 110 g
More>>>
LevelOne AC750 Dual Band PoE Wireless Access Point, In-Wall Mount, Controller Managed:
The official description of LevelOne AC750 Dual Band PoE Wireless Access Point, In-Wall Mount, Controller Managed as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LevelOne new access point, the WAP-8221, can be used to create wireless networks that are not only technically perfect but also visually perfect. Since there is almost not to see with the wireless access point hardware: The wireless access point - just like a power outlet - is simply mounted on the wall. hotels and guesthouses can carefully set up WLANs for guests in each room. It can achieve a combined speed of up to 750 Mbps. The WAP-8221 operates in the 2.4 and 5 GHz bands and can also be used as part of a managed network when controlled by the LevelOne WAC-2000 / WAC-2003 WLAN controller. There is an RJ45 socket for the network cable on the back and front. LevelOne WAP-8221 also offers PoE, removing the need for an external power supply, which makes it easy to install. A fast, versatile and secure access point for a wide variety of network requirements.

Short summary description LevelOne AC750 Dual Band PoE Wireless Access Point, In-Wall Mount, Controller Managed:
This short summary of the LevelOne AC750 Dual Band PoE Wireless Access Point, In-Wall Mount, Controller Managed data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne AC750 Dual Band PoE Wireless Access Point, In-Wall Mount, Controller Managed, 2.4 GHz, 5 GHz, 750 Mbit/s, 64-bit WEP, 128-bit WEP, AES, TKIP, WPA, WPA-PSK, WPA2, 10,100 Mbit/s

Long summary description LevelOne AC750 Dual Band PoE Wireless Access Point, In-Wall Mount, Controller Managed:
This is an auto-generated long summary of LevelOne AC750 Dual Band PoE Wireless Access Point, In-Wall Mount, Controller Managed based on the first three specs of the first five spec groups.

LevelOne AC750 Dual Band PoE Wireless Access Point, In-Wall Mount, Controller Managed. 2.4 GHz, 5 GHz, Maximum data transfer rate: 750 Mbit/s. Security algorithms: 64-bit WEP, 128-bit WEP, AES, TKIP, WPA, WPA-PSK, WPA2. Ethernet LAN data rates: 10,100 Mbit/s. Power over Ethernet (PoE). Product colour: White

Features
2.4 GHz *
Yes
5 GHz *
Yes
Maximum data transfer rate *
750 Mbit/s
Wi-Fi data rate (max)
433 Mbit/s
Ethernet LAN data rates
10, 100 Mbit/s
Frequency band
2.4 ~ 2.483, 5.180 ~ 5.825 GHz
Networking standards
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11i, IEEE 802.11n, IEEE 802.3, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x
Number of users
128 user(s)
Modulation
16-QAM, 64-QAM, BPSK, CCK, DBPSK, DQPSK, DSSS, OFDM, QPSK
Wi-Fi Multimedia (WMM)/(WME)
Yes
Operating modes
Access Point (AP),Gateway,Repeater,WISP
Flow control support
Yes
Quality of Service (QoS) support
Yes
Security
Security algorithms *
64-bit WEP, 128-bit WEP, AES, TKIP, WPA, WPA-PSK, WPA2
Service Set Identifier (SSID) features
SSID broadcast on/off
Number of SSID supported
8
Management features
Web-based management
Yes
Switch type
Managed
Firmware upgradeable
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
WAN connection
Ethernet (RJ-45)
Power
Power over Ethernet (PoE) *
Yes
Power consumption (typical)
10 W
Design
Placement *
Wall
Product colour *
White
Reset button
Yes
LED indicators
Power, Status
Internal
No
Antenna
Antenna features
Integrated antenna
Antenna
Antennas quantity
3
Antenna gain level (max)
2 dBi
Certificates
Certification
CE
Weight & dimensions
Width
86 mm
Depth
31 mm
Height
86 mm
Weight
104 g
Packaging data
CD manual
Yes
CD quick installation guide
Yes
Package width
110 mm
Package depth
65 mm
Package height
120 mm
Package weight
202 g
Package type
Box
Packaging content
Mounting kit
Yes
Quick start guide
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
-20 - 50 °C
Storage temperature (T-T)
-40 - 70 °C
Storage relative humidity (H-H)
5 - 95%
Logistics data
Harmonized System (HS) code
85176990
Country of origin
China
Master (outer) case width
340 mm
Master (outer) case length
580 mm
Master (outer) case height
515 mm
Master (outer) case gross weight
21.3 kg
Products per master (outer) case
100 pc(s)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)